- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Center Contact Material | Terminal Material | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Base Part Number | Termination Style | Body Length or Diameter | Actuator Type | Output Type | Operating Supply Voltage | Switch Function | Supply Voltage-Max (Vsup) | Contact Resistance | Configuration | Number of Channels | Contact Current(DC)-Max | Sealing | Termination Type | Optoelectronic Device Type | Switch Type | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Built in Switch | Encoder Type | Switch Action | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Bushing Length | Nominal Supply Voltage (DC) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63K100 Grayhill Inc. | 10 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | 4 | - | - | - | - | - | - | 2009 | 63K | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -40°C | - | - | - | Vertical | 1 | - | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | No | 100 | 300M | - | 5V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 63K128-020 Grayhill Inc. | 10 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 4 | - | - | - | 85°C | - | - | 2000 | 63K | - | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | No | 100 | 300M | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E6A2-CW5C 100P/R 0.5M Omron Automation and Safety | 2207 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | E6A2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12V~24V | Vertical | - | - | Cable Leads | - | 8mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Optical | - | No | 100 | 100M | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 513374-10 Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | BERYLLIUM COPPER | BRASS | 25000 Cycle(s) | - | - | - | 2010 | 51 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 10 | Gold (Au) | - | - | PANEL MOUNTABLE | 8536.50.90.20 | - | Vertical | - | - | PC Pin | - | 1/8 Dia Flatted End | BCD (Absolute) | - | BINARY CODED DECIMAL | - | 0.3mOhm | - | 4 | 0.125A | SHAFT AND PANEL SEALED | - | - | ROTARY CODED SWITCH | A@VAC | - | .125A@30VDC | 30 deg | 1 | No | Mechanical | LATCHED | Yes | 10 | 25K | 0.25 inch | 30V | - | - | - | - | 0.16 inch | 0.375 inch | - | RoHS Compliant | Lead Free | ||
![]() PEC12R-2220F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | - | Right Angle | 1 | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Mechanical | - | Yes | 24 | 30K | - | - | 13.4mm | 25mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 62S11-N5-060SH Grayhill Inc. | 164 |
| - | 16 Weeks | Tin | Panel | Panel Mount | 100 | - | - | - | - | - | - | - | 2003 | 62S | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | - | - | - | 85°C | -40°C | - | - | - | Vertical | 1 | - | Cable Leads | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Yes | Optical | - | No | 32 | 1M | - | 5V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PEC11R-4025F-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | 2013 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Yes | Mechanical | - | No | 12 | 30K | - | - | 13.4mm | 31.5mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 60AD18-4-L-060C Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 85°C | -40°C | - | 2014 | 60AD | - | - | Active | 1 (Unlimited) | Connector | - | - | - | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Optical | - | Yes | 20 | 1M | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62D11-02-040C Grayhill Inc. | 18 |
| Datasheet | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | - | - | - | - | 2007 | 62D | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | Vertical | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 32 | 1M | - | 5V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PEC11-4220F-S0012 Bourns Inc. | In Stock | - | Datasheet | - | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | Bulk | 2007 | PEC11 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Mechanical | - | - | 70°C | -30°C | - | - | - | Vertical | - | PEC11 | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | 2 | - | - | - | - | - | - | 7 mm | - | - | - | Yes | Mechanical | - | Yes | 12 | 30K | - | 5V | - | 26.5mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 62C1122-02-020C Grayhill Inc. | 44 |
| Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | 8 | - | - | - | - | - | - | 2013 | 62C | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | 85°C | -40°C | - | - | 5V | Vertical | 1 | - | Cable with Connector | - | Concentric | Quadrature (Incremental) | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 16, 32 | 1M | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EVQ-V5C00315B Panasonic Electronic Components | 6 |
| Datasheet | 13 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | 2007 | EVQV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | Vertical | - | - | PC Pin | - | 27mm Open Center | Quadrature (Incremental) | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Mechanical | - | Yes | 9 | 30K | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() PEC12R-2117F-S0012 Bourns Inc. | 1128 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | Bulk | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | - | Right Angle | 1 | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Mechanical | - | Yes | 12 | 30K | - | - | 13.4mm | 23mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 62S45-M5-P Grayhill Inc. | 10 |
| - | 16 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | 2010 | 62S | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -40°C | - | - | 5V | Vertical | 1 | - | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 8 | 1M | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 71AD36-3118 Grayhill Inc. | 17 |
| - | 16 Weeks | Brass, Gold, Silver | Panel | - | - | - | - | - | 25000 Cycle(s) | - | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8 | Gold (Au) | - | - | - | 8536.50.90.20 | - | - | - | - | - | 17.45mm | SHAFT TYPE | - | - | BINARY CODED DECIMAL | - | - | - | - | 0.125A | - | SOLDER | - | ROTARY CODED SWITCH | - | - | .125A@30VDC | - | 1 | - | - | LATCHED | - | - | - | - | 30V | - | - | - | 19.33mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62A11-01-050C Grayhill Inc. | 10 |
| - | 16 Weeks | - | Panel | Panel Mount | - | 6 | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | Tin (Sn) | 85°C | -40°C | - | - | 5V | User Selectable | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Optical | - | Yes | 32 | 1M | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PEC11R-4215F-N0012 Bourns Inc. | 62 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | Bulk | 2013 | PEC11R | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 24 | - | 70°C | -30°C | - | - | - | Vertical | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Mechanical | - | Yes | 12 | 30K | - | - | 13.4mm | 21.5mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ENC1D-D28-L00064L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | Bulk | 2006 | EN | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | TIN | 75°C | -40°C | - | - | - | Vertical | 1 | ECN1D | PC Pin | - | 1/8 Dia Round End | Quadrature (Incremental) | 5V | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical | - | No | 64 | 10M | - | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25BSP15-B-1-23 Grayhill Inc. | In Stock | - | - | 20 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | 6 | - | - | - | - | - | - | 2007 | 25 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -65°C | - | - | - | Right Angle | - | - | PC Pin | - | 1/4 Dia Flatted End | Binary (Absolute) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Mechanical | - | No | 24 | 50K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E6C3-CWZ3EH 500P/R 1M Omron Automation and Safety | 633 |
| Datasheet | 44 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 2015 | E6C3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5V~12V | Right Angle | - | - | Cable Leads | - | 8mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Optical | - | No | 500 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |