- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Optoelectronic Device Type | Built in Switch | Encoder Type | On-State Current-Max | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Gap Size | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25BSP22-G-1-16C Grayhill Inc. | In Stock | - | Datasheet | 20 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | 2007 | 25 | - | yes | Active | 1 (Unlimited) | PC Pin | 3A001.A.2.B | - | 85°C | -65°C | - | Right Angle | 1 | - | - | PC Pin | 1/4 Dia Flatted End | Gray Code (Absolute) | - | - | - | - | - | ROTARY POSITION ENCODER | - | Mechanical | - | No | 16 | 50K | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E6C3-CWZ5GH 500P/R 2M Omron Automation and Safety | 2806 |
| - | 2 Weeks | - | - | Chassis Mount | - | - | - | - | 2015 | E6C3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | Right Angle | - | - | - | Cable Leads | 8mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | - | - | No | Optical | - | No | 500 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HEDS-5640#A13 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 100°C | -40°C | - | Vertical | 1 | - | - | Terminal Pins | 8mm Open Center | Quadrature with Index (Incremental) | 5V | - | - | 3 | - | ROTARY POSITION ENCODER | - | Optical | - | No | 500 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ENC1J-D20-L00128L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | 2006 | EN | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | TIN | 75°C | -40°C | - | Vertical | 1 | - | ENC1J | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | - | - | Optical | - | No | 128 | 10M | 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEC11L-4120K-N0020 Bourns Inc. | 17 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | 2013 | PEC11 | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 80°C | -25°C | - | Vertical | - | - | PEC11L | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | 2 | - | ROTARY POSITION ENCODER | No | Mechanical | - | Yes | 20 | 100K | - | - | 12mm | 24.5mm | 11.8mm | - | ROHS3 Compliant | - | ||
![]() ESD0D-S00-GC0024L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Surface Mount, Through Hole | PCB, Surface Mount | - | - | - | - | 2006 | ES | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | - | ESD0D | PC Pin | - | Quadrature (Incremental) | - | - | SINGLE | - | - | ROTARY POSITION ENCODER | No | Mechanical | - | Yes | 24 | 200K | 10V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-9700#H51 Broadcom Limited | 39 |
| - | 16 Weeks | - | Chassis Mount | Chassis Mount | - | 4 | 2 | Bulk | - | HEDS | e4 | - | Active | 1 (Unlimited) | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | Vertical | 1 | - | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | - | 2 | - | ROTARY POSITION ENCODER | - | Optical | 0.005A | No | 400 | - | - | 1.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25BP22-B-2-16F Grayhill Inc. | 10 |
| Datasheet | 20 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | 16 | - | - | 2007 | 25 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -65°C | - | Right Angle | - | - | - | PC Pin | 1/4 Dia Flatted End | Binary (Absolute) | - | - | - | - | - | - | No | Mechanical | - | No | 16 | 50K | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A11-01-020CH Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | 6 | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | ROTARY POSITION ENCODER | No | Optical | - | Yes | 32 | 1M | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PEC12-2220F-N0024 Bourns Inc. | In Stock | - | Datasheet | - | - | PCB, Through Hole | PCB, Through Hole | - | - | - | Bulk | 2010 | PEC12 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | - | ROTARY POSITION ENCODER | No | Mechanical | - | Yes | 24 | 30K | 5V | - | 13.2mm | 26mm | 12.4mm | - | ROHS3 Compliant | - | ||
![]() AMT112Q-V CUI Devices | 409 |
| Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount, Motors | Radial | - | - | - | 2015 | AMT11 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | 5V | Vertical | - | - | - | Connector | 2mm ~ 8mm Open Center | Quadrature Line Driver with Index (Incremental) | - | - | - | 6 | - | - | - | Incremental | - | No | Programmable | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62S11-M5-120SH Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | 10 | - | - | 2003 | 62S | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | Tin (Sn) | 85°C | -40°C | 5V | Vertical | 1 | - | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | Optical | - | Yes | 32 | 1M | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62AG11-L0-P Grayhill Inc. | 52 |
| - | 16 Weeks | Brass, Tin | PCB, Panel, Through Hole | PCB, Through Hole | - | 32 | - | - | 2012 | 62AG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | 5V | Vertical | - | 30mA | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | 5V | - | No | Optical | - | Yes | 32 | 1M | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 62A11-02-100S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | 6 | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | Optical | - | Yes | 32 | 1M | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A18-02-P Grayhill Inc. | 48 |
| - | 16 Weeks | Brass, Tin | PCB, Panel, Through Hole | PCB, Through Hole | - | 6 | - | - | 2007 | 62A | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | Optical | - | Yes | 20 | 1M | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62A18-02-020C Grayhill Inc. | 10 |
| - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | Optical | - | Yes | 20 | 1M | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A15-01-160S Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | Tin (Sn) | 85°C | -40°C | - | User Selectable | 1 | - | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | - | ROTARY POSITION ENCODER | No | Optical | - | Yes | 24 | 1M | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 513374-6 Grayhill Inc. | 17 |
| - | 16 Weeks | Brass, Gold, Silver | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 12 | - | - | 2014 | 51 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Vertical | - | - | - | PC Pin | 1/8 Dia Flatted End | BCD (Absolute) | - | - | - | - | - | - | No | Mechanical | - | Yes | 6 | 25K | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E6C3-CWZ3XH 1024P/R 1M Omron Automation and Safety | 925 |
| Datasheet | 44 Weeks | - | - | Chassis Mount | - | - | - | - | 2015 | E6C3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5V~12V | Right Angle | - | - | - | Cable Leads | 8mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | - | - | No | Optical | - | No | 1024 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E6C3-CWZ3XH 200P/R 1M Omron Automation and Safety | 909 |
| Datasheet | 44 Weeks | - | - | Chassis Mount | - | - | - | - | 2015 | E6C3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5V~12V | Right Angle | - | - | - | Cable Leads | 8mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | - | - | No | Optical | - | No | 200 | - | - | - | - | - | - | - | RoHS Compliant | - |