- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Body Orientation | ECCN (US) | Encoder Code | Encoder Reading | Encoder Signal | Maximum Operating Speed | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Motion | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Product Depth (mm) | Programmability | Shaft Diameter (mm) | Shaft Style | Typical Operating Supply Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Configuration | Number of Channels | Optoelectronic Device Type | Terminal Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HRPG-ASCA#17R Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | PCB, Through Hole | PCB, Through Hole | Module | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | - | - | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | No | 120 | 1M | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HRPG-AD16#51R Broadcom Limited | 34 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | - | - | PC Pin | 6mm Dia Round End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | No | Optical | Yes | 16 | 1M | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 62S11-M5-020C Grayhill Inc. | 59 | - | - | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | 62S | e3 | yes | Active | 1 (Unlimited) | Cable | - | - | - | 85°C | -40°C | - | - | Vertical | 1 | 25mA | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | Yes | 32 | 1M | 5V | - | - | - | 12.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 4-1879326-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Right Angle | EAR99 | Quadrature | Incremental | Digital Square Wave | 60r/min | 65 | 30000 | -10 | Rotary | Through Hole | - | - | 37.05 | No | 6 | Flat | 5VDC | - | - | - | - | - | Active | - | - | - | Contacting Encoder | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | PC Pin | - | - | - | 15 | - | - | 9.7 | - | - | - | 11.3 | - | RoHS Compliant | - | ||
![]() 62AG22-H5-020C Grayhill Inc. | 48 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | 62AG | - | - | Active | 1 (Unlimited) | Connector | - | - | - | 85°C | -40°C | - | 5V | Vertical | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | Yes | 16 | 1M | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ENA1J-B28-L00064 Bourns Inc. | In Stock | - | Datasheet | - | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EN | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 75°C | -40°C | - | - | Vertical | 1 | - | ENA1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | - | - | - | - | Optical | No | 64 | 10M | 5V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECW1J-C28-AC0024L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -40°C | - | - | Vertical | 1 | - | ECW1J | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 24 | 200K | 10V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEC12R-2020F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | Yes | Mechanical | No | 24 | 30K | - | - | 13.4mm | 26mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() HEDS-9780#A50 Broadcom Limited | 39 |
| - | 16 Weeks | - | - | Chassis Mount | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | HEDS | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | SINGLE, 2 CHANNELS | - | ROTARY/LINEAR POSITION ENCODER | - | - | Optical | No | 500 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ENC1J-D28-L00128 Bourns Inc. | In Stock | - | Datasheet | - | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EN | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 75°C | -40°C | - | 5V | Vertical | 1 | - | ENC1J | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | - | 2 | - | - | - | Optical | No | 128 | 10M | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4-1879314-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | EAR99 | Quadrature | Incremental | Digital Square Wave | 60r/min | 85 | 30000 | -40 | Rotary | Through Hole | - | - | 14.8 | No | 6 | Flat | 5VDC | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | PC Pin | - | - | - | 24 | - | - | 14 | - | - | - | 21 | - | RoHS Compliant | - | ||
![]() 62A22-02-035CH Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | 5V | User Selectable | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | Yes | 16 | 1M | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 25LR22-G Grayhill Inc. | In Stock | - | - | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 25L | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -65°C | - | - | Vertical | 1 | - | - | PC Pin | 1/4 Dia Flatted End | Gray Code (Absolute) | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 16 | 100K | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 25LR10-Q-Z Grayhill Inc. | In Stock | - | - | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | 25L | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -65°C | - | - | Vertical | 1 | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 36 | 100K | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A11-01-030CH Grayhill Inc. | 48 |
| - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | 5V | User Selectable | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | No | Optical | Yes | 32 | 1M | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A22-01-040CH Grayhill Inc. | 76 |
| - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | 5V | User Selectable | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | No | Optical | Yes | 16 | 1M | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A15-01-050C Grayhill Inc. | 10 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | 5V | User Selectable | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | No | Optical | Yes | 24 | 1M | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A22-01-120C Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | 5V | User Selectable | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | No | Optical | Yes | 16 | 1M | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A22-02-050C Grayhill Inc. | 10 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | - | User Selectable | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | Yes | 16 | 1M | 5V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HRPG-ASCA#11F Broadcom Limited | 17 |
| Datasheet | 12 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | - | - | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | No | 120 | 1M | - | - | - | - | - | - | - | ROHS3 Compliant | - |