- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E6C3-CWZ3XH 500P/R 2M Omron Automation and Safety | In Stock | - | Datasheet | 44 Weeks | - | - | Chassis Mount | - | - | - | - | 2015 | E6C3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5V~12V | Right Angle | - | - | Cable Leads | 8mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | No | Optical | No | 500 | - | - | RoHS Compliant | - | ||
![]() ENA1J-B28-L00100 Bourns Inc. | In Stock | - | Datasheet | - | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | 75°C | -40°C | 2006 | EN | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 5V | Vertical | 1 | ENA1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | - | - | - | Optical | No | 100 | 10M | - | Non-RoHS Compliant | Contains Lead | ||
![]() 62H2222-H9-040C Grayhill Inc. | 40 |
| - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | - | 85°C | -40°C | 2012 | 62H | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | - | - | 5V | Vertical | 1 | - | Cable with Connector | Concentric | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | - | RoHS Compliant | Lead Free | ||
![]() E6C3-CWZ3XH 300P/R 1M Omron Automation and Safety | In Stock | - | Datasheet | 44 Weeks | - | - | Chassis Mount | - | - | - | - | 2015 | E6C3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5V~12V | Right Angle | - | - | Cable Leads | 8mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | No | Optical | No | 300 | - | - | RoHS Compliant | - | ||
![]() HRPG-AS32#59C Broadcom Limited | 26 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | 5 | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | Cable | EAR99 | Nickel (Ni) | 70°C | 0°C | 5V | Vertical | 1 | - | Cable with Connector | 6mm Dia Flatted End | Quadrature (Incremental) | 5.5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 32 | 1M | - | ROHS3 Compliant | Lead Free | ||
![]() 62S11-L0-PHV Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | 100 | - | - | - | 2009 | 62S | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 5V | Vertical | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | No | Optical | Yes | 32 | 1M | - | RoHS Compliant | - | ||
![]() 25LB18-Q-Z Grayhill Inc. | In Stock | - | - | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | 2007 | 25L | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -65°C | - | Vertical | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | No | Mechanical | Yes | 20 | 100K | - | RoHS Compliant | - | ||
![]() ESD1D-S00-GC0024L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Snap in, Surface Mount, Through Hole | PCB, Surface Mount | - | 3 | - | - | 2006 | ES | e3 | - | Active | 1 (Unlimited) | PC Pins | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | ESD1D | PC Pin | - | Quadrature (Incremental) | - | SINGLE | 2 | ROTARY POSITION ENCODER | No | Mechanical | Yes | 24 | 200K | 10V | ROHS3 Compliant | - | ||
![]() 62A02-01-P Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | PCB, Panel, Through Hole | PCB, Through Hole | - | 6 | - | - | 2007 | 62A | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 16 | 1M | - | RoHS Compliant | - | ||
![]() 62A01-01-020SH Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | TIN | 85°C | -40°C | 5V | User Selectable | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 32 | 1M | - | RoHS Compliant | - | ||
![]() 513360-9 Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Gold, Silver | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 9 | - | - | 2014 | 51 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Vertical | - | - | PC Pin | 1/8 Dia Flatted End | BCD (Absolute) | - | - | - | - | No | Mechanical | Yes | 9 | 25K | - | RoHS Compliant | - | ||
![]() 62S22-M5-020CH Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | 85°C | -40°C | 2014 | 62S | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | - | RoHS Compliant | - | ||
![]() 505Q-0128-S010 Electroswitch | 2663 |
| Datasheet | 9 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | 2004 | 500 | - | - | Active | - | PC Pin | - | - | 105°C | -40°C | 5V | Vertical | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | No | Magnetic | No | 128 | 10M | - | RoHS Compliant | - | ||
![]() 62B11-LPP-060C Grayhill Inc. | 7 |
| Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | 85°C | -40°C | 2015 | 62B | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | - | RoHS Compliant | - | ||
![]() 62S45-M0-030C Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | -40°C | 2003 | 62S | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | No | Optical | Yes | 8 | 1M | - | RoHS Compliant | - | ||
![]() 62A08-02-030S Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | Yes | Optical | No | 20 | 1M | - | RoHS Compliant | - | ||
![]() 62S22-M9-020S Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | 85°C | -40°C | 2013 | 62S | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | - | - | - | 5V | Vertical | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | - | RoHS Compliant | - | ||
![]() 25BSR22-B-1-16F Grayhill Inc. | In Stock | - | - | 20 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | 6 | - | - | 2007 | 25 | - | yes | Active | 1 (Unlimited) | PC Pin | 3A001.A.2.B | - | 85°C | -65°C | - | Right Angle | 1 | - | PC Pin | 1/4 Dia Flatted End | Binary (Absolute) | - | - | - | ROTARY POSITION ENCODER | - | Mechanical | No | 16 | 50K | - | RoHS Compliant | - | ||
![]() 25BR10-Q-1-36C Grayhill Inc. | In Stock | - | - | 20 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | 2007 | 25 | - | yes | Active | 1 (Unlimited) | PC Pin | 3A001.A.2.B | - | 85°C | -65°C | - | Right Angle | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Mechanical | No | 36 | 50K | - | RoHS Compliant | - | ||
![]() 62A22-01-250S Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | No | Optical | Yes | 16 | 1M | - | RoHS Compliant | - |