- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACZ16NBR1E-15FA1-12C CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2012 | ACZ16 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 5V | Right Angle | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | No | Incremental | Yes | 12 | 100K | - | - | - | - | RoHS Compliant | - | ||
![]() AS5247-HMFT ams | In Stock | - | Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | SMD (SMT) Tab | External Magnet, Not Included | PWM | - | - | - | - | - | - | Magnetic | No | Programmable | - | - | - | - | - | RoHS Compliant | - | ||
![]() C14N16P-A3 CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 2010 | C14 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 5V | Right Angle | - | - | - | Solder Lug | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | Yes | Optical | No | 16 | 1M | - | - | - | - | RoHS Compliant | - | ||
![]() C14N16P-B3 CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 2010 | C14 | - | - | Active | 1 (Unlimited) | Connector | - | - | - | - | 5V | Right Angle | - | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | Yes | Optical | No | 16 | 1M | - | - | - | - | RoHS Compliant | - | ||
![]() C14N16N-C3 CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2010 | C14 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 5V | Vertical | - | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | No | Optical | No | 16 | 1M | - | - | - | - | RoHS Compliant | - | ||
![]() C14N32P-A3 CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 2012 | C14 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 5V | Right Angle | - | - | - | Solder Lug | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | Yes | Optical | No | 32 | 1M | - | - | - | - | RoHS Compliant | - | ||
![]() 61K64-060 Grayhill Inc. | 7 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 4 | - | - | - | 2007 | 61K | - | yes | Active | 1 (Unlimited) | Connector | - | - | 85°C | -40°C | - | Vertical | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | Optical | No | 64 | 10M | 5V | - | - | - | RoHS Compliant | - | ||
![]() 62R30-01-P Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Brass, Tin | PCB, Panel, Through Hole | PCB, Through Hole | - | - | 85°C | -40°C | - | 2013 | 62R | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | - | - | - | Vertical | 1 | 30mA | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | No | Optical | Yes | 12 | 1M | - | - | - | - | RoHS Compliant | - | ||
![]() HRPG-AS32#14R Broadcom Limited | 35 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | 9 | - | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | PC Pin | - | Nickel (Ni) | 70°C | 0°C | 5V | Vertical | 1 | - | - | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | No | 32 | 1M | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5540#I11 Broadcom Limited | 35 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Module | 5 | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 100°C | -40°C | - | Vertical | 1 | - | - | Terminal Pins | 4mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | ROTARY POSITION ENCODER | - | - | Optical | No | 512 | - | 5V | - | - | - | ROHS3 Compliant | - | ||
![]() ACZ11BR1E-15FD1-12C CUI Devices | 1038 |
| Datasheet | 11 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2011 | ACZ11 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -10°C | 5V | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | 2 | - | - | - | Incremental | Yes | 12 | 30K | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PEC12R-4222F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | 3 | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | Yes | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | ROHS3 Compliant | - | ||
![]() 61B11-01-01-060 Grayhill Inc. | 7 |
| - | 16 Weeks | Lead, Tin | Panel | Panel Mount | - | - | - | - | - | 2003 | 61B | - | no | Active | 1 (Unlimited) | Connector | - | - | 85°C | -40°C | - | Vertical | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | No | Optical | Yes | 32 | 1M | 5V | - | - | - | Non-RoHS Compliant | - | ||
![]() ECW1J-B24-EC0024L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2012 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | - | ECW1J | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 24 | 200K | - | - | - | - | ROHS3 Compliant | - | ||
![]() E6C2-CWZ6C 40P/R 2M Omron Automation and Safety | 2587 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | 2005 | E6C2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5V~24V | Vertical | - | - | - | Cable Leads | 6mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | - | No | Optical | No | 40 | - | - | - | - | - | RoHS Compliant | - | ||
![]() EM14R0D-M20-L016N Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | Vertical | 1 | - | EM14R0D | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | No | 16 | 1M | - | - | - | - | ROHS3 Compliant | - | ||
![]() EN12-HS22AF20 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | - | - | PCB, Through Hole | - | - | - | - | - | 2002 | EN12 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | Yes | Mechanical | Yes | 24 | 30K | - | - | - | - | RoHS Compliant | - | ||
![]() PEC16-4015F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | Yes | Mechanical | No | 24 | 100K | - | 17.3mm | 23mm | 16mm | ROHS3 Compliant | - | ||
![]() PEC12R-4020F-S0012 Bourns Inc. | 54 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | 2.1 mm | Yes | Mechanical | No | 12 | 30K | - | 13.4mm | 26mm | 12.5mm | ROHS3 Compliant | - | ||
![]() EM14R1D-M20-R008N Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Radial | 6 | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | Right Angle | 1 | - | EM14R1D | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | No | Optical | Yes | 8 | 200K | - | - | - | - | ROHS3 Compliant | - |