- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Supply | Orientation | Number of Functions | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60A18-8-040S Grayhill Inc. | In Stock | - | - | 14 Weeks | Tin | Panel | Panel Mount | - | 8 | - | - | Industrial grade | 2007 | 60A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | 85°C | -40°C | - | - | 4.75V~5.25V | Vertical | 1 | - | - | Cable with Connector | 1/8 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ACZ11BR4E-15KQA1-20C CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | 2016 | ACZ11 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 5V | Right Angle | - | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | - | - | Incremental | Yes | 20 | 30K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACZ16BR1E-15KQD1-12C CUI Devices | 14 |
| Datasheet | 11 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2015 | ACZ16 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 5V | Vertical | - | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | - | Yes | Incremental | Yes | 12 | 100K | - | - | - | - | - | RoHS Compliant | - | ||
![]() E6C2-CWZ3E 20P/R 2M Omron Automation and Safety | 2658 |
| Datasheet | 43 Weeks | - | - | Chassis Mount | - | - | - | - | - | 2012 | E6C2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5V~12V | Vertical | - | - | - | Cable Leads | 6mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | No | Optical | No | 20 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EM14A1B-C24-L032S Bourns Inc. | 135 | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | Tin (Sn) | 70°C | -40°C | - | - | - | Vertical | 1 | - | EM14A1B | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 200K | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HEDS-5540#C14 Broadcom Limited | 35 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 100°C | -40°C | - | - | - | Vertical | 1 | 5mA | - | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | ROTARY POSITION ENCODER | - | Optical | No | 100 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDL-5500#I04 Broadcom Limited | 23 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | - | 10 | - | - | - | 2008 | HEDL | - | - | Active | 1 (Unlimited) | Cable | - | - | 100°C | 0°C | 8541.40.80.00 | - | - | Vertical | 1 | - | - | Cable with Connector | 5/32 Open Center | Quadrature (Incremental) | 5V | - | 2 | OPTOELECTRONIC DEVICE | - | Optical | No | 512 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 60A18-2-060C Grayhill Inc. | 49 |
| - | 14 Weeks | Tin | Panel | Panel Mount | - | - | 85°C | -40°C | - | 2010 | 60A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | - | - | 4.75V~5.25V | Vertical | 1 | - | - | Cable with Connector | 1/8 Dia Flatted End | Quadrature (Incremental) | 5V | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62V30-02-020C Grayhill Inc. | 14 |
| Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | - | - | 2001 | 62V | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | 85°C | -40°C | - | - | 3.3VDC | Vertical | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | Yes | 12 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62F22-02-P-L Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | PCB, Through Hole | PCB, Through Hole | - | - | 85°C | -40°C | - | 2015 | 62F | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | - | - | - | - | 5V | Vertical | 1 | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62S11-M5-P Grayhill Inc. | 40 |
| - | 16 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | - | 85°C | -40°C | - | 2009 | 62S | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 5V | Vertical | 1 | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 61S128-2-060 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | 85°C | -40°C | - | 2005 | 61S | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 5V | Vertical | 1 | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | No | Optical | Yes | 128 | 10M | - | - | - | - | - | RoHS Compliant | - | ||
![]() EN12-HN10AF18 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | - | - | PCB, Through Hole | - | - | - | - | - | 2012 | EN12 | - | - | Active | - | - | - | - | - | - | - | - | 5V | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | No | Mechanical | No | 12 | 30K | - | - | - | - | - | RoHS Compliant | - | ||
![]() EN11-HSB1AF30 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | - | - | PCB, Through Hole | - | - | - | - | - | 2011 | EN11 | - | - | Active | - | - | - | - | - | - | - | - | 5V | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | Yes | Mechanical | Yes | 20 | 30K | - | - | - | - | - | RoHS Compliant | - | ||
![]() PEC11R-4225F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2013 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | No | Mechanical | Yes | 12 | 30K | 13.4mm | 31.5mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() PEL12T-4021G-S1024 Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | 2010 | PEL12T | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -10°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | Yes | Mechanical | No | 24 | 30K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEC11R-4025F-S0018 Bourns Inc. | 14 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2013 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | Yes | Mechanical | No | 18 | 30K | 13.4mm | 31.5mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() PEC11L-4220F-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2013 | PEC11 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | Vertical | - | - | PEC11L | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | Yes | Mechanical | Yes | 12 | 100K | 12mm | 24.5mm | 11.8mm | - | - | ROHS3 Compliant | - | ||
![]() PEC09-2015F-N0015 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2011 | PEC09 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -10°C | - | -2.015kF | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Mechanical | No | 15 | 30K | 11.4mm | 22.1mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() EN11-HNM0AF20 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | - | - | PCB, Through Hole | - | - | - | - | - | 2015 | EN11 | - | - | Active | - | - | - | - | - | - | - | - | 5V | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | No | Mechanical | No | 20 | 30K | - | - | - | - | - | RoHS Compliant | - |