- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Mfr
- Product Status
- Package
- Type
- Output Type
- Output Configuration
- Material - Housing & Prism
- Voltage, Rating
- Switch Actuation Level
Attribute column
Categories
Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Material - Housing & Prism | Base Product Number | Device Type | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Voltage, Rating | Operating Temperature | Series | Type | Output Type | Current | Output Configuration | Output Current | Maximum Pressure | Switch Actuation Level | Minimum Liquid Specific Gravity |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7ML5746-1BA00-1AA0 Siemens | 550 |
| - | Vertical | Stainless Steel | - | - | Vibrating Level Switch | 400 mA | +250°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | 64bar | - | - | ||
![]() 7ML5501-0EA70 Siemens | 2112 |
| - | Vertical | Stainless Steel | - | - | Capacitance Switch | - | +100°C | - | -30°C | - | - | RoHS | - | - | - | - | - | - | - | - | 10bar | - | - | ||
![]() S286-15 Rochester Electronics | 2456 |
| - | Male 1/2 (12.7mm) NPTF | - | Brass | - | - | - | - | Rochester Gauges LLC Fozmula | - | Box | Active | - | 9V ~ 34V | -40°C ~ 125°C | S286 | Liquid | Switch | 7 mA | Open Collector | - | - | - | - | ||
![]() TLL122-N500 Rochester Electronics | 25 |
| - | Male 1 (25.4mm) NPT | - | Brass | - | - | - | - | Rochester Gauges LLC Fozmula | - | Box | Active | - | 250VAC/DC | -20°C ~ 70°C | TLL122 | Liquid | Switch | 1 A | - | - | - | - | - | ||
![]() S285-V05 Rochester Electronics | 2951 |
| - | Male 1/2 (12.7mm) NPTF | - | Brass | - | - | - | - | Rochester Gauges LLC Fozmula | - | Box | Active | - | 9V ~ 34V | -40°C ~ 125°C | S285 | Liquid | Switch | 7 mA | Open Collector | - | - | - | - | ||
![]() 9037HG35Z20 Schneider | In Stock | - | - | Screw Mount | - | Polypropylene (PP) | - | - | - | - | Schneider Electric | - | Box | Active | - | 575VAC | -30°C ~ 104°C | Square D Pumptrol | Liquid | Switch | - | DPST-NC | - | - | - | 0.85 | ||
![]() SSV66A35B135SM16 Sensata Technologies | In Stock | - | - | Panel Mount, M16 Thread | - | 316 Stainless Steel | SSV66A35 | - | - | - | Sensata-Cynergy3 | - | Bulk | Active | - | 300VAC, 300VDC | 120°C | SSV66-SM16 | Liquid | Switch (2) (Single Float) | 500 mA | SPST-NO, SPST-NC | - | - | 1.378, 5.349 (35mm, 135mm) | 0.75 | ||
![]() TSF73Y100DN Sensata Technologies | In Stock | - | - | Panel Mount, M16x2 Thread | - | Nylon | TSF73Y100 | - | - | - | Sensata-Cynergy3 | - | Bulk | Active | - | 120VDC, 240VAC | -20°C ~ 75°C | TSF70 | Liquid, Temperature | Switch (Single Float) | 600 mA | SPST-NC/NO | - | - | 0.276, 0.464 (7mm, 20mm) | 0.85 | ||
![]() SSF212X050 Sensata Technologies | In Stock | - | - | Male 1/2 (12.7mm) NPT | - | 304 Stainless Steel | - | - | - | - | Sensata-Cynergy3 | - | Bag | Obsolete | - | 300VAC, 300VDC | 120°C | SSF212 | Liquid | Switch (Single Float) | 500 mA | SPST-NC/NO | - | - | - | 0.8 | ||
![]() ILTS-G0500-007 Sensata Technologies | In Stock | - | - | Cable Mount | - | 316 Stainless Steel | ILTS-G0500 | - | - | - | Sensata-Cynergy3 | - | Bag | Active | - | 9V ~ 32V | -20°C ~ 60°C | ILTS | Liquid | Analog (Diaphragm) | 28 mA | 4mA ~ 20mA | - | - | - | - | ||
![]() 9036DG2S9 Schneider | In Stock | - | - | Screw Mount | - | - | - | - | - | - | Schneider Electric | - | Box | Obsolete | - | 575VAC | -30°C ~ 105°C | - | Liquid | Switch | - | DPST-NO | - | - | - | - | ||
![]() ILLS-G0100-D-003 Sensata Technologies | In Stock | - | - | Cable Mount | - | 303 Stainless Steel, 316 Stainless Steel | ILLS-G0100 | - | - | - | Sensata-Cynergy3 | - | Bag | Active | - | 9V ~ 32V | -20°C ~ 60°C | ILLS | Liquid | Analog (Diaphragm) | - | 0.5 V ~ 4.5 V | - | - | - | - | ||
![]() RSF166A25B150P Sensata Technologies | 26 |
| - | Panel Mount, M16x2 Thread | - | Polyphenylene Sulphide (PPS) | RSF166 | - | - | - | Sensata-Cynergy3 | - | Box | Active | - | 120VDC, 240VAC | -10°C ~ 85°C | RSF166P | Liquid | Switch (2) (Single Float) | 600 mA | SPST-NC/NO | - | - | 1.181, 5.906 (30mm, 150mm) | 0.85 | ||
![]() RSF54H100RC Sensata Technologies | 43 |
| - | Panel Mount, M12x1.75 Thread | - | Polypropylene (PP) | RSF54 | - | - | - | Sensata-Cynergy3 | - | Bulk | Active | - | 300VAC, 300VDC | -20°C ~ 100°C | RSF50 | Liquid | Switch (Single Float) | 1 A | SPST-NC/NO | - | - | 1.024 (26mm) | 0.65 | ||
![]() RSF77Y100GN Sensata Technologies | In Stock | - | - | Panel Mount, M16x2 Thread | - | Polyvinylidene Fluoride (PVDF) | RSF77 | - | - | - | Sensata-Cynergy3 | - | Bulk | Active | - | 300VAC, 300VDC | -10°C ~ 105°C | RSF70 | Liquid | Switch (Single Float) | 600 mA | SPST-NC/NO | - | - | 0.354 (9mm) | 0.85 | ||
![]() 9036DG2S1 Schneider | In Stock | - | - | Screw Mount | - | - | - | - | - | - | Schneider Electric | - | Box | Active | - | 575VAC | -30°C ~ 105°C | - | Liquid | Switch | - | DPST-NO | - | - | - | - | ||
![]() TSF74H100DN Sensata Technologies | In Stock | - | - | Panel Mount, M16x2 Thread | - | Polypropylene (PP) | TSF74H100 | - | - | - | Sensata-Cynergy3 | - | Bulk | Active | - | 300VAC, 300VDC | -20°C ~ 100°C | TSF70 | Liquid, Temperature | Switch (Single Float) | 1 A | SPST-NC/NO | - | - | 0.3149, 0.4641 (8mm, 20mm) | 0.85 | ||
![]() LM10AW Sensata Technologies | 2383 |
| - | Cable Mount | - | High Density Polyethylene (PEHD) | LM10A | - | - | - | Sensata-Cynergy3 | - | Bulk | Active | - | 110VDC, 250VAC | 0°C ~ 55°C | LM10 | Liquid | Switch (Single Float) | 10 A | SPST-NO | - | - | - | - | ||
![]() LLF76YNP Sensata Technologies | In Stock | - | - | Panel Mount, M12 Thread | - | Polyphenylene Sulphide (PPS) | LLF76 | - | - | - | Sensata-Cynergy3 | - | Bag | Active | - | 120V | -10°C ~ 120°C | LLF70 | Liquid | Switch (Single Float) | 600 mA | SPST-NC/NO | 600mA | - | 0.394 (10mm) | 0.7 | ||
![]() RSF87YP Sensata Technologies | In Stock | - | - | Male 1/2 (12.7mm) NPT | - | Polyvinylidene Fluoride (PVDF) | RSF87 | - | - | - | Sensata-Cynergy3 | - | Bulk | Active | - | 120VDC, 240VAC | -10°C ~ 105°C | RSF80 | Liquid | Switch (Single Float) | 600 mA | SPST-NC/NO | - | - | - | 0.85 |