- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Mfr
- Product Status
- Package
- Type
- Output Type
- Output Configuration
- Material - Housing & Prism
- Voltage, Rating
- Switch Actuation Level
Attribute column
Categories
Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Body Material | Material - Housing & Prism | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating | Frequency | Voltage - Rated AC | Number of Outputs | Body Length or Diameter | Output Type | Lead Length | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Current | Output Configuration | Cable Length | Output Current | Response Time | Min Input Voltage | Max Input Voltage | Rise Time | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Max Pressure | Switch Actuation Level | Minimum Liquid Specific Gravity | Height | Length | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSF28X100 Cynergy 3 | In Stock | - | Datasheet | 6 Weeks | Vertical | Male 1/8 (3.18mm) BSP | 316 | - | - | - | Stainless Steel | 316 Stainless Steel | - | 120°C | 2007 | SSF28 | Active | 1 (Unlimited) | - | Liquid | - | - | - | 300V | - | - | 300V | - | - | Switch (Single Float) | 1m | - | - | - | - | - | SPST-NC/NO | 350mm | 500mA | - | - | - | - | - | - | - | - | 0.7 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VNI3 Carlo Gavazzi Inc. | 2365 |
| Datasheet | 7 Weeks | Cable | Threaded | - | - | - | - | - | Nylon | - | 0°C~90°C | 2011 | VN | Active | Not Applicable | - | Liquid | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | 2m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VNYI3 Carlo Gavazzi Inc. | 2263 | - | Datasheet | 5 Weeks | - | Threaded | - | - | - | - | - | Nylon | - | 0°C~90°C | 1999 | VNY | Active | Not Applicable | - | Liquid | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LS05-1A66-1-500W Standex-Meder Electronics | 67 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging | - | - | - | - | - | Stainless Steel | 180V | -30°C~80°C | 2013 | - | Active | 1 (Unlimited) | - | Liquid | - | - | - | - | - | - | - | - | - | Switch (Single Float) | - | - | - | - | - | 500mA | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SSF24X100 Cynergy 3 | In Stock | - | Datasheet | 6 Weeks | Vertical | Male 1/8 (3.18mm) BSP | 316 | - | - | - | Stainless Steel | 316 Stainless Steel | 300VAC 300VDC | 120°C | 2008 | SSF24 | Active | 1 (Unlimited) | - | Liquid | 120°C | -20°C | - | 300V | - | - | 300V | - | - | Switch (Single Float) | 350mm | - | - | - | - | 500mA | SPST-NC/NO | 1m | 500mA | - | - | - | - | - | - | - | - | 0.8 | 75mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RSF66B50B150P Cynergy 3 | In Stock | - | Datasheet | 4 Weeks | Vertical | Panel Mount, M16x2 Thread | - | - | - | - | Polyphenylene | Polyphenylene Sulphide (PPS) | 120VDC 240VAC | -10°C~85°C | 2008 | RSF66 | Active | 1 (Unlimited) | - | Liquid | 85°C | -10°C | - | 120V | - | - | 240V | - | - | Switch (2) (Dual Float) | - | - | - | - | - | 600mA | SPST-NC/NO, SPST-NC/NO | - | - | - | - | - | - | 120V | - | - | 1.969, 5.906 (50mm, 150mm) | 0.85 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VNY2 Carlo Gavazzi Inc. | 1 | - | Datasheet | 5 Weeks | - | Threaded | - | - | - | - | - | Nylon | - | 0°C~90°C | 2011 | VN | Active | Not Applicable | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() LLE105100 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 12 Weeks | Panel, Through Hole | Panel Mount | - | 3 | Plastic | Polysulphone | Polysulphone | Polysulfone (PES) | 5V~12V | -40°C~125°C | 2004 | LLE | Obsolete | 1 (Unlimited) | - | Liquid | 125°C | -40°C | - | - | 5mA | - | - | - | - | Push-Pull | - | 12V | - | - | 5mA | 5mA | High-Dry | - | 40mA | 50 μs | - | - | 50μs | 12V | 5V | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() LL10-1AC01 TE Connectivity Measurement Specialties | In Stock | - | Datasheet | 8 Weeks | - | Male 3/4 (19.05mm) NPT | - | - | - | - | - | 316 Stainless Steel | 5V~30V | -29°C~80°C | 2014 | Solid State Float™, LL-10 | Active | 1 (Unlimited) | - | Liquid | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | 100mA | SPDT | - | - | - | - | - | - | - | - | - | 2.25 (57.15mm) | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() VTI3 Carlo Gavazzi Inc. | 5 | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | 0°C~145°C | 2002 | VT | Active | Not Applicable | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VP01EP Carlo Gavazzi Inc. | 31 | - | Datasheet | 10 Weeks | - | Threaded | - | - | - | Polysulphone | - | Polysulfone (PES) | 10V~40V | -20°C~80°C | 2006 | - | Active | Not Applicable | - | Liquid | - | - | - | - | - | 30Hz | - | 1 | - | - | - | 12.151824MV | 40V | 10V | - | - | PNP | - | 200mA | - | 10V | 40V | - | 10V | 40V | - | 0.098 (2.5mm), 0.197 (5mm) | - | - | 74mm | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() VP03E Carlo Gavazzi Inc. | 2459 |
| Datasheet | 5 Weeks | - | Threaded | - | - | - | - | Polyamide | Polysulfone (PES) | 10V~40V | -20°C~80°C | 1998 | VP | Active | Not Applicable | - | Liquid | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | 40V | 10V | - | 0.098 (2.5mm), 0.197 (5mm) | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RSF86Y050T Cynergy 3 | In Stock | - | Datasheet | 4 Weeks | External, Horizontal | Male 1/2 (12.7mm) NPT | - | - | - | - | Polyphenylene | Polyphenylene Sulphide (PPS) | - | -10°C~120°C | 2011 | RSF80 | Active | 1 (Unlimited) | Lead Wire | Liquid | - | - | - | 120V | - | - | 240V | - | - | Switch (Single Float) | - | - | - | - | - | 600mA | SPST-NC/NO | 1m | - | - | - | - | - | - | - | - | 0.945 (24mm) | 0.85 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 59630-1-T-02-F Littelfuse Inc. | 190 |
| Datasheet | 20 Weeks | - | Panel Mount, M8 Thread | - | - | - | - | - | - | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | - | Liquid | - | - | - | - | - | - | - | - | 23.7mm | Switch (Single Float) | - | - | - | - | - | 500mA | SPST-NO | - | - | - | - | - | - | - | - | - | 0.2 (5.08 mm) | - | - | - | 43.7mm | - | ROHS3 Compliant | - | - | ||
![]() VNY1 Carlo Gavazzi Inc. | 5 |
| Datasheet | 5 Weeks | - | Threaded | - | - | - | - | - | Nylon | - | 0°C~90°C | - | VN | Active | Not Applicable | - | Liquid | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VNYI1 Carlo Gavazzi Inc. | 24052029 |
| Datasheet | 7 Weeks | - | Threaded | - | - | - | - | - | Nylon | - | 0°C~90°C | - | VN | Active | Not Applicable | - | Liquid | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VPP210 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 5 Weeks | - | Threaded | - | - | - | - | - | Polypropylene (PP) | - | 0°C~100°C | - | VN | Active | Not Applicable | - | Liquid | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 59630-1-T-02-A Littelfuse Inc. | 1793 | - | Datasheet | 15 Weeks | Panel | Panel Mount, M8 Thread | - | 2 | - | - | - | - | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | - | Liquid | - | - | 10W | 200V | 500mA | - | - | - | - | Switch (Single Float) | 300mm | 200V | - | - | - | - | SPST-NO | - | 1.2A | - | - | - | - | - | - | - | 0.2 (5.08 mm) | - | - | 43.7mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VH3-4-MB1 Carlo Gavazzi Inc. | 40 |
| Datasheet | 5 Weeks | - | Threaded | - | - | - | - | - | Stainless Steel | - | 0°C~90°C | - | VH | Active | Not Applicable | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSH-21 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 9 Weeks | Horizontal | Panel Mount, M16x2 Thread | - | - | - | - | Polypropylene | Polypropylene (PP) | 200VDC 240VAC | -20°C~80°C | 2013 | FS | Active | Not Applicable | - | Liquid | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | 500mA | SPST-NC/NO | - | - | - | - | - | - | - | - | 57 PSI | - | 0.75 | - | - | - | - | RoHS Compliant | - | - |