- Manufacturer
- Type of sensor
- Certificates
- Switch housing
- Range
- Connections
- Kind of forehead
- Switching frequency max
- Max. operating current
- Series
- Mfr
- Package
- Product Status
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Linear Position Sensor - LVDT/LVIT Housing Material | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Linear Range | Features | Electrical Connection | Environmental Specifications | Excitation Frequency (Hz) | Excitation Frequency (kHz) | Full Stroke Ranges | Housing Diameter | Industry Standards | IP Rating | Linear Position Sensor - LVDT/LVIT Form Factor | Linear Position Sensor - LVDT/LVIT Supply Voltage (V) | Linearity (% of Span) | Spring Loaded | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02350503-000 TE Connectivity Measurement Specialties | In Stock | - | - | - | Stainless Steel | - | - | - | - | Active | 1 (Unlimited) | - | - | PT02A-10-6P | 1,000 PSI Pressure | 400 – 10000 | .4 – 10 | ±25.4 mm [ ±1 in ] | 19.05 mm [ .75 in ] | RoHS | IP68 | Cylindrical | 3 | ±.25 | Spring Loaded | RoHS Compliant | ||
![]() 02560389-000 TE Connectivity Measurement Specialties | In Stock | - | - | 12 Weeks | - | -55°C~150°C | 2015 | HR | 28.7mm | Active | Not Applicable | ±1.27mm | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 02560986-000 TE Connectivity Measurement Specialties | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 02560391-000 TE Connectivity Measurement Specialties | In Stock | - | - | 12 Weeks | - | -55°C~150°C | - | HR | 63.5mm | Active | Not Applicable | ±5.08mm | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ZX-TDS04T-L Omron Automation and Safety | 752 |
| - | 13 Weeks | - | 0°C~50°C | 2010 | ZX | - | Active | 1 (Unlimited) | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 02560394-000 TE Connectivity Measurement Specialties | In Stock | - | - | 12 Weeks | - | -55°C~150°C | 2012 | HR | 139.7mm | Active | Not Applicable | ±12.7mm | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 02561024-000 TE Connectivity Measurement Specialties | In Stock | - | - | 12 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 02350513-000 TE Connectivity Measurement Specialties | In Stock | - | - | 12 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 02350704-000 TE Connectivity Measurement Specialties | In Stock | - | - | 12 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |