- Manufacturer
- Type of sensor
- Certificates
- Switch housing
- Range
- Connections
- Kind of forehead
- Switching frequency max
- Max. operating current
- Series
- Mfr
- Package
- Product Status
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Additional functions | Base Product Number | Certificates | Characteristic | Connections | Dimensions | Impedance (Max) (Zzt) | Kind of forehead | Max. operating current | Mfr | MSL | Package | Product Status | Range | RoHS | Switch housing | Switching frequency max | Trade name | Type of sensor | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Note | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Linear Range | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72350003-000 TE Connectivity | 861 |
| - | Surface Mount | SQ-MELF, A | D-5A | - | - | - | - | - | - | - | 3 Ohms | - | - | Microchip Technology | - | Bulk | Discontinued at Digi-Key | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-19500/406 | - | ±2% | - | 500 nA @ 4.92 V | 1 V @ 200 mA | 1.5 W | 8.2 V | - | - | ||
![]() 02350704-000 TE Connectivity | In Stock | - | - | - | - | - | Epoxid Glass | - | 0235 | - | Slow/T | - | 3,2x0,6x1,6mm | - | - | - | TE Connectivity Measurement Specialties | n/a | Bulk | Active | - | Yes | - | - | - | - | AC 32 V | - | UST 1206 | - | - | - | - | - | - | - | - | - | ||
![]() E2E-X8B1T18 10M OMRON | 51 |
| - | - | - | - | - | IO-Link (COM3) | - | RoHS compliant | - | lead 10 m | - | - | embedded | 0.2A | - | - | - | - | 0...8mm | - | M18 | 500Hz | E2E Next | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IM18-08BPS-ZC1 SICK | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | 0.4A | - | - | - | - | 8mm | - | M18 | 300Hz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS118B3PBM12 TELEMECANIQUE SENSORS | 32 |
| - | - | - | - | - | - | - | RoHS compliant | - | connector M12 | - | - | embedded | 0.2A | - | - | - | - | 0...8mm | - | M18 | 1kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM 05P17A1/PL BAUMER | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | lead 2m | - | - | embedded | 0.1A | - | - | - | - | 0...1.6mm | - | M5 | 3kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM 05P17A3/S35L BAUMER | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | connector M8 | - | - | embedded | 0.1A | - | - | - | - | 0...1.6mm | - | M5 | 3kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR12.P10S-N60.PC1Z.7BO BAUMER | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | connector M12 | - | - | non-embedded | 0.1A | - | - | - | - | 0...10mm | - | M12 | 1.5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS118BLPBM12 TELEMECANIQUE SENSORS | 12 |
| - | - | - | - | - | - | - | RoHS compliant | - | connector M12 | - | - | embedded | 0.2A | - | - | - | - | 0...5mm | - | M18 | 1.2kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS118BLNAM12 TELEMECANIQUE SENSORS | 30 |
| - | - | - | - | - | - | - | RoHS compliant | - | connector M12 | - | - | embedded | 0.2A | - | - | - | - | 0...5mm | - | M18 | 1.2kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS508BLNAM12 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | connector M12 | - | - | embedded | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS508B1PAM8 TELEMECANIQUE SENSORS | 44 | - | - | - | - | - | - | - | - | RoHS compliant | - | connector M8 | - | - | embedded | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS112B3NAL2 TELEMECANIQUE SENSORS | 40 |
| - | - | - | - | - | - | - | RoHS compliant | - | lead 2m | - | - | embedded | 0.2A | - | - | - | - | 0...4mm | - | M12 | 2.5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS508B1DAL2 TELEMECANIQUE SENSORS | 52 | - | - | - | - | - | - | - | - | RoHS compliant | - | lead 2m | - | - | embedded | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS118B3PCL2 TELEMECANIQUE SENSORS | 50 | - | - | - | - | - | - | - | - | RoHS compliant | - | lead 2m | - | - | embedded | 0.2A | - | - | - | - | 0...8mm | - | M18 | 1kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS508BLPAL2 TELEMECANIQUE SENSORS | 11 |
| - | - | - | - | - | - | - | RoHS compliant | - | lead 2m | - | - | embedded | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS508BLPAM12 TELEMECANIQUE SENSORS | 49 |
| - | - | - | - | - | - | - | RoHS compliant | - | connector M12 | - | - | embedded | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS508B1NAL2 TELEMECANIQUE SENSORS | 41 |
| - | - | - | - | - | - | - | RoHS compliant | - | lead 2m | - | - | embedded | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS512B1DAM12 TELEMECANIQUE SENSORS | 42 |
| - | - | - | - | - | - | - | RoHS compliant | - | connector M12 | - | - | embedded | 0.2A | - | - | - | - | 0...2mm | - | M12 | 5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS508B1DAM12 TELEMECANIQUE SENSORS | 49 |
| - | - | - | - | - | - | - | RoHS compliant | - | connector M12 | - | - | embedded | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 5kHz | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - |