- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Actuator Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Termination Style | Output Type | Max Supply Current | Access Time | Logic Function | Number of Bits per Element | High Level Output Current | Low Level Output Current | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Must Operate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44507-0610 Omron Automation and Safety | In Stock | - | - | 5 Weeks | Surface Mount | Box | Magnet | 1 | -10°C~55°C TA | Tape & Reel (TR) | - | MA-STI | Active | 1 (Unlimited) | Reed Switch | 85°C | -40°C | 230VAC | - | Connector | NC | - | - | Inverting, Transceiver | 8 | 24mA | 24mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STR1-SASF10P5 SICK | In Stock | - | - | 3 Weeks | - | Flange Mount | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | 19.2V~28.8V | - | Cable Leads | Logic | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44507-0300 Omron Automation and Safety | In Stock | - | - | 5 Weeks | Surface Mount | Box | Magnet | - | -10°C~55°C TA | - | - | MA-STI | Active | 1 (Unlimited) | Reed Switch | 85°C | -40°C | 230VAC | - | Cable Leads | NC | 35mA | 6.5 ns | - | - | - | - | Unidirectional | Yes | Yes | Yes | - | Non-RoHS Compliant | ||
![]() MA-11DP20C5 Omron Automation and Safety | 2771 |
| - | 5 Weeks | - | Box | Magnet | - | -10°C~55°C TA | - | 2014 | MA-STI | Active | 1 (Unlimited) | Reed Switch | - | - | 230VAC | - | Cable Leads | NC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SASU03P5 SICK | In Stock | - | - | 3 Weeks | - | Flange Mount | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | 19.2V~28.8V | - | Cable Leads | Logic | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59060-502 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MS-214-3-3-0500 PIC GmbH | 265 |
| Datasheet | 12 Weeks | - | Cylinder | Magnet | - | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | Reed Switch | - | - | - | 500Hz | Wire Leads | SPST-NO | - | - | - | - | - | - | - | - | - | - | 20 ~ 25AT | ROHS3 Compliant | ||
![]() MS-213-3-1-0500 PIC GmbH | 657 |
| Datasheet | 12 Weeks | - | Cylinder | Magnet | - | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | Reed Switch | - | - | - | 500Hz | Wire Leads | SPST-NO | - | - | - | - | - | - | - | - | - | - | 10 ~ 15AT | ROHS3 Compliant | ||
![]() STR1-SAFU10P5 SICK | In Stock | - | - | 3 Weeks | - | Flange Mount | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | 19.2V~28.8V | - | Cable Leads | Logic | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SASU10P5 SICK | In Stock | - | - | 3 Weeks | - | Flange Mount | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | 19.2V~28.8V | - | Cable Leads | Logic | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM-S321SCC Omron Automation and Safety | 991 |
| - | 5 Weeks | - | Box | Magnet | - | -10°C~55°C TA | - | 2014 | CM-STI | Active | 1 (Unlimited) | Reed Switch | - | - | 24V | - | M12 | NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE23-SA84 SICK | In Stock | - | - | 3 Weeks | - | Flange Mount | Magnet | - | -20°C~60°C | - | - | - | Active | - | Reed Switch | - | - | 30V | - | Cable with Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA-15DP21C1C Omron Automation and Safety | 2287 |
| - | 5 Weeks | - | Box | Magnet | - | -10°C~55°C TA | - | - | MA-STI | Active | 1 (Unlimited) | Reed Switch | - | - | 230VAC | - | M12 | NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC-S1PC15 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | Magnet | - | -25°C~70°C TA | - | 2014 | EC | Active | 1 (Unlimited) | Reed Switch | - | - | - | - | Cable | NC | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MA-16AP10C10 Omron Automation and Safety | 2124 |
| - | 5 Weeks | - | Box | Magnet | - | -10°C~55°C TA | - | 2014 | MA-STI | Active | 1 (Unlimited) | Reed Switch | - | - | 230VAC | - | Cable Leads | NC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SASF03P5 SICK | In Stock | - | - | 3 Weeks | - | Flange Mount | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | 19.2V~28.8V | - | Cable Leads | Logic | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SAFF0AC8 SICK | In Stock | - | - | 3 Weeks | - | Flange Mount | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | 19.2V~28.8V | - | Cable with Connector | Logic | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SAFF10P5 SICK | In Stock | - | - | 3 Weeks | - | Flange Mount | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | 19.2V~28.8V | - | Cable Leads | Logic | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA-36AS10CC Omron Automation and Safety | 2163 |
| - | 5 Weeks | - | Box | Magnet | - | -10°C~55°C TA | - | 2014 | MA-STI | Active | 1 (Unlimited) | Reed Switch | - | - | 230VAC | - | Connector | NC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SAMU0AC8 SICK | In Stock | - | - | 3 Weeks | - | Flange Mount | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | 19.2V~28.8V | - | Cable with Connector | Logic | - | - | - | - | - | - | - | - | - | - | - | - |