- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Actuator Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Throw Configuration | Response Time | Sensing Method | Must Operate | Must Release | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS-324-02-0300 PIC GmbH | 282 |
| Datasheet | 18 Weeks | - | Flange Mount | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Hall Effect Latch | - | - | - | 2.7V~24V | - | - | - | Wire Leads | - | - | Voltage | - | - | - | 2.5mT | -2.5mT | - | ROHS3 Compliant | - | ||
![]() MS-228M-6-4-0500 PIC GmbH | 174 |
| Datasheet | 12 Weeks | - | Cylinder, Threaded - M8 | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 500Hz | Wire Leads | - | - | SPST-NO | - | - | - | 25 ~ 30AT | - | - | ROHS3 Compliant | - | ||
![]() MS-215-7-3-0500 PIC GmbH | 187 |
| Datasheet | 16 Weeks | - | Cylinder | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 100Hz | Wire Leads | - | - | SPST-NC | - | - | - | 20 ~ 25AT | - | - | ROHS3 Compliant | - | ||
![]() MS-2212M-6-4-0500 PIC GmbH | 256 |
| Datasheet | 12 Weeks | - | Cylinder, Threaded - M12 | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 500Hz | Wire Leads | - | - | SPST-NO | - | - | - | 25 ~ 30AT | - | - | ROHS3 Compliant | - | ||
![]() MS-320-3-3-0500 PIC GmbH | 295 |
| Datasheet | 12 Weeks | - | Module | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 500Hz | Wire Leads | - | - | SPST-NO | - | - | - | 20 ~ 25AT | - | - | ROHS3 Compliant | - | ||
![]() MS-2431-3-2-0300 PIC GmbH | 487 |
| Datasheet | 12 Weeks | - | Cylinder | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 500Hz | Wire Leads | - | - | SPST-NO | - | - | - | 15 ~ 20AT | - | - | ROHS3 Compliant | - | ||
![]() 59070-3-S-03-A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59070 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads | 8mm | - | SPDT | - | 3000 μs | - | 7.50mm | - | 38.1mm | ROHS3 Compliant | - | ||
![]() 59145-3-T-05-A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Flange Mount | NO | - | Magnet | -40°C~105°C TA | - | 2004 | 59145 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads | 28.57mm | 19.05 mm | SPDT | - | 3000 μs | - | 9.00mm | - | 6.35mm | ROHS3 Compliant | - | ||
![]() 59070-1-U-03-C Littelfuse Inc. | In Stock | - | Datasheet | - | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59070 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads with Connector | 8mm | - | SPST-NO | - | 1000 μs | - | 6.00mm | - | 38.1mm | ROHS3 Compliant | - | ||
![]() MPS95WGW C&K | In Stock | - | Datasheet | - | Panel, Screw | Rectangular, Wire Leads | - | 2 | Magnet | -40°C~100°C TA | Bulk | 1999 | MPS | Obsolete | 1 (Unlimited) | Wire Leads | Reed Switch | 100°C | -40°C | White | - | - | 300mA | - | Wire Leads | - | - | SPST-NO | SPST | - | Magnetic | 31.75mm | 40.64mm | - | RoHS Compliant | Lead Free | ||
![]() MS-215-5-2-0500 PIC GmbH | 19 |
| Datasheet | 16 Weeks | - | Cylinder | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 400Hz | Wire Leads | - | - | SPST-NO | - | - | - | 15 ~ 20AT | - | - | ROHS3 Compliant | - | ||
![]() MS-208-3-1-0300 PIC GmbH | 141 |
| Datasheet | 16 Weeks | - | Cylinder | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 500Hz | Wire Leads | - | - | SPST-NO | - | - | - | 10 ~ 15AT | - | - | ROHS3 Compliant | - | ||
![]() HS-324-05-0300 PIC GmbH | 105 |
| Datasheet | 18 Weeks | - | Flange Mount | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Unipolar Switch | - | - | - | 3V~24V | - | - | - | Wire Leads | - | - | Current | - | - | - | 6mT | 4mT | - | ROHS3 Compliant | - | ||
![]() HS-2212M-03-0300 PIC GmbH | 186 |
| Datasheet | 18 Weeks | - | Cylinder, Threaded - M12 | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Unipolar Switch | - | - | - | 2.7V~24V | - | - | - | Wire Leads | - | - | Voltage | - | - | - | 5.5mT | 3.5mT | - | ROHS3 Compliant | - | ||
![]() HS-2210M-04-0300 PIC GmbH | 97 |
| Datasheet | 18 Weeks | - | Cylinder, Threaded - M10 | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Hall Effect Latch | - | - | - | 3V~24V | - | - | - | Wire Leads | - | - | Current | - | - | - | 12mT | -12mT | - | ROHS3 Compliant | - | ||
![]() MS-209-3-1-0300 PIC GmbH | 581 |
| Datasheet | 12 Weeks | - | Cylinder | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 600Hz | Wire Leads | - | - | SPST-NO | - | - | - | 10 ~ 15AT | - | - | ROHS3 Compliant | - | ||
![]() MS-324-3-3-0500 PIC GmbH | 623 |
| Datasheet | 12 Weeks | - | Flange Mount | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 500Hz | Wire Leads | - | - | SPST-NO | - | - | - | 20 ~ 25AT | - | - | ROHS3 Compliant | - | ||
![]() MS-228-7-2-0500 PIC GmbH | 619 |
| Datasheet | 16 Weeks | - | Cylinder, Threaded - M8 | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 100Hz | Wire Leads | - | - | SPST-NC | - | - | - | 15 ~ 20AT | - | - | ROHS3 Compliant | - | ||
![]() MS-216-5-2-0500 PIC GmbH | 175 |
| Datasheet | 16 Weeks | - | Cylinder | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 400Hz | Wire Leads | - | - | SPST-NO | - | - | - | 15 ~ 20AT | - | - | ROHS3 Compliant | - | ||
![]() MS-217-7-3-0500 PIC GmbH | 209 |
| Datasheet | 16 Weeks | - | Cylinder | - | - | Magnet | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | 100Hz | Wire Leads | - | - | SPST-NC | - | - | - | 20 ~ 25AT | - | - | ROHS3 Compliant | - |