- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Actuator Material | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Screening Level | Hysteresis | Must Operate | Magnetic Field Range-Min | Magnetic Field Range-Max | Must Release | Input Mode | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2MP-SC1 2M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55SS16=NEW1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | Magnet, South Pole | - | -40°C~100°C TA | - | 2001 | 55SS | - | Obsolete | 1 (Unlimited) | - | Unipolar Switch | - | - | 4.5V~5.5V | - | - | - | Quick Connect | - | - | Current | - | - | 40mT | - | - | 5.7mT | - | - | - | ||
![]() E2MP-SB1 2M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2MP-CB1 2M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2MP-SC1-M1 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA-9DPC4 Omron Automation and Safety | 2030 |
| - | 5 Weeks | Box | - | - | Magnet | - | - | - | - | MA-STI | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | 230VAC | - | - | - | Cable Leads | - | - | NC | - | - | - | - | - | - | - | - | - | ||
![]() 607.5980.052 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS11760LLHALX-0SL Allegro MicroSystems | 6 |
| - | 8 Weeks | SOT-23W | YES | SURFACE MOUNT | Magnet | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 3 | Hall Effect Switch | - | SHORT CIRCUIT PROTECTION | 3.3V~24V | - | - | - | - | 2.98mm | 1.91 mm | Analog | AEC-Q100; ISO-26262 | 1.75 mT | ±4mT | 0.5 mT | 7 mT | ±2.25mT | UNIPOLAR | 1mm | ROHS3 Compliant | ||
![]() APS11700LLHALX-0SL Allegro MicroSystems | 43 |
| - | 8 Weeks | SOT-23W | YES | SURFACE MOUNT | Magnet | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | Active | 3 (168 Hours) | - | Hall Effect Switch | Matte Tin (Sn) | - | 3.3V~24V | - | - | - | - | 2.98mm | 1.91 mm | Analog | - | 1.75 mT | ±4mT | - | - | ±2.25mT | - | 1mm | ROHS3 Compliant | ||
![]() APS11760LUAA-0SL Allegro MicroSystems | 43 |
| - | 8 Weeks | 3-SSIP | NO | THROUGH HOLE MOUNT | Magnet | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | Active | 3 (168 Hours) | - | Hall Effect Switch | Matte Tin (Sn) | - | 3.3V~24V | - | - | - | - | 4.09mm | 1.52 mm | Analog | - | 1.75 mT | ±4mT | - | - | ±2.25mT | - | 4.12mm | ROHS3 Compliant | ||
![]() A19530LUCCTN-FOOOOEJ-A Allegro MicroSystems | 43 |
| - | 8 Weeks | 3-SSIP Module | - | - | Ferrous Metals | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | NOT SPECIFIED | 12kHz | NOT SPECIFIED | - | - | - | Open Collector | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A19420LUBBTN-E Allegro MicroSystems | 2000 |
| - | 8 Weeks | 2-SIP Module | - | - | Ferrous Metals | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | - | 12kHz | - | - | - | - | Current | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A19250LUBATN Allegro MicroSystems | 22848 |
| - | 8 Weeks | 2-SIP Module | - | - | Magnet | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4.25V~24V | NOT SPECIFIED | 5kHz | NOT SPECIFIED | - | - | - | Current | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARS19510LUBBTN-RSWPHUJ Allegro MicroSystems | 43 |
| - | 8 Weeks | 2-SIP Module | - | - | Magnet | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | - | 12kHz | - | - | - | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A19350LUBATN-FBE Allegro MicroSystems | 13163 |
| - | 8 Weeks | 2-SIP Module | - | - | Magnet | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | - | 3.9kHz | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A19570LUBBTN-FSWPH Allegro MicroSystems | 6 |
| - | 8 Weeks | 2-SIP Module | - | - | Magnet | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | NOT SPECIFIED | 12kHz | NOT SPECIFIED | - | - | - | Current | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A19570LUBBTN-RSWPH Allegro MicroSystems | In Stock | - | - | 8 Weeks | 2-SIP Module | - | - | Magnet | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | NOT SPECIFIED | 12kHz | NOT SPECIFIED | - | - | - | Current | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A19530LUCC-FOOOOEJ-A Allegro MicroSystems | In Stock | - | - | 8 Weeks | 3-SSIP Module | - | - | Ferrous Metals | - | -40°C~150°C TA | Bulk | - | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | - | 12kHz | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARS19510LUBBTN-FSWPHUJ Allegro MicroSystems | 6 |
| - | 8 Weeks | 2-SIP Module | - | - | Magnet | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | - | 12kHz | - | - | - | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATS19510LSNBTN-RSWPHUJ Allegro MicroSystems | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |