- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Actuator Material | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Analog IC - Other Type | Screening Level | Hysteresis | Must Operate | Magnetic Field Range-Min | Magnetic Field Range-Max | Must Release | Input Mode | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE49595UHALA1 Infineon Technologies | 1861 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | Tape & Box (TB) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50054934-001 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 728195-11 Honeywell Sensing and Productivity Solutions | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS11760LLHALT-0SL Allegro MicroSystems | In Stock | - | - | 8 Weeks | SOT-23W | YES | SURFACE MOUNT | Magnet | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 3 | Hall Effect Switch | - | SHORT CIRCUIT PROTECTION | 3.3V~24V | - | - | - | - | 2.98mm | 1.91 mm | Analog | - | AEC-Q100; ISO-26262 | 1.75 mT | ±4mT | 0.5 mT | 7 mT | ±2.25mT | UNIPOLAR | 1mm | ROHS3 Compliant | ||
![]() APS11700LLHALT-0SL Allegro MicroSystems | 9590 |
| - | 8 Weeks | SOT-23W | YES | SURFACE MOUNT | Magnet | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | Active | 3 (168 Hours) | - | Hall Effect Switch | Matte Tin (Sn) | - | 3.3V~24V | - | - | - | - | 2.98mm | 1.91 mm | Analog | - | - | 1.75 mT | ±4mT | 0.5 mT | 7 mT | ±2.25mT | - | 1mm | ROHS3 Compliant | ||
![]() A19420LUBBTN-G Allegro MicroSystems | In Stock | - | - | 8 Weeks | 2-SIP Module | - | - | Ferrous Metals | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | - | 12kHz | - | - | - | - | Current | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A19300LUBATN-FWPE-A Allegro MicroSystems | 20 |
| - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS11700LLHALX-0PL Allegro MicroSystems | 6 |
| - | 8 Weeks | SOT-23W | YES | SURFACE MOUNT | Magnet | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 3 | Hall Effect Switch | - | SHORT CIRCUIT PROTECTION | 3.3V~24V | - | - | - | - | 2.98mm | 1.91 mm | Analog | - | AEC-Q100; ISO-26262 | 1.75 mT | ±4mT | 0.5 mT | 7 mT | ±2.25mT | OMNIPOLAR | 1mm | ROHS3 Compliant | ||
![]() APS11760LLHALX-0PL Allegro MicroSystems | 13 |
| - | 8 Weeks | SOT-23W | YES | SURFACE MOUNT | Magnet | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 3 | Hall Effect Switch | - | SHORT CIRCUIT PROTECTION | 3.3V~24V | - | - | - | - | 2.98mm | 1.91 mm | Analog | - | AEC-Q100; ISO-26262 | 1.75 mT | ±4mT | 0.5 mT | 7 mT | ±2.25mT | OMNIPOLAR | 1mm | ROHS3 Compliant | ||
![]() ATS19200LSNATN-H-A Allegro MicroSystems | 3864 |
| - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MM12-60APO-ZUK SICK, Inc. | In Stock | - | - | 3 Weeks | Cylinder, Threaded - M12 | - | - | Magnet | - | -25°C~75°C | - | - | - | Active | - | - | - | - | - | 10V~30V | - | 1kHz | - | Cable Leads | - | - | NC | - | - | - | - | - | - | 60.00mm | - | - | - | ||
![]() 634SS2=NEW1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | -40°C~100°C TA | - | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect Sensor | - | - | 4V~10V | - | - | - | PC Pin | - | - | Analog | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SASU0AC5 SICK, Inc. | In Stock | - | - | 3 Weeks | Flange Mount | - | - | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | - | 19.2V~28.8V | - | - | - | Cable with Connector | - | - | Logic | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SASF0AC8 SICK, Inc. | In Stock | - | - | 3 Weeks | Flange Mount | - | - | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | - | 19.2V~28.8V | - | - | - | Cable with Connector | - | - | Logic | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SAFM0AC8 SICK, Inc. | In Stock | - | - | 3 Weeks | Flange Mount | - | - | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | - | 19.2V~28.8V | - | - | - | Cable with Connector | - | - | Logic | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SASM03P5 SICK, Inc. | In Stock | - | - | 3 Weeks | Flange Mount | - | - | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | - | 19.2V~28.8V | - | - | - | Cable Leads | - | - | Logic | - | - | - | - | - | - | - | - | - | - | ||
![]() 727404 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR1-SAMM0AC5 SICK, Inc. | In Stock | - | - | 3 Weeks | Flange Mount | - | - | - | - | -10°C~70°C | - | - | - | Active | - | - | - | - | - | 19.2V~28.8V | - | - | - | Cable with Connector | - | - | Logic | - | - | - | - | - | - | - | - | - | - | ||
![]() A19350LUBATN-RBE Allegro MicroSystems | 20 |
| - | 8 Weeks | 2-SIP Module | - | - | Magnet | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | Hall Effect | - | - | 4V~24V | - | 3.9kHz | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A19530LUCC-FSIBCEJ-A Allegro MicroSystems | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | ROHS3 Compliant |