- Manufacturer
- Series
- Material
- Size
- Mfr
- Package
- Product Status
- Shape
- Operating Temperature
- Grade
- Finish
- Gauss Strength
- Magnetization
Attribute column
Categories
Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size | Finish | Magnetization | Gauss Strength | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YB-153-1 Alliance | 660 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-153 | Alliance | Bulk | Active | 150°C (TA) | - | 0.722" Dia x 0.132" H (18.35mm x 3.35mm) | Nickel (Ni) | Diametric | 11400G, 11700G | N33SH | ||
![]() CS-0296-4 Alliance | 5046 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.118" W x 0.089" H (4.00mm x 3.00mm x 2.25mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0298-13 Alliance | 4030 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.177" W x 0.118" H (5.00mm x 4.50mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-038-1 Alliance | 10042 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-038 | Alliance | Bulk | Active | 120°C (TA) | - | 0.252" L x 0.291" W x 3.000" H (6.40mm x 7.40mm x 76.20mm) | Epoxy | - | 13000G, 13500G | N42H | ||
![]() CS-0299-7 Alliance | 2415 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.157" W x 0.118" H (5.00mm x 4.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-012-1 Alliance | 799976 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-012 | Alliance | Bulk | Active | 120°C (TA) | - | 0.315" L x 0.197" W x 0.315" H (8.00mm x 5.00mm x 8.00mm) | Nickel (Ni) | Axial | 12600G, 12900G | N40H | ||
![]() CS-0296-9 Alliance | 2407 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.138" W x 0.118" H (4.00mm x 3.50mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0295-13 Alliance | 4876 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.118" L x 0.118" W x 0.177" H (3.00mm x 3.00mm x 4.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC6001 Alliance | 406 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.236" Dia x 0.039" H (6.00mm x 1.00mm) | Nickel (Ni) | Diametric | 11800G, 12200G | N35SH | ||
![]() YB-074-1 Alliance | In Stock | - | - | Neodymium Iron Boron (NdFeB) | Round | YB-074 | Alliance | Bulk | Active | 150°C (TA) | - | 0.246" Dia x 0.167" H (6.25mm x 4.25mm) | Nickel (Ni) | Diametric | 12200G, 12700G | N38SH | ||
![]() CS-0298-11 Alliance | 3046 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.157" W x 0.118" H (5.00mm x 4.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0297-13 Alliance | 4986 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.177" H (4.00mm x 4.00mm x 4.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC8302 Alliance | In Stock | - | - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.315" Dia x 0.118" H (8.00mm x 3.00mm) | Nickel (Ni) | Diametric | 12900G, 13200G | N42SH | ||
![]() ALC1040E Alliance | 71 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.394" Dia x 0.157" H (10.00mm x 4.00mm) | Epoxy | Diametric | 11700G, 12200G | N35SH | ||
![]() ALC1726 Alliance | In Stock | - | - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 120°C (TA) | - | 0.667" Dia x 0.102" H (16.95mm x 2.60mm) | Nickel (Ni) | Axial | 12900G, 13200G | N42H | ||
![]() CS-0305-15 Alliance | 1489 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.394" L x 0.217" W x 0.197" H (10.00mm x 5.50mm x 5.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC2080 Alliance | 341 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.079" Dia x 0.031" H (2.00mm x 0.80mm) | Nickel (Ni) | Axial | 11700G, 12200G | N35SH | ||
![]() ALC6325 Alliance | 274 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 180°C (TA) | - | 0.252" Dia x 0.098" H (6.40mm x 2.50mm) | Nickel (Ni) | Axial | 12600G, 13200G | N40UH | ||
![]() CS-0302-4 Alliance | 288 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.236" L x 0.157" W x 0.089" H (6.00mm x 4.00mm x 2.25mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0298-9 Alliance | 2436 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.138" W x 0.118" H (5.00mm x 3.50mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H |