- Manufacturer
- Series
- Material
- Size
- Mfr
- Package
- Product Status
- Shape
- Operating Temperature
- Grade
- Finish
- Gauss Strength
- Magnetization
Attribute column
Categories
Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size | Finish | Magnetization | Gauss Strength | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G16-A-0197-75-036 Phoenix America | 247 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 4000G | - | ||
![]() G16-A-0394-25-012 Phoenix America | 244 |
| - | Magnalox | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 1370G | - | ||
![]() G10-A-0236-75-024 Phoenix America | 36 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G10 | 0.628" Dia x 0.200" H (15.95mm x 5.08mm) | - | Diametric | 4000G | - | ||
![]() G16-A-0473-75-036 Phoenix America | 174 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 4000G | - | ||
![]() G16-A-0315-75-040 Phoenix America | 138 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 4000G | - | ||
![]() G10-A-0315-25-004 Phoenix America | 100 |
| - | Magnalox | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G10 | 0.628" Dia x 0.200" H (15.95mm x 5.08mm) | - | Diametric | 1370G | - | ||
![]() G16-A-0188-75-032 Phoenix America | 244 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 4000G | - | ||
![]() G16-A-0157-50-030 Phoenix America | 174 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 2500G | - | ||
![]() G16-A-0500-25-016 Phoenix America | 242 |
| - | Magnalox | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 1370G | - | ||
![]() G10-A-0118-75-024 Phoenix America | 167 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G10 | 0.628" Dia x 0.200" H (15.95mm x 5.08mm) | - | Diametric | 4000G | - | ||
![]() G16-A-0750-50-030 Phoenix America | 174 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 2500G | - | ||
![]() CS-0297-7 Alliance | 3036 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.118" H (4.00mm x 4.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-106-1 Alliance | 50031 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-106 | Alliance | Bulk | Active | 150°C (TA) | - | 0.333" Dia x 0.549" H (8.45mm x 13.95mm) | Nickel (Ni) | Axial | 11900G, 12600G | N36SH | ||
![]() CS-0296-13 Alliance | 3046 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.177" W x 0.118" H (4.00mm x 4.50mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC15010 Alliance | 109 |
| - | Samarium Cobalt (SmCo5) | Cylindrical | - | Alliance | Bulk | Active | 250°C (TA) | - | 0.591" Dia x 0.394" H (15.00mm x 10.00mm) | - | Axial | 9500G, 10000G | S22 | ||
![]() ALC1051 Alliance | 237 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.394" Dia x 0.591" H (10.00mm x 15.00mm) | Nickel (Ni) | Diametric | 12900G, 13200G | N42SH | ||
![]() CS-0302-11 Alliance | 3526 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.236" L x 0.157" W x 0.157" H (6.00mm x 4.00mm x 4.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0300-5 Alliance | 5608 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.197" W x 0.098" H (5.00mm x 5.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0297-11 Alliance | 3992 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.157" H (4.00mm x 4.00mm x 4.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-027-1 Alliance | 500046 |
| - | Ferrite | Rectangular | YB-027 | Alliance | Bulk | Active | - | - | 0.315" L x 0.315" W x 0.394" H (8.00mm x 8.00mm x 10.00mm) | - | Axial | 3800G, 4100G | C5 |