- Manufacturer
- Operating Temperature
- Voltage - Supply
- Sensor Type
- Output Type
- Trigger Type
- Features
- Package / Case
- Sensing Distance
- Series
- Response Time
- Mfr
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Motion Sensors - Optical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Shell Material | Material | Shape | Package Cooled | Material Finish | Battery | Brand | Contact Materials | Degree of protection (IP) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Material quality | Max. range | Mfr | MIL Type | Model | Mounting Styles | Nominal voltage | Package | Product Status | RoHS | Shell Sizes | Shell Style# | Surface protection | Tradename | Transparent | Unit Weight | Used at | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Technology | Voltage - Supply | Depth | Frequency | Military Standard | Contact Gender | Output Type | Max Supply Voltage | Min Supply Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Product Type | Sensing Distance | Sensor Type | Trigger Type | Shell Plating | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Mounting Angle | Features | Detection Pattern | Product Category | Temperature | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-S6PY0574 Broadcom Limited | 110 | - | - | - | - | TO-205AD, TO-39-3 Metal Can | - | - | - | - | - | - | Broadcom / Avago | - | - | - | - | 100 | - | Broadcom Limited | - | - | Broadcom Limited | - | - | - | - | Tray | Active | Details | - | - | - | ezPyro | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | 2.7V ~ 8V | - | - | - | - | Analog | - | - | - | - | - | IR Detectors | - | PIR (Passive Infrared) | Internal | - | - | - | - | - | - | - | Infrared Detectors | - | - | - | - | - | - | - | ||
![]() 0 488 99 Legrand | In Stock | - | - | - | - | - | - | Plastic | - | - | - | Not Included | - | - | IP41 | - | - | - | - | - | Thermoplastic | - | - | - | Movement sensor | - | 230 | - | - | - | - | - | Untreated | - | No | - | - | AC | - | - | - | Mosaic | - | - | - | - | - | - | - | - | - | - | - | - | 52 mm | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5 - 45 | 102mm | 52 mm | - | 50mm | - | - | ||
![]() PYD 1598 / 7655 Excelitas Technologies | 30 |
| - | - | - | - | - | - | - | - | - | - | Panjit | - | - | - | - | 80 | - | Panjit | - | - | Excelitas Technologies | - | - | - | - | Tube | Active | Details | - | - | - | - | - | 0.010476 oz | - | - | - | - | Tube | NFET-600SDMN | - | - | - | - | - | - | - | - | - | MOSFETs | Si | 1.8V ~ 3.6V | - | - | - | - | Digital | - | - | - | - | - | MOSFET | - | PIR (Passive Infrared) | - | - | - | - | - | - | Low Power | - | MOSFET | - | - | - | - | - | - | - | ||
![]() AMB345210 Panasonic | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 1 % | - | 50 ppm/°C | - | 19.1 Ω | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | MIL-PRF-55182 | - | - | 27 V | 6.5 V | - | - | - | - | 1 m | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | No | Lead Free | ||
![]() PYQ1548 Excelitas Technologies | In Stock | - | - | - | - | -- | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | 2.7 V ~ 3.3 V | - | - | - | - | Digital | - | - | Push Pin | 0.790 (20.00mm) | 14.22°C/W @ 100 LFM | - | -- | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | -- | -- | - | - | Low Power | -- | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() BW40-12 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 189 FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRM 1080 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PYD 1398 / 7085 Excelitas Technologies | 1220 |
| - | - | - | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 12V | - | - | - | - | Digital | - | - | - | - | - | - | - | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 602710 Steinel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 100 x 60 x 90 mm | Black | - | - | - | - | 12m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoors,Outdoors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 100mm | 60mm | - | - | ||
Tiny WHSL | 2143 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2535 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PYD 1788 / 3543 Excelitas Technologies | 25600 |
| - | Gold | - | TO-205AA, TO-5-3 Metal Can | Composite | - | - | - | - | - | TE Connectivity / DEUTSCH | Copper Alloy | - | - | - | 1 | 23-21 | TE Connectivity | - | - | Excelitas Technologies | MIL-DTL-38999 III | - | Panel | - | Tube | Active | Details | 23 | Square Flange | - | - | - | - | - | - | 600 VAC, 850 VDC | - | - | DigiPyro® | - | - | - | - | - | 21 Position | - | - | - | Circular Connectors | - | 2.7V ~ 3.6V | - | - | - | Socket (Female) | Digital | - | - | - | - | - | Circular MIL Spec Connector | - | PIR (Passive Infrared) | Internal | Nickel | - | - | Connectors | Straight | Dual Element | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | ||
![]() 189 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LHI 878/3901 Excelitas Technologies | 190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWP20-08 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRM 1070 Philips | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2586 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 mm | - | 125mm | - | - |