- Manufacturer
- Operating Temperature
- Voltage - Supply
- Sensor Type
- Output Type
- Trigger Type
- Features
- Package / Case
- Sensing Distance
- Series
- Response Time
- Mfr
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Motion Sensors - Optical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Approvals | Connections | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Supply | Supply Voltage | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Output Current | Response Time | Sensing Distance | Sensor Type | Lens Color | Sensing Method | Trigger Type | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Operating Range | Features | Detection Pattern | IP Rating | Diameter | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRA-S410ST01 Murata Electronics | 12000 | - | Datasheet | 10 Weeks | Radial, Metal Can, Lensed - 3 Lead | - | - | - | - | - | - | - | - | - | -40°C~70°C TA | Bulk | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 2V~15V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | PIR (Passive Infrared) | - | Infrared (IR) | - | - | - | - | - | Motion Sensing | - | - | - | 4.9mm | - | - | - | - | ROHS3 Compliant | - | |||
![]() AMN11112 Panasonic Electric Works | 500 | - | Datasheet | 16 Weeks | Through Hole | Cylinder | 3 | - | - | - | - | - | - | - | - | -20°C~60°C TA | Bulk | 2001 | NaPiOn™ | - | Obsolete | 1 (Unlimited) | - | 60°C | -20°C | White | 3V~6V | - | - | -500mV | Digital | 5V | 6V | 3V | - | 170μA | 100μA | - | 197 (5m) 16.4' | PIR (Passive Infrared) | White | Infrared (IR) | Internal | - | 6V | 3V | - | Polyethylene, White Lens | Standard | - | 11mm | 14.5mm | 11mm | 11mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AMA145905 Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Screw | 4 | - | - | - | - | - | - | - | - | -25°C~75°C TA | Box | 2010 | MA | yes | Last Time Buy | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | 11 mm | - | NPN - Open Collector | - | - | - | - | - | - | 5 ms | 2 (50mm) | Area Reflective | - | - | Internal | MOTION SENSOR | 5.5V | 4.5V | - | Vertical Mount Type | Thin Short | - | - | - | - | - | 12.7mm | Unknown | RoHS Compliant | - | |||
![]() BW40-12P Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-12P | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | PNP - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW20-36 Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW20-36 | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | NPN - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW20-12 Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW20-12 | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | NPN - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW40-08 Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-08 | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | NPN - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW40-24 Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-24 | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | NPN - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW20-28P Autonics | In Stock | - | - | - | - | Module | - | Box | CE | Cable with M12 Connector | Autonics | BW20-28P | Autonics | - | Active | -10°C ~ 55°C (TA) | - | - | - | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | PNP - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() BW40-04 Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-04 | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | NPN - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW40-08P Autonics | In Stock | - | - | - | - | Module | - | Box | CE | Cable with M12 Connector | Autonics | BW40-08P | Autonics | - | Active | -10°C ~ 55°C (TA) | - | - | - | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | PNP - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() BW40-06P Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-06P | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | PNP - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW40-20 Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-20 | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | NPN - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW20-32P Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW20-32P | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | PNP - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW40-22 Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-22 | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | NPN - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW40-16P Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-16P | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | PNP - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW40-20P Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-20P | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | PNP - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW40-22P Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-22P | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | PNP - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW40-14P Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW40-14P | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | PNP - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() BW20-28 Autonics | In Stock | - | - | - | Module | - | - | CE | Cable with M12 Connector | Autonics | BW20-28 | Autonics | Box | Active | -10°C ~ 55°C (TA) | - | - | BW | - | - | - | Transmitter + Receiver | - | - | - | 12V ~ 24V | 12-24 VDC | - | - | NPN - Open Collector | - | - | - | - | - | - | 10 ms | 275.6" (7m) | Area Reflective | - | - | Internal | - | - | - | 0.1-7 m | - | - | IP65 | - | - | - | - | - | - | - | - |