- Manufacturer
- RoHS
- Packaging
- Mount
- Series
- Length
- Operating Temperature
- Package / Case
- Width
- Lead Free
- Mounting Type
- Type
- Connections
Attribute column
Categories
Motion Sensors - Tilt Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | CoilResistance | ElectricalLife | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Output Type | Contact Resistance | Configuration | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Power Dissipation | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Rise Time | Relay Type | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Operate Time | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Forward Current-Max | Reverse Breakdown Voltage | Coil Power | Wavelength | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Dark Current-Max | Switching Current | Output Range | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Measurement Range-Max | Measurement Range-Min | Operating Angle | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB435X220 C&K | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | - | - | -20°C~70°C | Bulk | 2016 | RB | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() GP1S36J0000F Sharp Microelectronics | 44000 | - | Datasheet | - | Through Hole | Through Hole, Straight | PCB Mount | 5 | - | - | 1 | -25°C~85°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | 4 | 85°C | -25°C | - | - | - | - | - | - | - | - | 2 Phase | - | - | - | - | - | - | - | 100mW | - | - | - | 50mA | 150μs | - | 1.2V | 150 μs | 35V | 20mA | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±75 ~ ±90° | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHF12 Panasonic Electric Works | In Stock | - | Datasheet | - | Horizontal, Through Hole | Through Hole, Horizontal | PCB Mount | - | 80Ohm | 100000 Cycle(s) | - | -25°C~85°C | Bulk | 2002 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | 8536.41.00.05 | BOX | 5V~30V | - | - | 26.5mm | 22 mm | 26.5mm x 22mm x 25.5mm | - | - | - | 1A | FLUX FREE SEALED | 12V | SOLDER | - | - | - | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | 15 ms | - | 15 ms | 1A@12VDC | - | - | 1400mW | - | DC | MOMENTARY | DC | - | - | - | - | - | - | 12V | 0.15A | 7V | 4.2V | - | - | 25° ~ 60° | - | - | - | 25.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() PD5005-7TC Comus International | 239 | - | Datasheet | 4 Weeks | - | Surface Mount | Cylinder, Wire Leads | - | - | - | - | -25°C~70°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | 280V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5A | - | - | - | - | - | - | - | 15° | - | 47.6mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AG3011-77C Comus International | 1498 |
| Datasheet | 4 Weeks | - | Chassis Mount | Cylinder, Wire Leads | - | - | - | - | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6V~24V | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | 120V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RB435X220PA C&K | 14 |
| Datasheet | 7 Weeks | - | Through Hole | 4-DIP Module | - | - | - | - | -20°C~70°C | Bulk | - | RB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RPI-1031 ROHM Semiconductor | 32210 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD | 6 | - | - | 1 | -25°C~85°C | Tape & Reel (TR) | 2005 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8541.40.80.00 | - | 5V | - | - | - | - | - | NPN | - | SINGLE | - | - | - | - | - | 80mW | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 10μs | - | - | 10 μs | 30V | - | - | - | - | - | 0.05A | - | - | 800 nm | - | - | - | - | - | - | 500nA | - | - | - | - | - | - | - | - | ±90° | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() D7E-3 Omron Electronics Inc-EMC Div | 565 | - | Datasheet | 9 Weeks | Solder | Quick Connect, Solder Terminal | Cylinder | - | - | - | - | -25°C~60°C | Bulk | 2004 | - | - | Active | Not Applicable | Quick Connect | - | - | 60°C | -25°C | - | - | 5V~30V | 23.1mm | - | - | - | - | - | 300mOhm | - | - | - | - | - | 100mA | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | 5V | - | - | - | - | - | - | - | - | - | 50° ~ 80° | 23.1mm | 36.4mm | 23.6mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 28036 Parallax Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | 0°C~50°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | 50°C | 0°C | - | - | 3V~5.5V | - | - | - | - | - | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFH 7710 OSRAM Opto Semiconductors Inc. | 4800 | - | Datasheet | - | - | Surface Mount | 4-SMD | - | - | - | - | -20°C~65°C | Tape & Reel (TR) | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | 2.3V~3.6V | - | unknown | - | - | - | Digital, Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D6B-2 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, Gull Wing | 4-SMD | 6 | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2007 | D6B | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.3V | - | unknown | 5.5mm | 3.7 mm | - | ANALOG VOLTAGE | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY POSITION SENSOR,HALL EFFECT | - | - | - | - | 0.5-2.5V | - | - | - | - | 75 deg | 45 deg | 35° ~ 65° | - | - | - | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AHF11 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole, Vertical | Through Hole, Vertical | PCB Mount | - | - | - | - | -25°C~85°C | Bulk | 2002 | - | - | Obsolete | Not Applicable | - | - | - | 85°C | -25°C | - | - | 5V~30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25° ~ 60° | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() D6B-1 Omron Electronics Inc-EMC Div | 1500 | - | Datasheet | - | Surface Mount | Surface Mount, Gull Wing | 4-SMD | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2002 | D6B | - | Obsolete | 1 (Unlimited) | - | - | 3 | 60°C | -10°C | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35° ~ 65° | 5.5mm | 5.5mm | 3.75mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RB32007 C&K | 14 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | - | - | - | -20°C~70°C | Bulk | - | RB | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RB223X2 C&K | 14 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | - | - | - | -20°C~70°C | Bulk | - | RB | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RB230X202 C&K | 14 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | - | - | - | -20°C~70°C | - | - | RB | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RB230X2 C&K | 14 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | - | - | - | -20°C~70°C | - | - | RB | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RB4G0124 C&K | 14 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | - | - | - | -20°C~70°C | Bulk | - | RB | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RB22020 C&K | 14 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | - | - | - | -20°C~70°C | Bulk | - | RB | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±7° ~ ±200° | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PD6000 Comus International | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | -40°C~55°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 9V~14.5V | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±45° | - | - | - | - | - | - | ROHS3 Compliant | - |