- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Manufacturer
- Operating Temperature
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product Type
Attribute column
Categories
Multifunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Diode Element Material | Number of Elements | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | JESD-30 Code | Qualification Status | Output Type | Polarity | Configuration | Polarization | Diode Type | Reference Voltage | Voltage Tol-Max | Sensor Type | Working Test Current | Gain | RF/Microwave Device Type | Reverse Current-Max | Operating Frequency-Min | VSWR-Max | Omnidirectional | Transmission Power-Max | Beamwidth-E | Beamwidth-H | Front/Back Ratio | Wind Rating | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T3110EX Comet America, LP | 868 |
| Datasheet | - | - | - | - | - | - | - | - | -30°C~60°C | Box | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Analog | - | - | - | - | - | - | Humidity, Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U4130 Comet America, LP | 572 |
| Datasheet | - | - | - | - | - | - | - | - | -30°C~70°C | Box | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Humidity, Pressure, Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T7613D Comet America, LP | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() H3021 Comet America, LP | 792 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T6445 Comet America, LP | 987 |
| Datasheet | - | - | - | - | - | - | - | - | -30°C~60°C | Box | - | Active | 1 (Unlimited) | - | - | - | - | - | - | RS485 | - | - | - | - | - | - | CO2, Humidity, Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T3111P Comet America, LP | 643 |
| Datasheet | - | - | - | - | - | - | - | - | -30°C~80°C | Box | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Analog | - | - | - | - | - | - | Humidity, Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() WB1-9-00-TRNNNNNN-0000-LR Digital Six Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | -40°C~85°C | - | Whisker.Block® | Active | Not Applicable | - | - | - | - | - | - | Voltage, 900MHz | - | - | - | - | - | - | Temperature, External Temp Probe Input | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T7310 Comet America, LP | 986 |
| Datasheet | - | - | - | - | - | - | - | - | -30°C~80°C | Box | - | Active | 1 (Unlimited) | - | - | - | - | - | - | RS232 | - | - | - | - | - | - | Humidity, Pressure, Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QM30VT2 Banner Engineering Corporation | 27 | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | QM30 | Active | 1 (Unlimited) | - | - | - | - | - | - | RS-485 | - | - | - | - | - | - | Vibration, Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PR52-33E ncd.io | 2659 |
| - | - | - | - | - | - | - | - | - | -40°C~85°C | Box | PR52 | Active | - | - | - | - | - | - | - | Bluetooth, USB, RS-485 | - | - | - | - | - | - | Temperature, Vibration | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SOLUTIONSKIT9-TANK Banner Engineering Corporation | 809 |
| - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | RS-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() WB1-9-00-C1TRTRNN-0000-LR Digital Six Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | -40°C~85°C | - | Whisker.Block® | Active | Not Applicable | - | - | - | - | - | - | Voltage, 900MHz | - | - | - | - | - | - | Temperature, External Current Transformer and Temp Probe Input | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3413 Comet America, LP | 926 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T3417 Comet America, LP | 710 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P8611 Comet America, LP | 2900 |
| Datasheet | - | - | - | - | 6425MHz | 70°C | -50°C | - | - | - | - | Active | 1 (Unlimited) | - | IT CAN ALSO OPERATE AT 10700 TO 11700 MHZ | - | - | - | - | - | - | - | CIRCULAR | - | - | - | - | - | 40.9 dB | PARABOLIC ANTENNA | - | 5925MHz | 1.1 | NO | 150W | 1.4 deg | 1.4 deg | 65 dB | 125 mph | 2.4mm | ROHS3 Compliant | ||
![]() C4141 Comet America, LP | 649 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T7411 Comet America, LP | 695 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D3121 Comet America, LP | 575 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D4130 Comet America, LP | 920 |
| Datasheet | - | YES | SILICON | 1 | - | 175°C | -65°C | 0.5W | - | - | - | Active | 1 (Unlimited) | 1 | - | UPPER | NO LEAD | S-XUUC-N1 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | 68V | 5% | - | 0.25mA | - | - | 0.01μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() H6320 Comet America, LP | 556 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |