- Manufacturer
- Series
- Sensing Distance
- Product Status
- Mfr
- Package
- Operating Temperature
- Voltage - Supply
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Type
- Voltage - Output (Typ) @ Distance
- Voltage - Output Difference (Typ) @ Distance
Attribute column
Categories
Optical Sensors - Distance Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Body | Base Product Number | Brand | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Device | Package | Packaging type | Part # Aliases | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Frequency | Termination Style | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Configuration | Current - Supply | Resolution | Terminal Type | Product Type | Sensing Distance | Sensor Type | Wavelength | Sensing Method | Indicator | Response Frequency | Connection Method | Light Source | Frames per Second | Pixel Size | Active Pixel Array | Proximity Detection | Product | Product Category | Voltage - Output (Typ) @ Distance | Voltage - Output Difference (Typ) @ Distance | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADTF3175BMLZ Analog Devices | 93 | - | Datasheet | - | - | - | - | - | - | - | 42 mm × 31 mm × 15.1 mm | - | I2C, SPI | - | + 65 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Time-of-Flight Module | - | - | - | - | - | - | - | - | - | - | - | - | 1024 x 1024, 512 x 512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3PUW30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Cable | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 12 VDC to 24 VDC | - | 108 mA | - | - | - | - | - | 300 mm to 5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() SEN0522 DFRobot | In Stock | - | - | - | Module | - | - | - | - | - | 76 mm x 45 mm x 35 mm | - | - | - | + 60 C | DFRobot | - 20 C | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -20°C ~ 60°C | - | - | - | - | 3V ~ 32V | Unshielded | - | - | - | Analog | 3 V to 32 V | - | - | - | - | - | - | - | 196.850 ~ 314.961 (5m ~ 8m) | Infrared | - | - | No Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEN-16977 SparkFun Electronics | In Stock | - | - | - | - | - | - | - | SparkFun | TFmini-S LiDAR Module is a Time of Flight LiDAR Sensor Capable of Measuring the Distance to an Object as Close as 10 cm and as Far as 12 m | 33 mm x 15 mm x 16 mm | 1 | I2C, UART | SparkFun Electronics | + 60 C | SparkFun Electronics | 0 C | - | Chassis | - | Bulk | - | - | Active | - | - | - | - | - | 0°C ~ 60°C | - | - | TFmini-S LiDAR Module | - | 4.9V ~ 5.1V | - | - | - | - | I2C, UART | 5 V | - | 140 mA | - | 140 mA | 1 cm | - | Distance Sensor Modules | 3.94" ~ 472.44" (10 ~ 1200cm) | - | - | - | - | - | - | - | - | - | - | - | - | Distance Sensor Modules | - | - | - | - | - | - | ||
![]() B5W-LB1114-1 Omron Electronics Inc-EMC Div | 837 |
| - | Screw Mount | - | - | - | - | Omron Electronics | - | - | 100 | - | Omron | + 60 C | Omron Electronics Inc-EMC Div | - 10 C | - | - | Transistor | Bag | - | B5WLB11141 | Active | - | Details | - | - | - | -10°C ~ 60°C (TA) | Bulk | B5W-LB | - | Sensors | 21.6V ~ 26.4V | - | - | - | - | NPN Open Collector | 24 VDC | 1 | - | NPN | 15 mA | - | - | Photoelectric Sensors | 0.08" ~ 0.39" (2mm ~ 1cm) | - | - | Convergent Reflective | - | - | Connector | Infrared LED | - | - | - | - | - | Photoelectric Sensors | 3.3V @ 0.1cm | - | IP50 | 15.9 mm | 40 mm | 8.4 mm | ||
![]() B5W-DB1452-1 Omron Electronics Inc-EMC Div | 69 |
| - | - | - | - | - | - | Omron Electronics | - | - | 1 | - | Omron | - | Omron Electronics Inc-EMC Div | - | - | - | Open Collector | Bag | Bag | B5WDB14521 | Active | - | Details | - | - | - | -10°C ~ 60°C (TA) | Bulk | - | B5W-DB1452-1 | Sensors | 10.8V ~ 13.2V | - | - | - | - | NPN Open Collector | - | 3 | 20 mA | - | 20 mA | - | Connector | Photoelectric Sensors | 21.65" (55cm) | - | - | - | - | - | - | Infrared LED | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | ||
![]() MLX75027RTC-ABA-210-SP Melexis | 10 |
| - | - | CBGA-140 | 141-FCBGA (14x14) | - | MLX75027 | - | - | - | 10 | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | - | Bulk | - | - | Not For New Designs | AEC-Q100 | Details | - | - | - | -40°C ~ 105°C | - | MLX75027 | 3D Time of Flight | - | 2.6V ~ 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | 10µm x 10µm | 320H x 240V | - | - | - | - | - | - | - | - | - | ||
![]() TMF8701-1B OSRAM Opto Semiconductors, Inc. | In Stock | - | - | Surface Mount | 3.6 mm x 2.2 mm | - | - | - | - | - | - | 5000 | - | - | + 70 C | ams OSRAM | - 30 C | Yes | PCB Mount | - | Tape & Reel (TR) | - | 503520019 Q65114A1108 | Active | - | Details | 3.3 V | 2.7 V | - | -30°C ~ 70°C | Reel | TMF8x0x | Time of Flight Sensor | - | 2.7V ~ 3.3V | - | - | - | - | I²C | 3 V | - | - | - | - | - | - | - | 20 mm | - | 940nm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 1 mm | 3.6 mm | 2.2 mm | ||
![]() K50UX2ARA Banner Engineering Corporation | 28 | - | - | - | - | - | - | K50UX2 | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | Box | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | - | K50 | - | - | 3.6V ~ 5.5V, 10V ~ 30V | - | - | - | - | - | - | - | - | - | 11.3 mA | - | - | - | 3.94" ~ 39.37" (10 ~ 100cm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFR0727 DFRobot | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DFRobot | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 0°C ~ 50°C | - | - | - | - | 11V ~ 13V | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | 3.94" ~ 15.78" (10 ~ 400cm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT50UVR3W-W30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultrasonic Sensor | - | - | - | - | - | - | - | 85 VAC to 264 VAC, 48 VDC to 250 VDC | - | - | - | - | - | - | - | 200 mm to 8 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() MLX75026RTH-AAA-210-SP Melexis | 10 |
| - | - | FCBGA-80 | 80-FCBGA (9.23x7.82) | - | - | - | - | - | 10 | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | - | Tube | - | - | Active | AEC-Q100 | Details | - | - | - | -40°C ~ 105°C (TA) | - | MLX75026 | 3D Time of Flight | - | 1.1V ~ 1.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | 10µm x 10µm | 320H x 240V | - | - | - | - | - | - | - | - | - | ||
![]() 101990388 Seeed | 22 |
| - | - | - | - | - | - | Seeed Studio | - | 42 mm x 15 mm x 16 mm | 1 | I2C, UART | Seeed Studio | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFmini Plus LiDAR | - | - | - | - | 1 Hz to 1000 Hz | - | - | 5 V | - | 110 mA | - | - | 5 mm | - | Distance Sensor Modules | 0.1 m to 12 m | - | - | - | - | - | - | - | - | - | - | - | Distance Sensors | Distance Sensor Modules | - | - | IP65 | 16 mm | 42 mm | 15 mm | ||
![]() ZMX-3DE2500HF-Q7 Banner Engineering | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 40 C | - | - 10 C | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | ZMX | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() MTOF171000C0 Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | - | ToF module system | 10 mm x 12 mm x 3.5 mm | 300 | I2C, UART | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | Details | - | - | 0.164906 oz | - | Bulk | - | Time-of-Flight (ToF) Sensor | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE250D W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | LE250 | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | - | - | 100 mm to 400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT50UVR3FQ1 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | 5-pin Micro-Style | - | - | - | - | - | - | - | - | - | - | - | - | QT50U | Ultrasonic Sensor | - | - | - | - | - | - | - | 85 VAC to 264 VAC, 48 VDC to 250 VDC | - | - | - | - | - | - | - | 200 mm to 8 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() LE550DQ Banner Engineering | 573 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | - | - | 100 mm to 1 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD45VN6LLPQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 45 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | NPN | - | - | - | - | - | - | - | Polarized Retroreflective | - | - | 5-Pin M12 Pigtail | Visible Red Laser | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT50UVR3F Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultrasonic Sensor | - | - | - | - | - | - | - | 85 VAC to 264 VAC, 48 VDC to 250 VDC | - | - | - | - | - | - | - | 200 mm to 8 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - |