- Manufacturer
- RoHS Status
- Factory Lead Time
- Published
- Part Status
- Mounting Type
- Package / Case
- Voltage - Max
- Cell Resistance @ Illuminance
- Cell Resistance (Min) @ Dark
- Operating Temperature
- Fall Time (Typ)
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Optical Sensors - Photo Detectors - CdS Cells
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Rise Time | Fall Time (Typ) | Voltage - Max | Cell Resistance @ Illuminance | Cell Resistance (Min) @ Dark | Diameter | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDV-P9003 Advanced Photonix | 100 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | Active | 1 (Unlimited) | 60ms | 25ms | 150Vpk | 16kOhm~33kOhms @ 10 lux | 1MOhms @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() NSL-5152 Advanced Photonix | 6569 | - | Datasheet | 14 Weeks | Through Hole | Radial | TO-18 | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 100Vpk | 10kOhm~20kOhms @ 21 lux | 10kOhms @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-6910 Advanced Photonix | 681 | - | Datasheet | 14 Weeks | Through Hole | Radial | TO-8 | - | -60°C~75°C TA | Bulk | 2014 | Active | 1 (Unlimited) | - | - | 170Vpk | 25Ohm~250Ohms @ 21 lux | 67kOhms @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-6112 Advanced Photonix | 3473 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 100Vpk | 0.17kOhm~2kOhm @ 21 lux | 1.3MOhm @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-7910 Advanced Photonix | 4614 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 250Vpk | 0.8kOhm~7.5kOhm @ 21 lux | 1.5MOhm @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-4132 Advanced Photonix | 7 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 80Vpk | 18kOhm~42kOhm @ 10 lux | 1.8MOhm @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-5150 Advanced Photonix | 7180 | - | Datasheet | 14 Weeks | Through Hole | Radial | TO-18 | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 100Vpk | 10kOhm~20kOhms @ 21 lux | 10MOhms @ 10s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-5110 Advanced Photonix | 20163 | - | Datasheet | 14 Weeks | Through Hole | Radial | TO-18 | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 100Vpk | 0.7kOhm~10kOhms @ 10 lux | 670kOhms @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-5112 Advanced Photonix | 3544 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 100Vpk | 6kOhm~14kOhm @ 21 lux | 670kOhm @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-6110 Advanced Photonix | 704 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | -60°C~75°C TA | Bulk | 2014 | Active | 1 (Unlimited) | - | - | 100Vpk | 1.34kOhm~2.66kOhm @ 21 lux | 1.3MOhm @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-5532 Advanced Photonix | 7 | - | Datasheet | 14 Weeks | Through Hole | Radial | TO-5 | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 320Vpk | 110kOhm~220kOhms @ 21 lux | 11MOhms @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() NSL-19-018 Advanced Photonix | 45 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 100Vpk | 9kOhm~15kOhm @ 21 lux | 1MOhm @ 5s | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P8107 Advanced Photonix | 2219 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | Active | 1 (Unlimited) | 60ms | 25ms | 150Vpk | 80kOhm~240kOhms @ 10 lux | 20MOhms @ 10s | 5.1mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() NSL-06S53 Advanced Photonix | 730 | - | Datasheet | 14 Weeks | Through Hole | Radial | TO-18 | - | -60°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | - | - | 100Vpk | 20kOhm~100kOhms @ 10 lux | 20MOhms @ 10s | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P8005 Advanced Photonix | 34 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | Active | 1 (Unlimited) | 60ms | 25ms | 150Vpk | 40kOhm~120kOhms @ 10 lux | 1MOhms @ 10s | 5.1mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9002-1 Advanced Photonix | 386 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | 60ms | 25ms | 150Vpk | 11kOhm~27kOhms @ 10 lux | 500kOhms @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9008 Advanced Photonix | 11062 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | Active | 1 (Unlimited) | 60ms | 25ms | 150Vpk | 10kOhm~200kOhms @ 10 lux | 20MOhms @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P8002 Advanced Photonix | In Stock | - | - | - | Through Hole | Radial | - | Ceramic | - | - | 2006 | Obsolete | 1 (Unlimited) | 50ms | 20ms | 150Vpk | 8kOhm~24kOhm @ 10 lux | 500kOhm @ 10s | 5.1mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9006 Advanced Photonix | 1561 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | - | Active | 1 (Unlimited) | 60ms | 25ms | 150Vpk | 80kOhm~200kOhm @ 10 lux | 5MOhm @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P2002 Advanced Photonix | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2kOhm~6kOhm @ 10 lux | - | - | - | Non-RoHS Compliant | Contains Lead |