- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Operating Temperature | Series | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Responsivity |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GUVV-T20GD-U Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-39-3 Metal Can | - | - | Genicom Co., Ltd. | - | - | Tray | - | Obsolete | - | -30°C ~ 85°C | - | Schottky | - | - | 2 V | - | - | - | - | 230nm ~ 395nm | 6.89mm2 | - | 90nA (Max) | Ultraviolet (UV) | 0.15 A/W @ 352nm | - | ||
![]() GVBL-S12SD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | -30°C ~ 85°C | - | - | - | - | 5 V | - | - | - | - | 345nm ~ 450nm | - | - | 1nA (Max) | Ultraviolet (UV) | 0.68 A/W @ 405nm | - | ||
![]() GUVCL-T10GD Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-46-2 Metal Can | - | - | Genicom Co., Ltd. | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 3 V | - | - | - | - | 230nm ~ 320nm | 0.08mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.1 A/W @ 280nm | - | ||
![]() GUVA-C22SD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 5 V | - | - | - | - | 240nm ~ 370nm | 0.076mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.14 A/W @ 350nm | - | ||
![]() GUVB-S11SM-LA Genicom Co., Ltd. | In Stock | - | - | Chassis Mount | Module | - | - | Genicom Co., Ltd. | - | - | Bulk | - | Active | - | -30°C ~ 85°C | - | - | - | 10ms | - | - | - | - | - | 240nm ~ 320nm | - | - | - | Ultraviolet (UV) | - | - | ||
![]() GUVB-C31SM Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultraviolet (UV) | - | - | ||
![]() GUVC-S10GD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 3 V | - | - | - | - | 220nm ~ 280nm | 0.08mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.7 A/W @ 254nm | - | ||
![]() GUVA-T21GH Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | Genicom Co., Ltd. | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | - | - | 3ms | - | - | - | - | - | 220nm ~ 370nm | - | - | - | Ultraviolet (UV) | - | - | ||
![]() GUVA-T11GD-L Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-46-2 Metal Can | - | - | Genicom Co., Ltd. | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 5 V | - | - | - | - | 220nm ~ 370nm | 1.54mm2 | - | 20nA (Max) | Ultraviolet (UV) | 0.18 A/W @ 350nm | - | ||
![]() GUVV-C20SD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 5 V | - | - | - | - | 240nm ~ 395nm | 0.08mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.17 A/W @ 360nm | - | ||
![]() GUVC-T10GD-L Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-46-2 Metal Can | - | - | Genicom Co., Ltd. | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 2 V | - | - | - | - | 220nm ~ 280nm | 1.54mm2 | - | 20nA (Max) | Ultraviolet (UV) | 0.05 A/W @ 254nm | - | ||
![]() GUVB-S31GD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 3 V | - | - | - | - | 220nm ~ 320nm | 0.08mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.15 A/W @ 300nm | - | ||
![]() GUVA-T31GD Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-46-3 Metal Can | - | - | Genicom Co., Ltd. | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 5 V | - | - | - | - | 220nm ~ 370nm | 0.08mm2 | - | 10pA (Max) | Ultraviolet (UV) | 0.18 A/W @ 350nm | - | ||
![]() GUVC-T10GM-LA Genicom Co., Ltd. | In Stock | - | - | Chassis Mount | Module | - | - | Genicom Co., Ltd. | - | - | Bulk | - | Active | - | -30°C ~ 85°C | - | - | - | 10ms | - | - | - | - | - | 220nm ~ 280nm | - | - | - | Ultraviolet (UV) | - | - | ||
![]() GUVB-C21SD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 3 V | - | - | - | - | 240nm ~ 320nm | 0.08mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.11 A/W @ 300nm | - | ||
![]() GUVV-T10GD Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-46-2 Metal Can | - | - | Genicom Co., Ltd. | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 2 V | - | - | - | - | 230nm ~ 395nm | 0.08mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.12 A/W @ 350nm | - | ||
![]() GUVCL-T21GH Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | Genicom Co., Ltd. | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | - | - | 3ms | - | - | - | - | - | 220nm ~ 320nm | - | - | - | Ultraviolet (UV) | - | - | ||
![]() GUVC-S40GD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 0404 (1010 Metric) | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | -30°C ~ 85°C | - | Schottky | - | - | 3 V | - | - | - | - | 220nm ~ 280nm | 0.83mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.06 A/W @ 254nm | - | ||
![]() ODA-940-001 Lumex | 44 |
| - | Through Hole | TO-39-4 Metal Can | - | - | Lumex Opto/Components Inc. | - | - | Bulk | - | Active | - | -25°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | 5.87mm² | - | - | Infrared (NIR)/Red | - | - | ||
![]() 3001340 First Sensor | In Stock | - | - | - | TO-52-3 | 1 | + 100 C | - | - 40 C | Through Hole | - | 50001101 / 06-035 | - | Details | - | - | - | - | - | - | 0.18 ns | - | 905 nm | 0.05 nA | - | - | PIN Photodiodes | - | - | - | 50 A/W |