- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Dimensions | Front | LED diameter | LED lens | LED version | Max. off-state voltage | Mounting | Optical power | Photoreceiver features | Type of photoelement | Wavelength of peak sensitivity | Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP 104 SR ams OSRAM | In Stock | - | - | DIL | - | - | - | - | transparent | reverse mount | 20V | SMD | 150mW | - | PIN IR photodiode | 850nm | 400...1100nm | ||
![]() BPW 34 FSR ams OSRAM | In Stock | - | - | DIL | RoHS compliant | - | - | - | black | reverse mount | 32V | SMD | 150mW | - | photodiode | 950nm | 780...1100nm | ||
![]() BPW 34 FASR ams OSRAM | In Stock | - | - | DIL | RoHS compliant | - | - | - | black | reverse mount | 32V | SMD | 150mW | - | photodiode | 880nm | 730...1100nm | ||
![]() VTP7110H Excelitas | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | - | THT | - | - | photodiode | 925nm | 400...1150nm | ||
![]() VTP1332H Excelitas | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | - | THT | - | - | photodiode | 920nm | 725...1150nm | ||
![]() VTP1332FH Excelitas | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | - | THT | - | - | photodiode | 920nm | 725...1150nm | ||
![]() BPW34S VISHAY | 25392 |
| - | DIL | - | 5.4x4.3x3.2mm | - | - | - | - | - | THT | 215mW | - | PIN IR photodiode | 900nm | 430...1000nm | ||
![]() BPX 61 ams OSRAM | 120 | - | - | TO5 | RoHS compliant | - | - | - | transparent | - | 32V | THT | 250mW | - | PIN IR photodiode | 850nm | 400...1100nm | ||
![]() BPX 65 ams OSRAM | 1090 |
| - | TO18 | RoHS compliant | - | - | - | transparent | - | 50V | THT | 250mW | - | PIN IR photodiode | 850nm | 350...1100nm | ||
![]() SFH 229 ams OSRAM | 3359 |
| - | - | RoHS compliant | - | - | 3mm | transparent | - | 20V | THT | 150mW | - | PIN IR photodiode | 860nm | 380...1100nm | ||
![]() SFH 229 FA ams OSRAM | 33566 |
| - | - | RoHS compliant | - | - | 3mm | - | - | 20V | THT | 150mW | - | PIN IR photodiode | 900nm | 730...1100nm | ||
![]() SFH 213 ams OSRAM | 3783 |
| - | - | RoHS compliant | - | - | 5mm | transparent | - | 50V | THT | 150mW | - | PIN IR photodiode | 850nm | 400...1100nm | ||
![]() SFH 213 FA ams OSRAM | 736846 |
| - | - | RoHS compliant | - | - | 5mm | - | - | 50V | THT | 150mW | - | PIN IR photodiode | 900nm | 750...1100nm | ||
![]() SFH 2400 ams OSRAM | In Stock | - | - | Smart DIL | - | - | - | - | transparent | - | 50V | SMD | 120mW | - | PIN IR photodiode | 850nm | 380...1100nm | ||
![]() VEMD5080X01 VISHAY | 1000 |
| - | - | RoHS compliant | 5x4x0.9mm | flat | - | blue | - | - | SMD | - | - | PIN photodiode | 950nm | 350...1100nm | ||
![]() BPW83 VISHAY | 1200 |
| - | - | - | - | - | - | - | - | - | THT | - | fitted with IR filter | photodiode | 950nm | - | ||
![]() SFH 206 K ams OSRAM | 1732 | - | - | - | - | - | flat | 5mm | transparent | - | 32V | THT | 150mW | - | PIN IR photodiode | 850nm | 400...1100nm | ||
![]() VEMD4010X01 VISHAY | 5819 |
| - | 0805 | RoHS compliant | 2x1.25x0.7mm | flat | - | - | - | - | SMD | - | - | PIN photodiode | 910nm | 550...1040nm | ||
![]() BPW 34 S ams OSRAM | 630464 |
| - | DIL | RoHS compliant | - | - | - | transparent | - | 32V | SMD | 150mW | - | photodiode | 850nm | 400...1100nm | ||
![]() BP 104 FS ams OSRAM | 36464 |
| - | DIL | - | - | - | - | transparent | - | 20V | SMD | 150mW | - | PIN IR photodiode | 950nm | 800...1100nm |