- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Light Current | Manufacturer | Manufacturer Part Number | Material properties | Max. length | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Photocurrent | Photodiode Material | Photodiode Type | Product Status | Rad Hardened | RoHS | Shaft Type | Spanner size | Voltage Rated | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Applications | Capacitance | Subcategory | Pin Count | Failure Rate | Polarity | Lead Spacing | Diode Type | Power Dissipation | Lead Style | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Lens Type | Product Type | Number of Turns | Reverse Breakdown Voltage | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Features | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Wattage | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP104F Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C30737MH-500-90C Excelitas Technologies | 112 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | C30737 | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | 900ps | 260 V | - | - | - | - | - | - | 900nm | - | - | 500nm ~ 1000nm | 500μm Dia | - | - | 100pA | - | 60 A/W @ 900nm | - | - | - | - | - | - | - | - | ||
![]() C30723GH Excelitas Technologies | In Stock | - | - | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | C30723 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | C30723 | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | 50 V | - | - | - | - | - | - | 850nm, 1300nm, 1550nm | - | - | 800nm ~ 1700nm | 5mm Dia | - | - | 140nA | - | 0.2 A/W @ 850nm, 0.9 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | - | - | - | - | - | - | - | ||
![]() C30739ECERH Excelitas Technologies | 2432 |
| - | Through Hole | 2-DIP | - | - | - | C30739 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 50°C | - | C30739ECERH | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | 2ns | 400 V | - | - | - | - | - | - | 430nm | - | - | 400nm ~ 700nm | 5.6mm2 | - | - | 1.5nA | - | 26 A/W @ 430nm | - | - | - | - | - | - | - | - | ||
![]() SFH2400 Osram Opto | 42000 | - | - | - | - | - | - | - | - | - | - | - | 10(uA) | - | - | - | - | - | - | - | - | Surface Mount | - | - | -40C to 100C | Industrial | - | Smart DIL | - | - | Si | PIN | - | No | - | - | - | - | - | - | Tape and Reel | - | - | - | - | Chip | - | - | - | - | - | 3 | - | Forward | - | - | 0.12(W) | - | - | - | - | 5(ns) | 1.3(V) | Transparent Epoxy | - | - | 50(V) | - | 850(nm) | 1(nA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C30617L-100 Excelitas Technologies | 180 |
| - | Surface Mount | Module | - | - | - | C30617 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | C30617L-100 | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | 70ps | 100 V | - | - | - | - | - | - | 1550nm | - | - | 400nm ~ 1100nm | 100μm Dia | - | - | 1nA | - | 0.95 A/W @ 1550nm | - | - | - | - | - | - | - | - | ||
![]() 500-0080 NTE ELECT | In Stock | - | - | - | - | - | Chromium-vanadium steel | 600g | - | - | - | - | - | NTE Electronics | 500-0080 | chrome plated | 70mm | - | - | - | - | - | PC Board | - | - | - | - | - | - | - | - | - | - | - | No | Slotted | 36mm | - | - | -67 to 257 Degrees F | - | - | - | - | - | - | 20000 | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | 70mm | - | - | - | ||
![]() SFH 205 FA AN23 OSRAM | In Stock | - | - | Through Hole | Radial | - | - | - | 035760 | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 100°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | 120° | 20ns | 32 V | - | - | - | - | - | - | 950nm | - | - | 800nm ~ 1100nm | 7.02mm² | - | - | 2nA | - | 0.7 A/W @ 950nm | - | - | - | - | - | - | - | - | ||
![]() ODD-450-004 Lumex | 31 |
| - | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15ns | 60 V | - | - | - | - | - | - | 450nm | - | - | - | 12mm² | - | - | 3nA | Blue | 0.28 A/W @ 450nm | - | - | - | - | - | - | - | - | ||
![]() SFH 205 F AN23 OSRAM | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | 120° | 20ns | 32 V | - | - | - | - | - | - | 950nm | - | - | 800nm ~ 1100nm | 7.02mm² | - | - | 2nA | - | 0.7 A/W @ 950nm | - | - | - | - | - | - | - | - | ||
![]() 1540031EA4590 Wurth Electronics | 337 | - | - | Surface Mount | - | 2 | - | - | - | Wurth Elektronik | 500 | 45 deg | - | Wurth Elektronik | - | - | - | + 85 C | - | - 40 C | - | - | Through Hole | MSL 1 - Unlimited | - | - | - | 0805 | 150 mW | 40 uA | - | - | - | - | Non-Compliant | - | - | - | 30 V | - | Bulk | WL-TDRW | - | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | Photodiodes | - | - | - | 940 nm | 0.1µA | - | - | Photodiodes | - | - | - | - | - | Photodiodes | - | - | - | - | - | - | ||
![]() ODD-632-007 Lumex | 23 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | 25V | - | -55°C ~ 150°C | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | X8R | - | - | - | Automotive | 10000 pF | - | - | - | - | - | - | - | - | 80° | 8ns, 190ns | 60 V | - | - | - | - | - | - | - | - | - | 250nm ~ 1100nm | - | - | - | 900pA | Red | 0.36 A/W @ 633nm, 0.6 A/W @ 900nm | - | - | - | - | - | - | 0.067 (1.70mm) | AEC-Q200 | ||
![]() Q65110A9911 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A3986 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2701 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P0073 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2672 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3001345-F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-S4K33C0115L Broadcom Limited | In Stock | - | - | Surface Mount | 12-WFBGA, CSPBGA | - | - | - | - | Broadcom / Avago | 100 | - | - | Broadcom Limited | - | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | 30.25 V | - | - | - | - | - | - | 430nm | - | - | - | 9mm2 | - | - | 14.1nA, 59nA, 114nA | - | - | - | Broadcom Limited | - | - | - | - | - | - | ||
![]() EL-PD93-21C/TR8 Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | + 85 C | - | - 25 C | Yes | - | SMD/SMT | - | - | - | - | - | 150 mW | 1.2 uA | - | - | - | - | Details | - | - | - | 32 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 ns | - | - | - | - | - | - | 940 nm | 10 nA | - | - | PIN Photodiodes | - | - | - | - | - | - | 1.5 mm | - | 3 mm | 2.2 mm | - | - |