- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Number of Conductors | Wire Gauge | Voltage | Diode Type | Power Dissipation | Viewing Angle | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Conductor Insulation | Max Reverse Voltage (DC) | Shield Type | Shield Coverage | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Features | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Product Category | Responsivity | Length | Jacket (Insulation) Thickness | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UV-245BGH Excelitas Technologies | In Stock | - | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | 093210 | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900nm | - | - | 250nm ~ 1150nm | 18.5mm² | - | - | - | Ultraviolet (UV) | 0.62 A/W @ 900nm | - | - | - | - | - | - | ||
![]() OP910W BI Technologies | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | - | PIN | 250 mW | 80 ° | - | - | - | - | 10 ns | - | 10 ns | 1.2 V | - | 100 V | - | - | 60 V | 60 V | 935 nm | - | 1 nA | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() OPF793 BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | PIN | - | - | - | - | - | - | 2 ns | - | 6 ns | - | - | 50 V | - | - | - | 100 V | 800 nm | - | 500 pA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-SXU-023 Lumex | 2687 |
| - | - | Through Hole | TO-5 Variant, 5 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | Active | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µs | 20 V | - | - | - | - | - | - | - | - | 254nm | - | - | - | 1.25mm² | - | - | 1nA | - | 0.02 A/W @ 254nm | - | - | - | - | - | - | ||
![]() ODD-450-007 Lumex | 33 |
| - | - | Through Hole | TO-18-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | Active | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ns | 60 V | - | - | - | - | - | - | - | - | 450nm | - | - | - | 1mm² | - | - | 200pA | Blue | 0.28 A/W @ 450nm | - | - | - | - | - | - | ||
![]() 30-01448 Tensility International Corporation | 1297 |
| - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Conductor | - | - | - | - | Tensility International Corp | - | - | - | Bulk | - | Active | - | - | -40°C ~ 105°C | - | - | - | - | 4 | 32 AWG | 600 V | - | - | - | Black | 7/0.0031 | - | 0.134 (3.40mm) | - | - | - | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | - | - | - | - | Drain Wire | - | - | - | - | - | 502.0 (153.0m) | 0.0291 (0.740mm) | - | UL Style 21509 | ||
![]() SLD-68HF1A Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-632-004 Lumex | 17 |
| - | - | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | Active | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15ns | 60 V | - | - | - | - | - | - | - | - | 632nm | - | - | - | 12mm² | - | - | 3nA | Red | 0.4 A/W @ 632nm | - | - | - | - | - | - | ||
![]() HSD6-C170 Broadcom | 8552 |
| - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Broadcom | - | 4000 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 140° | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | 690nm | - | - | 300nm ~ 1000nm | - | - | - | 10nA (Max) | - | - | Broadcom Limited | - | - | - | - | - | ||
![]() ODD-AXU-010 Lumex | In Stock | - | - | - | Through Hole | 2-DIP Module | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | Active | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10µs | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | 100mm² | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3001429 First Sensor | In Stock | - | - | - | - | TO52S1F2 | - | - | - | - | - | - | - | 1 | - | - | + 100 C | - | - 40 C | - | Through Hole | - | 50126501 / 501265 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 ns | - | - | - | - | - | - | - | - | 910 nm | 0.5 nA | - | - | PIN Photodiodes | - | - | - | - | - | 55 A/W | - | - | - | - | ||
![]() B1501PD--H9B000113U1930 HARVATEK | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | Harvatek Corporation | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ns | 32 V | - | - | - | - | - | - | - | - | 940nm | - | - | 700nm ~ 1100nm | - | - | - | 10nA | - | - | - | - | - | - | - | - | ||
![]() MICROFC-30035-SMT-TR Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3001341 First Sensor | In Stock | - | - | - | - | TO52S1 | - | - | - | - | - | - | - | 1 | - | - | + 100 C | - | - 40 C | - | Through Hole | - | 50001901 / 500019 / 06-015 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 ns | - | - | - | - | - | - | - | - | 905 nm | 0.2 nA | - | - | PIN Photodiodes | - | - | - | - | - | 50 A/W | - | - | - | - | ||
![]() 3001214 First Sensor | In Stock | - | - | - | - | TO8Si | - | - | - | - | - | - | - | 1 | - | - | + 100 C | - | - 40 C | - | Through Hole | - | 501207 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 ns | - | - | - | - | - | - | - | - | 910 nm | 4 nA | - | - | PIN Photodiodes | - | - | - | - | - | 58 A/W | - | - | - | - | ||
![]() 3001401 First Sensor | In Stock | - | - | - | - | LCC6.1 | - | - | - | - | - | - | - | 1 | - | - | + 70 C | - | - 20 C | - | SMD/SMT | - | 50107801 / 501078 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 ns | - | - | - | - | - | - | - | - | 905 nm | 0.2 nA | - | - | Photodiodes | - | - | - | - | - | 50 A/W | - | - | - | - | ||
![]() B2151PD--H9B000233U1930 HARVATEK | In Stock | - | - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Harvatek Corporation | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ns | 33 V | - | - | - | - | - | - | - | - | 940nm | - | - | 700nm ~ 1100nm | - | - | - | 10nA | - | - | - | - | - | - | - | - | ||
![]() UDT-455 Advanced Photonix | In Stock | - | - | - | - | TO-5 | - | - | - | - | - | - | - | 100 | - | - | - 70 C | - | 0 C | - | Through Hole | - | - | - | Details | 30 V | - | Blister Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 nm | 250 pA | - | - | Photodiodes | - | - | - | - | - | 0.65 A/W | - | - | - | - | ||
![]() SD019-141-411-B Advanced Photonix | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | 3000 | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 50 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | - | - | 0.06 A/W | - | - | - | - | ||
![]() SC-10D Advanced Photonix | In Stock | - | - | - | - | TO-5-3 | - | - | - | - | - | - | - | - | - | - | + 70 C | - | 0 C | - | Through Hole | - | - | - | Details | - | - | Gel Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 us | - | - | - | - | - | - | - | - | 670 nm | 250 nA | - | - | Photodiodes | - | - | - | - | - | 0.42 A/W | - | - | - | - |