- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Half Intensity Angle Degrees | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Vr - Reverse Voltage | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q65110A9563 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P1671 OSRAM | In Stock | - | - | - | T-1 3/4 | - | 10 deg | + 100 C | - | - 40 C | Through Hole | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | 5 ns | - | 900 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | - | - | ||
![]() Q62702P0942 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A0955 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65113A2349 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLCD-61N2 Advanced Photonix | 387 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Compliant | - | - | - | 105 °C | -40 °C | - | - | - | - | - | 930 nm | 930 nm | 1µA | - | - | - | - | - | - | 5.1 mm | Unknown | ||
![]() GUVA-T11GM-LA Genicom Co., Ltd. | In Stock | - | - | Chassis Mount | Module | - | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | - | -30°C ~ 85°C | - | - | - | - | - | 10ms | - | - | - | - | - | 220nm ~ 370nm | - | - | - | Ultraviolet (UV) | - | - | - | ||
![]() GUVA-S12SM-LA Genicom Co., Ltd. | In Stock | - | - | Chassis Mount | Module | - | - | - | Genicom Co., Ltd. | - | - | - | Bulk | Active | - | - | -30°C ~ 85°C | - | - | - | - | - | 10ms | - | - | - | - | - | 240nm ~ 370nm | - | - | - | Ultraviolet (UV) | - | - | - | ||
![]() GUVA-T21GD-U Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-39-3 Metal Can | - | - | - | Genicom Co., Ltd. | - | - | - | Tray | Active | - | - | -30°C ~ 85°C | - | - | - | Schottky | - | - | 5 V | - | - | - | - | 220nm ~ 370nm | 6.89mm2 | - | 90nA (Max) | Ultraviolet (UV) | 0.18 A/W @ 350nm | - | - | ||
![]() GUVCL-S10GD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | - | -30°C ~ 85°C | - | - | - | Schottky | - | - | 3 V | - | - | - | - | 230nm ~ 320nm | 0.076mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.12 A/W @ 280nm | - | - | ||
![]() GUVB-T11GM-LA Genicom Co., Ltd. | In Stock | - | - | Chassis Mount | Module | - | - | - | Genicom Co., Ltd. | - | - | - | Bulk | Active | - | - | -30°C ~ 85°C | - | - | - | - | - | 10ms | - | - | - | - | - | 220nm ~ 320nm | - | - | - | Ultraviolet (UV) | - | - | - | ||
![]() GUVA-T11GD Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-46-2 Metal Can | - | - | - | Genicom Co., Ltd. | - | - | - | Tray | Active | - | - | -30°C ~ 85°C | - | - | - | Schottky | - | - | 5 V | - | - | - | - | 220nm ~ 370nm | 0.08mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.18 A/W @ 350nm | - | - | ||
![]() GUVA-S12SD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | - | -30°C ~ 85°C | - | - | - | Schottky | - | - | 5 V | - | - | - | - | 240nm ~ 370nm | 0.076mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.14 A/W @ 350nm | - | - | ||
![]() GUVC-T21GH Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | Genicom Co., Ltd. | - | - | - | Tray | Active | - | - | -30°C ~ 85°C | - | - | - | - | - | 3ms | - | - | - | - | - | 220nm ~ 280nm | - | - | - | Ultraviolet (UV) | - | - | - | ||
![]() GUVV-T13GD-L Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-46-2 Metal Can | - | - | - | Genicom Co., Ltd. | - | - | - | Tray | Active | - | - | -30°C ~ 85°C | - | - | - | Schottky | - | - | 2 V | - | - | - | - | 230nm ~ 395nm | 1.54mm2 | - | 20nA (Max) | Ultraviolet (UV) | 0.13 A/W @ 350nm | - | - | ||
![]() GUVB-T21GD-U Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-39-3 Metal Can | - | - | - | Genicom Co., Ltd. | - | - | - | Tray | Active | - | - | -30°C ~ 85°C | - | - | - | Schottky | - | - | 3 V | - | - | - | - | 220nm ~ 320nm | 6.89mm2 | - | 90nA (Max) | Ultraviolet (UV) | 0.13 A/W @ 300nm | - | - | ||
![]() GVBL-T12GD Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-46-2 Metal Can | - | - | - | Genicom Co., Ltd. | - | - | - | Tray | Active | - | - | -30°C ~ 85°C | - | - | - | - | - | - | 5 V | - | - | - | - | 330nm ~ 445nm | - | - | 1nA (Max) | Ultraviolet (UV) | 0.13 A/W @ 385nm | - | - | ||
![]() GUVV-S10SD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | - | -30°C ~ 85°C | - | - | - | Schottky | - | - | 2 V | - | - | - | - | 240nm ~ 395nm | 0.08mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.18 A/W @ 360nm | - | - | ||
![]() GVGR-S11SD Genicom Co., Ltd. | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | Genicom Co., Ltd. | - | - | - | - | Active | - | - | -30°C ~ 85°C | - | - | - | - | - | - | 5 V | - | - | - | - | 295nm ~ 490nm | - | - | 1nA (Max) | Ultraviolet (UV) | 0.07 A/W @ 405nm | - | - | ||
![]() GUVC-T10GD-L185 Genicom Co., Ltd. | In Stock | - | - | Through Hole | TO-46-2 Metal Can | - | - | - | Genicom Co., Ltd. | - | - | - | Tray | Active | - | - | -30°C ~ 85°C | - | - | - | Schottky | - | - | 2 V | - | - | - | - | - | 1.54mm2 | - | 20nA (Max) | Ultraviolet (UV) | - | - | - |