- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Case | Certificates | Front | Half Intensity Angle Degrees | LED lens | LED version | Max. off-state voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Optical power | Type of photoelement | Vr - Reverse Voltage | Wavelength of peak sensitivity | Operating Temperature | Packaging | Series | Part Status | Viewing Angle | Voltage - DC Reverse (Vr) (Max) | Rise Time | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q62702P1671 OSRAM | In Stock | - | - | - | T-1 3/4 | - | - | - | 10 deg | - | - | - | + 100 C | - 40 C | - | Through Hole | - | - | 20 V | - | - | - | - | - | - | - | 5 ns | - | 900 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | ||
![]() Q62702P0942 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A0955 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65113A2349 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTPD2601T-030 Marktech Optoelectronics | In Stock | - | - | - | TO-18-3 | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 800 nm to 2600 nm | 100 uA | - | - | PIN Photodiodes | - | - | - | ||
![]() MTSM1346SMF2-150 Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | 3 V | - | - | - | - | - | - | - | - | - | 600 nm to 1750 nm | 26 nA | - | - | PIN Photodiodes | - | - | - | ||
![]() MTSM1346SMF1-030 Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | 3 V | - | - | - | - | - | - | - | - | - | 600 nm to 1750 nm | 16 nA | - | - | PIN Photodiodes | - | - | - | ||
![]() MTPD1346SL-030 Marktech Optoelectronics | In Stock | - | - | - | TO-46-3 | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Through Hole | - | - | 3 V | - | - | - | - | - | - | - | - | - | 600 nm to 1750 nm | 9.3 nA | - | - | PIN Photodiodes | - | - | - | ||
![]() MTSM2601SMF1-100 Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | 1 V | - | - | - | - | - | - | - | - | - | 800 nm to 2600 nm | 72 uA | - | - | PIN Photodiodes | - | - | - | ||
![]() APX-SC0010 Advanced Photonix | 127 |
| Datasheet | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | - | Active | - | 20 V | - | - | - | - | 200nm ~ 380nm | 1mm2 | - | 300pA | - | 0.13 A/W @ 254nm | ||
![]() GVBL-T14GD Genicom Co., Ltd. | 62 |
| Datasheet | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Tray | - | Active | - | 5 V | - | - | - | - | 330nm ~ 445nm | - | - | 1nA (Max) | Ultraviolet (UV) | 0.13 A/W @ 385nm | ||
![]() AFBR-S4N44P044M Broadcom Limited | 63 | - | Datasheet | Surface Mount | Array - 36 Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 50°C | Tape & Reel (TR) | AFBR-S4N | Active | - | 16 V | - | 420nm | - | - | 250nm ~ 900nm | 13.47mm2 | - | 3.3μA | - | - | ||
![]() Q65110A1204 OSRAM | In Stock | - | - | - | SMR-2 | - | - | - | 15 deg | - | - | - | + 85 C | - 40 C | - | Through Hole | - | - | 50 V | - | - | - | - | - | - | - | 5 ns | - | 900 nm | 100 pA | - | - | PIN Photodiodes | - | - | - | ||
![]() Q65112A7214 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0800-3111-185 Advanced Photonix | In Stock | - | Datasheet | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | Tape & Reel (TR) | - | Active | 130° | 20 V | - | - | - | - | 900nm ~ 1700nm | 0.79mm2 | - | 500pA | - | 0.95 A/W @ 1300nm, 1 A/W @ 1550nm | ||
![]() MTSM1057SMF2-046 Marktech Optoelectronics | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 170°C | Bulk | - | Active | - | 30 V | - | 280nm | - | - | 220nm ~ 358nm | 0.06mm² | - | 0.5fA | Ultraviolet (UV) | 0.13 A/W @ 280nm | ||
![]() SFH 2240 ams OSRAM | 1108 | - | - | - | - | - | RoHS compliant | flat | - | transparent | - | 16V | - | - | SMD | - | 150mW | photodiode | - | 620nm | - | - | - | - | - | - | - | 400...690nm | - | - | - | - | - | - | - | - | ||
![]() SFH 2400 FAR ams OSRAM | 33611 |
| - | - | - | DIL | RoHS compliant | flat | - | black | reverse mount | 50V | - | - | SMD | - | 120mW | photodiode | - | 900nm | - | - | - | - | - | - | - | 750...1100nm | - | - | - | - | - | - | - | - | ||
![]() SFH 2711 ams OSRAM | In Stock | - | - | - | - | - | RoHS compliant | flat | - | black | - | 16V | - | - | SMD | - | - | photodiode | - | 580nm | - | - | - | - | - | - | - | 470...670nm | - | - | - | - | - | - | - | - | ||
![]() SFH 2704 ams OSRAM | 985 | - | - | - | - | - | RoHS compliant | flat | - | transparent | - | 6V | - | - | SMD | - | - | photodiode | - | 900nm | - | - | - | - | - | - | - | 400...1100nm | - | - | - | - | - | - | - | - |