- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Shape | Semiconductor Material | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Number of Functions | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Diode Type | Power Dissipation | Output Current | Viewing Angle | Forward Current | Lens Style | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Reverse Voltage | Peak Wavelength | Reverse Voltage (DC) | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Reverse Breakdown Voltage-Min | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDP8276-001 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | -40°C~85°C | - | 1997 | - | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | - | - | 100mW | - | - | 4A | - | - | - | - | - | 100mW | - | 50° | - | - | 50ns | 50V | - | 50ns | - | 50 ns | - | 50V | - | - | 50V | - | 50nA | - | - | - | 50nA | - | - | - | - | - | - | 3.18mm | 1.57mm | No SVHC | RoHS Compliant | - | ||
![]() MTAPD-06-004 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-3 Metal Can | - | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | Avalanche | - | - | - | - | - | 300ps | 160V | - | - | - | - | 160V | - | - | - | - | - | 50pA | 400nm ~ 1100nm | 230μm Dia | - | - | - | - | 50 A/W @ 800nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VTB9412BH Excelitas Technologies | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 2-DIP Module | NO | 2 | - | - | Silicon | - | -20°C~75°C | Bulk | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 8541.40.60.50 | - | - | - | unknown | - | - | - | - | - | - | - | - | 100° | - | - | - | 40V | - | - | - | - | - | - | - | - | - | 0.1nA | - | 330nm ~ 720nm | 1.60mm2 | - | 100pA | Blue | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-V114 Advanced Photonix | 44 | - | Datasheet | 14 Weeks | - | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | - | - | - | - | -40°C~125°C | Tray | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | 63° | - | - | - | 75V | - | 13ns | - | - | 75V | - | - | - | - | - | 335pA | 350nm ~ 1100nm | 17.92mm2 | - | - | Blue | - | 0.17 A/W @ 450nm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MT03-004 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-5 Variant, 4 Leads, Lens Top Metal Can | - | - | - | - | - | - | -40°C~100°C | Bulk | - | 8 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 20ns | 50V | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 5.7mm2 | - | 500pA | Blue/Green | - | 0.6 A/W @ 940nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP906 TT Electronics/Optek Technology | 1700 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | Plastic | - | - | - | -40°C~100°C | Bulk | 1997 | - | - | Active | 1 (Unlimited) | 100°C | -40°C | - | - | - | - | - | - | - | - | - | 12.7mm | - | PIN | 100mW | - | 20 ° | 35μA | Clear | 5ns | 60V | - | 5ns | 1.2V | 5 ns | 60V | 60V | 60V | 890 nm | - | - | 1nA | 500nm ~ 1100nm | - | - | 1nA | - | - | - | - | - | 6.35mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPR2101 TT Electronics/Optek Technology | 6000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 12 | - | - | - | - | -55°C~125°C | Tray | 2012 | - | - | Active | 4 (72 Hours) | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | 50V | - | - | - | - | 50V | - | 50V | - | - | - | 5μA | 400nm ~ 1100nm | 0.84mm2 (x6) | - | 5μA | - | - | 0.45 A/W @ 890nm | - | - | 1.52mm | 6.73mm | 7.24mm | - | RoHS Compliant | - | ||
![]() SD1420-002L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Metal | - | 2 | - | - | - | 50V | -55°C~125°C | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 5V | - | - | - | - | - | - | - | - | - | 75mW | - | 24° | - | - | 50ns | 50V | - | 50ns | - | 50 ns | 50V | 50V | 50V | 935 nm | - | - | 5nA | - | - | - | 5nA | - | - | - | - | 1.57mm | 3.1mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() AFBR-S4N44P163 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Array - 16 Element | - | - | - | - | - | - | -20°C~50°C | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | - | - | 26.9V | - | - | - | - | - | - | - | - | - | - | - | 300nm ~ 900nm | 13.8mm2 | - | 500nA | Ultraviolet (UV) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VTP413H Excelitas Technologies | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | - | 2 | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1150nm | 7.45mm2 | - | 30nA | - | - | 0.55 A/W @ 925nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KOM 2125-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 3-SMD, Gull Wing | - | - | - | RECTANGULAR | - | - | -40°C~80°C | Tape & Reel (TR) | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | 1 | - | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | PIN | - | - | 120° | - | - | - | 60V | 7mm | - | - | - | - | - | - | - | - | 30nA | - | 400nm ~ 1100nm | 4mm2, 10mm2 | YES | 5nA | - | 0.04mA | - | 60V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPR5911 TT Electronics/Optek Technology | 98 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 12 | - | - | - | - | -55°C~125°C | Bulk | 2012 | - | - | Active | 4 (72 Hours) | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | 14V | - | 14V | - | - | - | 30nA | 400nm ~ 1100nm | 1.27mm2 (x4) | - | 30nA | - | - | 0.45 A/W @ 890nm | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() EAPDSZ4439A2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | 32V | - | - | - | - | 32V | - | - | - | - | - | 5nA | 730nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDSZ4439A1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | 32V | - | - | - | - | 32V | - | - | - | - | - | 5nA | 730nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDLP05RDDA1 Everlight Electronics Co Ltd | 23 |
| - | 20 Weeks | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 45ns | 32V | - | - | - | - | 32V | - | - | - | - | - | 5nA | 730nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDLP04SCAA1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | - | - | CYLINDRICAL | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | SIDE VIEW | 8541.40.80.00 | - | - | 1 | - | - | - | - | - | SINGLE | PIN | - | - | - | - | - | 10ns | 32V | 4.8mm | - | - | - | 32V | - | - | - | - | - | 10nA | 840nm ~ 1100nm | - | YES | - | - | 0.004mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDLP04SCAA0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | -25°C~85°C | - | 2014 | - | - | Active | 1 (Unlimited) | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 50ns | 32V | - | - | - | - | 32V | - | - | - | - | - | 5nA | 840nm ~ 1100nm | - | - | 5nA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCS5030G1 TDK Corporation | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | 2012 (5030 Metric) | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 2 (1 Year) | - | - | - | 8541.40.60.50 | - | - | - | - | - | 5030 | 2012 | - | - | - | - | 550nA | - | - | - | - | 6V | - | - | - | - | 6V | - | - | - | - | - | 100pA | 350nm ~ 750nm | 1.5mm2 | - | - | - | - | - | - | - | 800μm | 5mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() MTAPD-06-001 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | Avalanche | - | - | - | - | - | 300ps | 120V | - | - | - | - | 120V | - | - | - | - | - | 50pA | 400nm ~ 1100nm | 230μm Dia | - | - | - | - | 50 A/W @ 800nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VTB1113H Excelitas Technologies | 271 |
| Datasheet | 6 Weeks | - | Through Hole | Radial, Lensed Metal Can, TO-46-2 | NO | 2 | - | - | Silicon | - | -40°C~110°C | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | 8541.40.60.50 | - | - | - | unknown | 60A | - | - | - | - | - | - | - | 30° | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | 20pA | 320nm ~ 1100nm | 1.60mm2 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |