- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Shape | Semiconductor Material | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Reach Compliance Code | Current Rating | Lead Length | Polarity | Configuration | Diode Type | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Lens Style | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Fall Time (Typ) | Max Reverse Voltage (DC) | Collector Emitter Voltage (VCEO) | Wavelength - Peak | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Reverse Voltage (DC) | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTB1113H Excelitas Technologies | 271 |
| Datasheet | 6 Weeks | - | Through Hole | Radial, Lensed Metal Can, TO-46-2 | NO | - | 2 | - | - | Silicon | - | - | - | -40°C~110°C | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 8541.40.60.50 | - | - | unknown | 60A | - | - | - | - | - | 30° | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | 20pA | 320nm ~ 1100nm | 1.60mm2 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPR5925 TT Electronics/Optek Technology | 219 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 12 | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | - | - | - | Active | 4 (72 Hours) | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 35V | - | - | - | 35V | - | - | - | 30nA | 400nm ~ 1100nm | 0.75mm2 (x4) | - | 30nA | - | - | 0.45 A/W @ 890nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SD3410-002 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | TO-46 | - | - | 3 | - | - | - | - | 15V | 1 | -55°C~125°C | Bulk | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | 150mW | - | - | - | - | NPN | - | - | 150mW | 90° | - | - | 75μs | - | - | 75μs | 75 μs | - | 15V | - | - | - | - | - | - | 250nA | - | - | - | 250nA | - | - | - | 5.56mm | - | 12.7mm | - | - | - | RoHS Compliant | - | ||
![]() VTD206KH Excelitas Technologies | 253 |
| Datasheet | 6 Weeks | - | Through Hole | Radial, Side View | NO | - | 2 | - | - | Silicon | - | - | - | -40°C~100°C | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 8541.40.60.50 | - | - | unknown | - | - | - | - | - | - | 120° | PIN PHOTODIODE | - | - | 50V | - | - | - | - | - | - | - | - | - | - | 30nA | - | 400nm ~ 1100nm | 7.41mm2 | - | 30nA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPR5910 TT Electronics/Optek Technology | 552 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | -55°C~125°C | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 35V | - | - | - | 35V | - | - | - | 35V | - | - | - | 30nA | 400nm ~ 1100nm | 0.75mm2 | - | 30nA | - | - | 0.45 A/W @ 890nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD93-21C/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | 2 | - | RECTANGULAR | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | - | - | yes | Obsolete | 4 (72 Hours) | - | - | - | - | 8541.40.60.50 | - | 1 | - | - | - | - | SINGLE | PIN | - | - | - | Clear | 6ns | - | - | - | - | 32V | - | - | - | - | - | - | - | 10nA | 400nm ~ 1100nm | - | YES | - | - | 0.0012mA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() VTP100H Excelitas Technologies | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial, Side View | - | - | 2 | - | RECTANGULAR | Silicon | 140V | - | - | -40°C~100°C | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 8541.40.60.50 | - | 1 | unknown | - | - | - | SINGLE | - | - | 140° | PIN PHOTODIODE | - | - | - | - | - | - | - | - | 925 nm | - | - | - | - | - | 30nA | 725nm ~ 1150nm | 7.45mm2 | YES | 30nA | - | 0.055mA | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() PD70-01C/TR10 Everlight Electronics Co Ltd | 550 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, Z-Bend | - | - | 2 | - | RECTANGULAR | Silicon | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | - | - | yes | Active | 3 (168 Hours) | - | - | - | DAYLIGHT FILTER | 8541.40.60.50 | 150mW | 1 | - | - | - | - | SINGLE | PIN | - | - | - | - | - | - | - | 50ns | 50 ns | 32V | - | - | - | - | - | 32V | - | 5nA | 400nm ~ 1100nm | - | YES | - | - | 0.035mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDB-C113 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Ceramic | - | - | 100V | - | - | -40°C~90°C | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 120° | - | - | 13ns | 75V | - | 16ns | - | 75V | - | - | - | - | - | - | - | 5nA | 350nm ~ 1100nm | 8.24mm2 | - | - | Blue | - | 0.18 A/W @ 450nm | 6.73mm | 3.56mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V110 Advanced Photonix | 2739 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Ceramic | - | - | 30V | - | - | -40°C~60°C | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | 60°C | -40°C | - | - | - | - | - | - | 12.7mm | - | - | PIN | - | 120° | - | - | 13ns | 75V | - | 2μs | - | 75V | - | - | - | - | - | - | - | 200pA | 350nm ~ 1100nm | 93.54mm2 | - | 200pA | Blue | - | 0.17 A/W @ 450nm | - | 2.03mm | 16.5mm | 15mm | - | - | RoHS Compliant | Lead Free | ||
![]() PD15-21B/TR8 Everlight Electronics Co Ltd | 8000 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 2 | - | RECTANGULAR | Silicon | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | 8541.40.60.50 | 150mW | 1 | - | - | - | - | SINGLE | PIN | - | - | - | - | - | - | - | 6ns | 6 ns | 32V | - | - | - | - | - | 32V | - | 10nA | 730nm ~ 1100nm | - | YES | - | - | 0.0008mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MTAPD-06-013 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | 600ps | 120V | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 0.2mm2 | - | 400pA | - | - | 55 A/W @ 800nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VTS2086H Excelitas Technologies | 278 |
| - | 6 Weeks | - | Surface Mount | Die | NO | THROUGH HOLE MOUNT | 2 | - | - | SILICON | - | - | - | -40°C~125°C | Bulk | 2000 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | PHOTOVOLTAIC CELL FOR INFRARED DETECTION | - | 750ns | - | - | - | - | - | - | - | - | - | - | - | - | 10nA | - | 0.15mm2 | - | - | - | - | 0.20 A/W @ 400nm | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() BP 104 SR-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, Z-Bend | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 120° | - | - | 20ns | 20V | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 4.84mm2 | - | 2nA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT03-002 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | 8 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 45ns | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 10mm2 | - | 1nA | Blue/Green | - | 0.6 A/W @ 940nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EAPDLP04SCAA4 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | CYLINDRICAL | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | SIDE VIEW | 8541.40.80.00 | - | 1 | - | - | - | - | SINGLE | PIN | - | - | - | - | 50ns | 32V | 4.8mm | - | - | 32V | - | - | - | - | - | - | - | 5nA | 730nm ~ 1100nm | - | YES | - | - | 0.018mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VTP9412H Excelitas Technologies | In Stock | - | Datasheet | - | - | Through Hole | 2-DIP Module | NO | - | 2 | - | - | Silicon | - | - | - | -20°C~75°C | - | 2009 | - | - | - | Obsolete | Not Applicable | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | 100° | PIN PHOTODIODE | - | - | 140V | - | - | - | - | - | - | - | - | - | - | 7nA | - | 400nm ~ 1150nm | 1.6mm2 | - | 7nA Max | - | - | 0.55 A/W @ 925nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SLSD-71N400 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SLSD-71N300 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PD410PI2E00F SHARP/Socle Technology | 15 |
| Datasheet | - | PCB, Through Hole | Through Hole | Radial, Side View | - | - | 2 | - | ROUND | - | - | - | - | -25°C~85°C | - | - | - | e1 | - | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BUILT-IN VISIBLE LIGHT CUT-OFF FILTER | - | - | 1 | - | - | - | - | SINGLE | PIN | 150mW | 90° | - | - | - | - | - | 200ns | 200 ns | - | - | - | 32V | - | 1000nm | - | - | 10nA | - | 3.31mm2 | YES | 500pA | - | 0.003mA | - | - | 5mm | 4mm | 3.75mm | No | - | RoHS Compliant | - |