- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Semiconductor Material | Breakdown Voltage / V | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Body Length or Diameter | Lead Length | Polarity | Configuration | Diode Type | Power Dissipation | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Fiber Type | Dark Current-Max | Fiber Optic Device Type | Dark Current | Operating Wavelength-Nom | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Transmission Type | Reverse Breakdown Voltage-Min | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICROFC-30035-SMT-TR ON Semiconductor | 70 | - | Datasheet | 4 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 600ps | 24.7V | - | - | - | - | - | - | - | - | - | - | - | - | 300nm ~ 950nm | 9mm2 | - | 154nA | Blue | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTPD1346-010 Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-3 Lens Top Metal Can | - | - | - | InGaAs | - | - | -40°C~85°C | Bulk | 2012 | 1346 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | - | PIN | - | 45° | - | 5V | - | - | - | 5V | - | - | - | - | - | - | 100nA | - | 800nm ~ 1750nm | 0.10mm Dia | - | - | Infrared (NIR)/Red | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MICROFJ-60035-TSV-TR1 ON Semiconductor | 14 |
| Datasheet | 4 Weeks | - | Surface Mount | 36-WBGA | - | - | SQUARE | - | - | - | -40°C~85°C | - | - | J-SERIES SIPM | yes | Active | 4 (72 Hours) | - | - | - | - | - | 1 | - | - | - | - | COMPLEX | Avalanche | - | - | 250ps | 24.7V | 6.07mm | - | - | - | - | - | - | - | 12000nA | - | - | - | 200nm ~ 900nm | 36.85mm2 | NO | 7.5μA | - | - | - | - | 24.2V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MICROFC-30035-SMT-TR1 ON Semiconductor | 2307 | - | Datasheet | 4 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Industrial grade | -40°C~85°C | - | - | C-SERIES SIPM | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 600ps | 24.7V | - | - | - | - | - | - | - | - | - | - | - | - | 300nm ~ 950nm | 9mm2 | - | 154nA | Blue | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PNZ334 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | 4.8mm | - | - | - | PIN | - | 140° | - | 30V | - | 2ns | - | 30V | - | - | - | POF | - | PHOTODIODE DETECTOR | 100pA | 850 nm | - | - | - | - | - | - | - | DIGITAL | - | - | - | - | 5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PDB-716-100 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 4 Leads, Lens Top Metal Can | - | - | - | - | - | - | 0°C~70°C | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 82° | 15ns | 15V | - | - | - | 15V | - | - | - | - | - | - | 1nA | - | 350nm ~ 1100nm | 5.07mm2 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SFH 2400FA OSRAM Opto Semiconductors Inc. | 8000 | - | Datasheet | - | - | Surface Mount | 3-SMD, Gull Wing | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 120° | 5ns | 20V | - | - | - | - | - | - | - | - | - | - | - | - | 750nm ~ 1100nm | 1mm2 | - | 1nA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 385-24-21-041 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13ns | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 350nm ~ 1100nm | - | - | 6nA | Red | - | 0.55 A/W @ 900nm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP900SL TT Electronics/Optek Technology | 920 | - | Datasheet | 12 Weeks | Snap in | User Defined | - | - | 2 | - | - | - | - | -65°C~125°C | Bulk | 1997 | - | - | Active | 1 (Unlimited) | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | 50mW | 36° | 100ns | 150V | - | 100ns | 100 ns | 150V | 100V | 100V | - | - | - | - | 10nA | - | 600nm ~ 1100nm | - | - | 10nA | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() C30954EH Excelitas Technologies | 2572 |
| - | 32 Weeks | - | Through Hole | TO-205AA, TO-5-3 Metal Can | NO | - | ROUND | Silicon | - | - | -40°C~70°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | LOW NOISE | 8541.40.60.50 | 1 | - | - | - | - | SINGLE | Avalanche | - | - | 3ns | 475V | 0.8mm | - | - | - | - | - | - | - | 100nA | - | - | - | - | 0.50mm2 | YES | 50nA | - | - | 36 A/W @ 1060nm | - | 300V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CLS15-22C/L213R/TR8 Everlight Electronics Co Ltd | 200000 | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | NOT SPECIFIED | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.80mm2 | - | 2nA | Red | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPF792 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Panel, Through Hole | Through Hole | Module | - | 3 | - | - | - | - | -40°C~85°C | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | - | Reverse | - | PIN | - | - | 2ns | 50V | - | 2ns | 6 ns | 50V | - | 50V | - | - | - | - | 500pA | - | 800nm ~ 1000nm | - | - | 500pA | - | - | 0.55 A/W @ 850nm | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MTD5010N Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | -30°C~100°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24° | 3.5ns | 30V | - | - | - | 30V | - | - | - | - | - | - | 5nA | - | 400nm ~ 1100nm | - | - | - | Infrared (NIR)/Red | - | 0.2 A/W @ 450nm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VTB1113BH Excelitas Technologies | 6102 |
| Datasheet | 6 Weeks | - | Through Hole | Radial, Lensed Metal Can, TO-46-2 | NO | 2 | ROUND | Silicon | - | - | -40°C~110°C | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | 8541.40.60.50 | 1 | unknown | - | - | - | SINGLE | - | - | 30° | - | 40V | 1.6mm | - | - | - | - | - | - | - | - | - | 20pA | - | 330nm ~ 720nm | 1.60mm2 | NO | - | - | 0.006mA | - | - | 2V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MTPD1346-100 Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | InGaAs | - | - | -40°C~85°C | Bulk | 2012 | 1346 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | - | PIN | - | 45° | - | 5V | - | - | - | 5V | - | - | - | - | - | - | 200nA | - | 800nm ~ 1750nm | 0.79mm2 | - | - | Infrared (NIR)/Red | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTPD1346-030 Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-3 Lens Top Metal Can | - | - | - | InGaAs | - | - | -40°C~85°C | Bulk | 2012 | 1346 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | - | PIN | - | 45° | - | 5V | - | - | - | 5V | - | - | - | - | - | - | 100nA | - | 800nm ~ 1750nm | 0.30mm Dia | - | - | Infrared (NIR)/Red | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NJL6401R-3-TE1 NJR Corporation/NJRC | 9900 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | 2ns | 35V | - | - | - | - | - | - | 800nm | - | - | - | - | - | - | 0.49mm2 | - | 100pA | Infrared(NIR)/Blue | - | 0.47 A/W @ 780nm, 0.42 A/W @ 650nm | - | - | - | - | - | - | - | - | - | - | ||
![]() PDB-C103-I Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | - | - | - | -40°C~125°C | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 58° | 5ns | 100V | - | - | - | 100V | - | - | - | - | - | - | 65pA | - | 350nm ~ 1100nm | 2.03mm2 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OPR5910T TT Electronics/Optek Technology | 4444 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | 35V | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 0.75mm2 | - | 30nA | - | - | 0.45 A/W @ 890nm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-C609-2 Advanced Photonix | 108 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | 50V | - | -40°C~100°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | - | - | 31.8mm | - | - | - | - | - | 30ns | 75V | - | 30ns | - | 75V | - | - | - | - | - | - | 30nA | - | 350nm ~ 1100nm | 42.4mm2 | - | 30nA | Red | - | - | - | - | 410μm | 7.21mm | 7.21mm | - | - | - | RoHS Compliant | Lead Free |