- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Shape | Semiconductor Material | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Noise Equivalent Power - NEP | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Number of Functions | Reach Compliance Code | Lead Length | Configuration | Diode Type | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Max Reverse Voltage (DC) | Product Type | Reverse Breakdown Voltage | Wavelength | Peak Wavelength | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Product | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Product Category | Reverse Breakdown Voltage-Min | Responsivity | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPX48F Osram | In Stock | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | SIEMENS A G | Siemens | BPX48F | - | - | - | - | 80 °C | -40 °C | PLASTIC, DIL-4 | - | Obsolete | 5.79 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DAYLIGHT FILTER | 8541.40.60.50 | - | 2 | unknown | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | - | - | - | 2.2 mm | - | - | - | - | - | 920 nm | 100 nA | - | - | - | YES | - | - | - | 0.007 mA | - | - | 10 V | - | - | - | - | - | - | - | ||
![]() PD3122F Sharp Microelectronics | 72 |
| Datasheet | - | Surface Mount | - | SMD/SMT | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | 5 μs | - | - | 5μs | 30V | - | - | 940 nm | - | - | 2nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BS120 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Side View | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | - | - | - | - | - | 10V | - | - | 10V | - | - | - | - | - | 3pA | 500nm ~ 600nm | 1.55mm2 | NO | - | - | - | 0.00016mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() C30641GH Excelitas Technologies | 172 |
| Datasheet | 14 Weeks | - | Through Hole | TO-206AA, TO-18-3 Metal Can | NO | - | - | - | InGaAs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | 80V | - | - | - | - | - | - | - | 5nA | - | 800nm ~ 1700nm | 1mm2 | - | - | 5nA | Ultraviolet (UV) | - | 0.95 A/W @ 1550nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFH 2440 L OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | Power TOPLED® | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 120° | - | 90ns | 16V | - | - | - | - | - | - | - | - | - | 400nm ~ 690nm | 7.02mm2 | - | - | 1nA | - | - | 0.37 A/W @ 620nm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDB-V613-2 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μs | 25V | - | - | 25V | - | - | - | - | - | 50nA | 350nm ~ 1100nm | 86.4mm2 | - | - | - | Blue | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-706 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-99-8 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 67° | - | 15ns | 15V | - | - | 15V | - | - | - | - | - | 1nA | 350nm ~ 1100nm | 5.07mm2 | - | - | - | Blue | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EAPDST6048A0 Everlight Electronics Co Ltd | 23 |
| Datasheet | 1 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | 8541.40.80.00 | - | - | - | - | - | PIN | - | 125° | - | 50ns | 32V | - | - | - | - | - | - | - | - | - | 420nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT03-001 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | 8 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2ns | 50V | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 5mm2 | - | - | 1nA | Blue/Green | - | 0.6 A/W @ 940nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS33-6-TO8 First Sensor | In Stock | - | - | - | - | - | TO-8 | - | - | - | - | - | First Sensor | - | 10 | - | First Sensor | - | + 100 C | - 40 C | Through Hole | 1.8E-14 W/sqrt Hz | - | - | - | 3004559 / 501298 | - | - | Details | 20 V | - | - | - | PIN Series 6 | - | - | - | - | PIN Photodiode | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | 2000 ns | - | Photodiodes | - | - | 900 nm | - | 0.4 nA | - | - | - | PIN Photodiodes | - | - | - | - | Photodiodes | - | 0.64 A/W | - | 5.1 mm | 14 mm | 14 mm | - | - | ||
![]() PDB-V612-2 Advanced Photonix | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | 2.8μs | 25V | - | - | - | - | - | 40nA | 350nm ~ 1100nm | 68.7mm2 | - | - | - | Blue | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PD481PIE000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Side View | - | 2 | - | SQUARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 1997 | - | e1 | - | Obsolete | 2 (1 Year) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH SENSITIVITY, BUILT-IN VISIBLE LIGHT CUT-OFF FILTER | - | - | 1 | unknown | - | SINGLE | - | 150mW | - | PIN PHOTODIODE | - | - | - | - | 32V | - | 32V | - | - | - | 1nA | 680nm ~ 1200nm | - | YES | - | - | - | 0.005mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() VTB9412H Excelitas Technologies | In Stock | - | Datasheet | - | - | Through Hole | 2-DIP Module | NO | 2 | - | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | - | 2012 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | 100° | - | - | 40V | - | - | - | - | - | - | - | 0.1nA | - | 320nm ~ 1100nm | 1.6mm2 | - | - | 100pA Max | Blue | - | 0.09 A/W @ 365nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-C150SM Advanced Photonix | 44 |
| Datasheet | 14 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 120° | - | - | 50V | - | 6ns | 50V | - | - | - | - | - | 2nA | 400nm ~ 1100nm | 0.185mm2 | - | - | - | Blue | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PNZ300F Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-2 Metal Can | - | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | LOW NOISE | 8541.40.60.50 | - | 1 | unknown | - | SINGLE | PIN | - | 80° | - | - | 50V | 4.6mm | 1ns | 50V | - | - | - | - | - | 100pA | - | - | YES | - | - | - | 0.007mA | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() PDB-C144 Advanced Photonix | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tray | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 80°C | -40°C | - | - | - | - | - | - | - | PIN | - | 48° | - | 6ns | 50V | - | 6ns | 50V | - | - | - | - | - | 2nA | 700nm ~ 1100nm | 0.29mm2 | - | - | 2nA | Blue | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-V443.6 Advanced Photonix | In Stock | - | Datasheet | - | - | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | Metal | - | - | - | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~70°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12.7mm | - | PIN | - | 45 ° | - | - | 100V | - | 1μs | 100V | - | - | - | - | - | 10pA | - | 17.74mm2 | - | - | - | - | - | - | - | - | - | 9.27mm | 10.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDU-G101A Advanced Photonix | In Stock | - | Datasheet | - | - | Through Hole | TO-46-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | 61° | - | 10ns | 5V | - | 10ns | 5V | - | - | - | - | - | 50pA | 200nm ~ 365nm | 0.076mm2 | - | - | 50pA | - | - | 0.1 A/W @ 350nm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PNZ323 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 2-SIP | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | - | 1 | unknown | - | SINGLE | PIN | - | 140° | - | 5μs | 30V | 6mm | 50ns | 30V | - | - | - | - | - | 5nA | - | - | YES | - | - | - | 0.055mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ODA-5WB-100K Opto Diode Corp | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2015 | Hybrid | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 5mm2 | - | - | - | Blue/Green | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |