- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Shape | Semiconductor Material | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Lead Length | Configuration | Diode Type | Viewing Angle | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Reverse Voltage | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Diameter | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SXUVPS4C Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | TO-5-3 | - | - | - | - | - | - | -10°C~40°C | Box | 2015 | SXUV | - | Active | 1 (Unlimited) | - | 40°C | -10°C | - | - | - | - | - | - | - | - | - | 1μs | 20V | - | - | 20V | - | - | - | 1nA | - | 1.25mm2 (x4) | - | 1nA | - | - | 0.02 A/W @ 254nm | - | - | RoHS Compliant | - | ||
![]() MTAPD-06-002 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | Avalanche | - | - | 300ps | 160V | - | - | 160V | - | - | - | 50pA | 400nm ~ 1100nm | 230μm Dia | - | - | - | - | 50 A/W @ 800nm | - | - | RoHS Compliant | - | ||
![]() MTD1200M3B Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | unknown | - | - | - | 130° | - | 2μs | 20V | - | - | 20V | - | - | - | 500pA | 400nm ~ 1100nm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AXUV100TI/C2 Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2015 | AXUV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | - | - | - | 100mm2 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTAPD-06-008 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-46-3 Metal Can | - | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 300ps | 160V | - | - | 160V | - | - | - | 50pA | 400nm ~ 1100nm | 0.2mm2 | - | - | - | - | 50 A/W @ 800nm | - | - | RoHS Compliant | - | ||
![]() PDB-C142F Advanced Photonix | 14930 | - | Datasheet | - | - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | Plastic | - | - | 25V | -40°C~80°C | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | - | 26.5mm | - | PIN | 40° | - | 50ns | 50V | 50ns | - | 50V | - | - | - | 5nA | 700nm ~ 1100nm | 4.12mm2 | - | 5nA | Blue | - | - | 5.6mm | 8.7mm | RoHS Compliant | Lead Free | ||
![]() BS520 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | - | 2 | - | RECTANGULAR | - | - | -20°C~60°C | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1 | unknown | - | SINGLE | - | - | - | - | - | - | - | 10V | 10V | - | - | 3pA | 500nm ~ 600nm | 5.34mm2 | NO | - | Blue | 0.00055mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C139F Advanced Photonix | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | Plastic | - | - | 25V | -40°C~80°C | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 26.5mm | - | PIN | 59° | - | - | 50V | 50ns | - | 50V | - | - | - | 5nA | 700nm ~ 1100nm | 4.12mm2 | - | - | Blue | - | - | 5.8mm | 5.41mm | RoHS Compliant | - | ||
![]() PDB-C145 Advanced Photonix | In Stock | - | Datasheet | - | - | - | Through Hole | Axial | - | - | - | - | - | - | -40°C~105°C | Tray | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | - | - | - | PIN | 48° | - | 10ns | 50V | 6ns | - | 50V | - | - | - | 2nA | 400nm ~ 1050nm | 0.185mm2 | - | 10nA | Blue | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BS520E0F Sharp Microelectronics | In Stock | - | Datasheet | - | Copper, Silver, Tin | Through Hole | Through Hole | Side View | - | 2 | - | RECTANGULAR | - | - | -20°C~60°C | Bulk | 1997 | - | e1 | Obsolete | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1 | unknown | - | SINGLE | - | - | - | - | - | 180μs | 180 μs | 10V | - | 10V | - | 3pA | 500nm ~ 600nm | 5.34mm2 | NO | - | Blue | 0.00055mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-C440-46B Advanced Photonix | In Stock | - | Datasheet | - | - | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | -15°C~70°C | Bulk | 2004 | - | - | Obsolete | 1 (Unlimited) | - | 70°C | -15°C | - | - | - | - | - | - | PIN | - | - | 10ns | 75V | - | - | 75V | - | - | - | 150pA | - | 2.98mm2 | - | 150pA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ODA-6WB-500M Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | -25°C~100°C | Tray | 2015 | Hybrid | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 6mm2 | - | - | Blue/Green | - | - | - | - | RoHS Compliant | - | ||
![]() AXUVHS5 Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | - | User Defined | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2015 | AXUV | - | Active | 1 (Unlimited) | - | 40°C | -10°C | - | - | - | - | - | - | - | - | - | 700ps | - | - | - | - | - | - | - | 1nA | - | 1mm2 | - | 1nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() AXUVHS11 Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | - | Panel Mount, Threaded | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2015 | AXUV | - | Active | 1 (Unlimited) | - | 40°C | -10°C | - | - | - | - | - | - | - | - | - | 700ps | 55V | - | - | - | - | - | - | 1nA | - | 0.28mm2 | - | 10nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() VTP8651H Excelitas Technologies | 451 |
| - | 6 Weeks | - | - | Through Hole | 2-DIP | NO | - | - | - | Silicon | - | -40°C~85°C | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | 8541.40.60.50 | - | unknown | - | - | - | 50° | PIN PHOTODIODE | - | 140V | - | - | - | - | - | 30nA | - | 725nm ~ 1150nm | 7.45mm2 | - | 30nA | - | - | 0.045 A/W @ 940nm | - | - | RoHS Compliant | - | ||
![]() PD101SC0SS0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Side View | - | 2 | - | SQUARE | - | - | -25°C~85°C | Bulk | 2001 | - | e1 | Obsolete | 3 (168 Hours) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH SENSITIVITY | - | 1 | unknown | - | SINGLE | - | - | - | - | 5V | - | - | 5V | - | - | - | 1nA | - | - | YES | - | - | 0.00045mA | 0.55 A/W @ 780nm | - | - | RoHS Compliant | Lead Free | ||
![]() UVG5 Opto Diode Corp | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | -20°C~80°C | Tray | 2015 | UVG | - | Obsolete | 1 (Unlimited) | - | 80°C | -20°C | - | - | - | - | - | - | - | 45° | - | 1μs | - | - | - | - | - | - | - | 1nA | 250nm ~ 1100nm | 5mm2 | - | 1nA | - | - | 0.115 A/W @ 254nm | - | - | RoHS Compliant | - | ||
![]() ODD-45W Opto Diode Corp | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2001 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | - | - | - | - | - | - | - | - | 1μs | 5V | - | - | 5V | - | - | - | 400pA | 400nm ~ 1100nm | 1mm2 | - | 400pA | - | - | 0.6 A/W @ 880nm | - | - | RoHS Compliant | - | ||
![]() SLCD-61N5 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SLD-68-026 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |