- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Wavelength | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 444-12-12-171 Advanced Photonix | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | PIN | 95° | 13ns | 75V | - | 350nm ~ 1100nm | 99.93mm2 | 13nA | Blue | 0.28 A/W @ 450nm | RoHS Compliant | ||
![]() 172-11-31-221 Advanced Photonix | 2389 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | PIN | 79° | 8ns | 75V | - | 350nm ~ 1100nm | 15.04mm2 | 35nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 041-11-33-211 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | PIN | 91° | 5ns | 75V | - | 350nm ~ 1100nm | 1.85mm2 | 2nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 1541141ECA570 Würth Elektronik | 3160 | - | Datasheet | 11 Weeks | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | WL-SDSB | - | Active | 3 (168 Hours) | - | - | 150° | - | 33V | 940nm | 700nm ~ 1100nm | - | 10nA Max | - | - | ROHS3 Compliant | ||
![]() MICROFC-30020-SMT-TR1 ON Semiconductor | 19 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | - | C-SERIES SIPM | yes | Active | 4 (72 Hours) | - | Avalanche | - | 600ps | 24.7V | - | 300nm ~ 950nm | 9mm2 | 50nA | Blue | - | ROHS3 Compliant | ||
![]() MT03-036 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~100°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 100ns | 50V | - | 250nm ~ 1100nm | 7.5mm2 | 100pA | Blue/Green | 0.22 A/W @ 365nm | RoHS Compliant | ||
![]() MTPD1346D-200 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | TO-39-3 Lens Top Metal Can | -40°C~85°C | - | - | 1346 | - | Active | 1 (Unlimited) | - | PIN | - | 76ns | 5V | - | 800nm ~ 1750nm | 2mm2 | 160μA | - | - | RoHS Compliant | ||
![]() ARRAYJ-60035-4P-BGA ON Semiconductor | 871 | - | Datasheet | 4 Weeks | Surface Mount | 9-EBGA | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 9mm2 | - | - | - | ROHS3 Compliant | ||
![]() MICROFC-10010-SMT-TR ON Semiconductor | 44 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | - | Avalanche | - | 300ps | 24.7V | - | 300nm ~ 950nm | 1mm2 | 1nA | Blue | - | ROHS3 Compliant | ||
![]() UVG12 Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | -20°C~80°C | Tray | 2015 | UVG | - | Active | 1 (Unlimited) | - | - | 45° | 4μs | - | - | - | 13.2mm2 | - | - | 0.115 A/W @ 254nm | RoHS Compliant | ||
![]() 1540051EC3590 Würth Elektronik | 620 | - | Datasheet | 11 Weeks | Through Hole | Radial | -40°C~85°C | - | - | WL-TDRB | - | Active | 3 (168 Hours) | - | - | 35° | - | 30V | 940nm | 700nm ~ 1100nm | - | 30nA Max | - | - | ROHS3 Compliant | ||
![]() MT03-022 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-5-3 Metal Can Flat Lens ISO | -40°C~100°C | - | - | 4 | - | Active | 1 (Unlimited) | - | - | - | 100ns | 50V | - | 250nm ~ 1100nm | 7.5mm2 | 1nA | Blue/Green | 0.22 A/W @ 365nm | RoHS Compliant | ||
![]() ARRAYJ-30035-64P-PCB ON Semiconductor | 572 |
| Datasheet | 8 Weeks | Socketable | Module | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 9mm2 | - | - | - | ROHS3 Compliant | ||
![]() MTD3910PM Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-18-2 Metal Can | -30°C~100°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 30V | - | 400nm ~ 1100nm | - | 10nA Max | - | 0.58 A/W @ 900nm | RoHS Compliant | ||
![]() C30737LH-500-92C Excelitas Technologies | 2028 |
| Datasheet | 12 Weeks | Surface Mount | 6-CLCC | -20°C~60°C | Tray | - | C30737 | - | Active | 3 (168 Hours) | - | Avalanche | - | 900ps | - | - | 500nm ~ 1000nm | 500μm Dia | 5nA | - | 60 A/W @ 900nm | RoHS Compliant | ||
![]() BPD-BQDA34-RR American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | Through Hole | Radial | -40°C~85°C | - | - | - | - | Active | 1 (Unlimited) | - | PIN | - | 50ns | 60V | - | - | - | 100nA Max | Infrared (NIR) | - | RoHS Compliant | ||
![]() WP7113PD1C Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Radial | -40°C~85°C | Bulk | - | - | - | Active | Not Applicable | - | - | 20° | 6ns | 170V | - | 420nm ~ 1120nm | - | 10nA Max | Infrared (NIR) | - | ROHS3 Compliant | ||
![]() WP3DPD1C Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Radial | -40°C~85°C | Bulk | - | - | - | Active | Not Applicable | - | PIN | 50° | 6ns | 170V | - | 420nm ~ 1120nm | - | 10nA Max | Infrared (NIR) | - | ROHS3 Compliant | ||
![]() MICRORB-10020-MLP-TR1 ON Semiconductor | 44 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | - | RB-SERIES SIPM | yes | Active | 4 (72 Hours) | - | PIN | - | 1ns | 23V | - | 300nm ~ 1050nm | 1mm2 | 540nA | Infrared (NIR)/Red | 270 kA/W @ 905nm | ROHS3 Compliant | ||
![]() AXUV100 Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | - | -10°C~40°C | Bulk | 2012 | AXUV | - | Obsolete | 1 (Unlimited) | unknown | - | - | - | 10V | - | - | 100mm2 | - | - | 0.09 A/W @ 254nm | - |