- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Semiconductor Material | Brand | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Photocurrent | RoHS | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Reach Compliance Code | Lead Length | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Fall Time (Typ) | Max Reverse Voltage (DC) | Product Type | Collector Emitter Voltage (VCEO) | Reverse Breakdown Voltage | Peak Wavelength | Dark Current-Max | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Product Category | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-C210 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-8 Hermetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 35ns, 20ns | - | - | - | - | - | - | - | - | - | 25nA | 350nm ~ 1100nm | 12.57mm2, 58.91mm2 | - | 100nA 25nA | Blue | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VTP4085H Excelitas Technologies | 52 | - | - | 6 Weeks | - | Through Hole | 2-DIP Module | NO | 2 | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2000 | Active | 1 (Unlimited) | - | - | 8541.40.60.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 100nA | - | 400nm ~ 1100nm | 21mm2 | - | 100nA | - | 0.55 A/W @ 925nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDR-V463-46 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~70°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | - | 450ns | 75V | - | - | 75V | - | - | - | - | - | 150pA | - | 2.98mm2 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C142 Advanced Photonix | 1207 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | Plastic | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2005 | Active | 1 (Unlimited) | - | - | - | - | - | - | 26.5mm | PIN | 40° | - | 100V | 50ns | - | 100V | - | - | - | - | - | 5nA | 400nm ~ 1100nm | 4.12mm2 | - | - | Blue | - | - | 5.6mm | 8.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() EL-PD204-6C/L3 Everlight | In Stock | - | - | - | - | - | T-1 | - | - | - | - | Everlight | - | - | 1000 | - | Everlight | + 85 C | - 25 C | Through Hole | 150 mW | 10 uA | Details | 32 V | - | Bulk | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | 10 ns | - | - | Photodiodes | - | - | 940 nm | - | 10 nA | - | - | PIN Photodiodes | - | - | - | Photodiodes | - | 5.2 mm | 4 mm | 3 mm | - | - | ||
![]() PDB-C206 Advanced Photonix | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | - | 25ns | 100V | - | - | 100V | - | - | - | - | - | 10nA | 350nm ~ 1100nm | 11.33mm2 (x4) | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PD480PI Sharp Microelectronics | 50000 | - | Datasheet | - | Through Hole | Through Hole | Side View | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 1997 | Obsolete | 2 (1 Year) | 85°C | -25°C | - | - | - | - | - | - | 40° | 100ns | 20V | 100ns | - | 20V | - | - | - | - | - | 10nA | 400nm ~ 1200nm | - | - | 10nA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C160SM Advanced Photonix | 1465 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2010 | Active | 4 (72 Hours) | - | - | - | - | - | - | - | PIN | 120° | - | 32V | 20ns | - | 32V | - | - | - | - | - | 2nA | 400nm ~ 1100nm | 7.02mm2 | - | - | Red | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDI-G103 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | Metal | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 12.7mm | - | 65° | - | 100V | 1μs | - | 100V | - | - | - | - | - | 200pA | 840nm ~ 940nm | 0.79mm2 | - | - | - | - | - | 5.33mm | 3.81mm | - | - | Non-RoHS Compliant | - | ||
![]() PDI-G104 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | T | - | - | Plastic | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30mm | - | 30 ° | - | - | 1μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.31mm | - | - | Non-RoHS Compliant | - | ||
![]() SD3410-101 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 2 Weeks | - | - | TO-46 | - | - | - | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | 125°C | -55°C | - | - | 150mW | - | - | - | - | - | - | 75μs | 75 μs | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BS500B0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Side View | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2005 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | 10V | - | - | 3pA | 500nm ~ 600nm | 5.34mm2 | - | - | Blue | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDI-V106-F Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | 55° | 800ns | 100V | - | - | 100V | - | - | - | - | - | 300pA | 700nm ~ 1100nm | 10mm2 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-V605-2 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 750ns | 25V | - | - | 25V | - | - | - | - | - | 25nA | 350nm ~ 1100nm | 10.84mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V605-3 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 750ns | 25V | - | - | 25V | - | - | - | - | - | 25nA | 350nm ~ 1100nm | 10.84mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V618-2 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2001 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4μs | 25V | - | - | 25V | - | - | - | - | - | 20nA | 350nm ~ 1100nm | 371.1mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDI-V488-46 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~70°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | - | 450ns | 75V | - | - | 75V | - | - | - | - | - | 150pA | - | 2.98mm2 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-V417 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | Ceramic | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 9mm | PIN | 100° | - | 10V | 500ns | - | 10V | - | - | - | - | - | 3pA | 350nm ~ 730nm | 5.44mm2 | - | - | - | - | - | 8mm | 1.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C618-1 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 2001 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 200ns | 75V | - | - | 75V | - | - | - | - | - | 30nA | 350nm ~ 1100nm | 371.1mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-V605-1 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 750ns | 25V | - | - | 25V | - | - | - | - | - | 25nA | 350nm ~ 1100nm | 10.84mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - |