- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Semiconductor Material | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | If - Forward Current | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Noise Equivalent Power - NEP | Operating Temperature (Min.) | Operating Temperature-Max | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Photocurrent | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Diode Type | Power Dissipation | Viewing Angle | Supply Current-Max | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Product Type | Reverse Voltage | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Product Category | Responsivity | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-C616-1 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 36ns | 75V | - | 75V | - | - | - | 100nA | 350nm ~ 1100nm | 51.61mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C608-3 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 28ns | 75V | - | 75V | - | - | - | 25nA | 350nm ~ 1100nm | 38.4mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C610-3 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 26ns | 75V | - | 75V | - | - | - | 20nA | 350nm ~ 1100nm | 29.5mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C607-1 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 25ns | 75V | - | 75V | - | - | - | 15nA | 350nm ~ 1100nm | 14.5mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C613-1 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 50ns | 75V | - | 75V | - | - | - | 90nA | 350nm ~ 1100nm | 86.4mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C605-2 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20ns | 75V | - | 75V | - | - | - | 10nA | 350nm ~ 1100nm | 10.84mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C101-I Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PIN | - | 74° | - | - | 10ns | 100V | - | 100V | - | - | - | 40pA | 350nm ~ 1100nm | 0.31mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C610-2 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 26ns | 75V | - | 75V | - | - | - | 20nA | 350nm ~ 1100nm | 29.5mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C101 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PIN | - | 74° | - | - | 10ns | 100V | - | 100V | - | - | - | 40pA | 350nm ~ 1100nm | 0.31mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C102 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PIN | - | 72° | - | - | 3ns | 100V | - | 100V | - | - | - | 45pA | 350nm ~ 1100nm | 0.87mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C617-2 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 40ns | 75V | - | 75V | - | - | - | 65nA | 350nm ~ 1100nm | 62.91mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD019-111-411 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ODD-470W Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | - | - | - | 200ns | 5V | - | 5V | - | - | - | 30pA | 370nm ~ 600nm | 0.62mm2 | - | - | - | 0.3 A/W @ 470nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ODD-525W Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | - | - | - | 35ns | 5V | - | 5V | - | - | - | 30pA | 370nm ~ 600nm | 0.62mm2 | - | - | - | 0.3 A/W @ 525nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-V601-1-25 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD197-23-21-041 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FHOR1012-001D Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VTS2084H Excelitas Technologies | In Stock | - | - | 8 Weeks | - | - | 125 | NO | THROUGH HOLE MOUNT | 2 | SILICON | - | - | - | - | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PHOTOVOLTAIC CELL FOR INFRARED DETECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AD500-9-400M-TO5 First Sensor | In Stock | - | - | - | - | - | TO-5 | NO | THROUGH HOLE MOUNT | - | - | First Sensor | 15 | 113 deg | 63 mA | FIRST SENSOR AG | First Sensor | AD500-9-400M-TO5 | + 60 C | 0 C | Through Hole | 2E-14 W/sqrt Hz | - | 60 °C | 05-051 05-051-01 | Contact Manufacturer | 360 mW | 100 nA | 5.33 | N | Yes | 3.3 V | 0.412264 oz | 240 V | - | Bulk | - | APD Series 9 | - | - | Avalanche Photodiode Amplifier Hybrid | 60 °C | 0 °C | - | Optical Detectors and Sensors | unknown | - | 360 mW | - | 0.063 mA | - | - | - | 550 ps | - | Photodiodes | 160 V | 905 nm | 0.5 nA | - | - | Avalanche Photodiodes | - | - | - | Photodiodes | 60 A/W | 4.2 mm | 9.2 mm | 9.2 mm | - | - | ||
![]() LPD3035 Broadcom Limited | In Stock | - | - | - | - | Surface Mount | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm2 | - | 5nA | Blue | 0.95 A/W @ 1550nm | - | - | - | - | - | ROHS3 Compliant | - |