- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-V617-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 2.5μs | 25V | 25V | 35nA | 350nm ~ 1100nm | 62.91mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDB-C102-I Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | -40°C~125°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | PIN | - | 3ns | 100V | 100V | 45pA | 350nm ~ 1100nm | 0.87mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDB-C104-L Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 10ns | 100V | 100V | 150pA | 350nm ~ 1100nm | 2.98mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDB-V614-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 6.5μs | 25V | 25V | 500nA | 350nm ~ 1100nm | 177.9mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDB-V103-I Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 400ns | 75V | 75V | 50pA | 350nm ~ 1100nm | 2.03mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDB-C119-L Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 20° | 50ns | 100V | 100V | 5nA | 350nm ~ 1100nm | 7.95mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDB-C138 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 40° | 10ns | 100V | 100V | 2nA | 400nm ~ 1100nm | 1.55mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDU-C113 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -40°C~90°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 120° | 58ns | 30V | 30V | 10nA | 250nm ~ 1100nm | 7.95mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-S104 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 | -40°C~125°C | Tray | - | Obsolete | 1 (Unlimited) | - | 82° | 20ns | 20V | 20V | 2nA | 200nm ~ 400nm | 0.08mm2 (x4) | - | 0.14 A/W @ 280nm | Non-RoHS Compliant | ||
![]() PDB-V611-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 1.8μs | 25V | 25V | 30nA | 350nm ~ 1100nm | 52mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDU-V109 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 79° | 1μs | 75V | 75V | 66pA | 190nm ~ 1100nm | 42.86mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-C119 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 68° | 58ns | 30V | 30V | 2.5nA | 190nm ~ 1100nm | 7.95mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-C119Q Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | PIN | 68° | 58ns | 30V | 30V | 2.5nA | 190nm ~ 1100nm | 7.95mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDI-C115-F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~80°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 73° | 15ns | 100V | 100V | 1nA | 700nm ~ 1100nm | 5.07mm2 | - | - | Non-RoHS Compliant | ||
![]() PDB-C502-ST Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | - | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 3ns | 100V | 100V | 45pA | 350nm ~ 1100nm | 0.87mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDI-C114-F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~80°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 63° | 20ns | 100V | 100V | 3nA | 700nm ~ 1100nm | 17.74mm2 | - | - | Non-RoHS Compliant | ||
![]() PDU-V107 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -40°C~90°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 120° | 1μs | 75V | 75V | 400pA | 250nm ~ 1100nm | 17.74mm2 | - | - | Non-RoHS Compliant | ||
![]() PDU-V106Q Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 55° | 800ns | 100V | 100V | 5pA | 190nm ~ 1100nm | 10mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDB-C505 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | PCB Mount | -40°C~80°C | - | - | Obsolete | 1 (Unlimited) | PIN | - | 6ns | 100V | 100V | 200pA | 400nm ~ 1100nm | 0.18mm2 | - | - | Non-RoHS Compliant | ||
![]() PDV-V405 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | Non-RoHS Compliant |