- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 004-11-41-211 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | - | -40°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | 230ps | 75V | 800nm ~ 1700nm | - | 2nA | - | 0.90 A/W @ 1310nm | - | ||
![]() 055-23-21-211 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | - | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | - | 67° | 13ns | 50V | 350nm ~ 1100nm | 0.25mm2 (x4) | 100pA | Red | 0.55 A/W @ 900nm | - | ||
![]() 085-23-21-021 Advanced Photonix | 2095 |
| Datasheet | 16 Weeks | Through Hole | - | -40°C~125°C | Bulk | Active | 1 (Unlimited) | - | 86° | 13ns | 50V | 350nm ~ 1100nm | 2.25mm2 (x4) | 600pA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 200-12-22-041 Advanced Photonix | 150 |
| Datasheet | 16 Weeks | Through Hole | - | -40°C~125°C | Bulk | Active | 1 (Unlimited) | PIN | 83° | 13ns | 75V | 350nm ~ 1100nm | 20.27mm2 | 6.5nA | Blue | 0.28 A/W @ 450nm | RoHS Compliant | ||
![]() 057-11-21-011 Advanced Photonix | 180 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | Active | 1 (Unlimited) | PIN | 51° | 13ns | 75V | 350nm ~ 1100nm | 1.69mm2 | 500pA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 057-14-21-011 Advanced Photonix | 44 |
| Datasheet | 16 Weeks | Through Hole | - | -40°C~125°C | Bulk | Active | 1 (Unlimited) | PIN | 51° | 13ns | 75V | 350nm ~ 1100nm | 1.69mm2 | 100pA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 0003-3111-111 Advanced Photonix | 57 |
| Datasheet | 2 Weeks | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~100°C | - | Active | 1 (Unlimited) | - | - | - | 35V | - | 0.06mm Dia | 50pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | RoHS Compliant | ||
![]() 019-101-411 Advanced Photonix | 2134 |
| Datasheet | 14 Weeks | Surface Mount | - | -40°C~105°C | Tape & Reel (TR) | Active | 2 (1 Year) | - | - | 1μs | 50V | 300nm ~ 1100nm | - | 500pA | - | - | RoHS Compliant | ||
![]() 003-151-001 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | 50V | 800nm ~ 1700nm | - | 1pA | - | - | RoHS Compliant | ||
![]() 012-151-001 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | Active | 6 (Time on Label) | - | - | 1.2ns | 40V | 800nm ~ 1700nm | - | 5nA | - | 0.90 A/W @ 1310nm | RoHS Compliant | ||
![]() 0050-3111-111 Advanced Photonix | 147 |
| Datasheet | 2 Weeks | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~100°C | - | Active | 1 (Unlimited) | - | - | - | 35V | - | 0.25mm Dia | 200pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | RoHS Compliant | ||
![]() 0200-3111-011 Advanced Photonix | 103 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C | - | Active | 1 (Unlimited) | - | - | - | 35V | - | 0.50mm Dia | 600pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | RoHS Compliant | ||
![]() 008-2171-112 Advanced Photonix | 107 |
| Datasheet | 2 Weeks | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~85°C | - | Active | 1 (Unlimited) | Schottky | - | 1ns | 5V | - | 0.076mm2 | 1pA | Ultraviolet (UV) | 0.06 A/W @ 254nm | RoHS Compliant | ||
![]() 076-11-31-211 Advanced Photonix | 521 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | Active | 1 (Unlimited) | PIN | 59° | 5ns | 75V | 350nm ~ 1100nm | 2.91mm2 | 8nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 630-70-72-500 Advanced Photonix | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | -55°C~40°C | Bulk | Active | 1 (Unlimited) | Avalanche | - | 15ns | 2000V | 300nm ~ 1000nm | 201.06mm2 | 280nA | Red | 100 A/W @ 750nm | RoHS Compliant | ||
![]() 0008-3111-111 Advanced Photonix | In Stock | - | Datasheet | 2 Weeks | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~100°C | - | Active | 1 (Unlimited) | - | - | - | 35V | - | 0.10mm Dia | 50pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | RoHS Compliant | ||
![]() 0050-3111-011 Advanced Photonix | 107 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C | - | Active | 1 (Unlimited) | - | - | - | 35V | - | 0.25mm Dia | 200pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | RoHS Compliant | ||
![]() 100-13-23-222 Advanced Photonix | 111 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | Active | 1 (Unlimited) | PIN | 90° | 13ns | 75V | 250nm ~ 1100nm | 5.067mm2 | 1nA | - | 0.18 A/W @ 365nm | RoHS Compliant | ||
![]() 019-111-411 Advanced Photonix | 3888 |
| Datasheet | 14 Weeks | Surface Mount | - | -40°C~105°C | Tape & Reel (TR) | Active | 2 (1 Year) | - | - | 1μs | 50V | 300nm ~ 1100nm | - | 500pA | - | - | RoHS Compliant | ||
![]() 039-151-001 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | -40°C~100°C | Strip | Active | 3 (168 Hours) | - | - | 2ns | 40V | 800nm ~ 1700nm | - | 200pA | - | 0.90 A/W @ 1310nm | RoHS Compliant |