- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Semiconductor Material | Breakdown Voltage / V | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Lead Length | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Voltage | Reverse Voltage-Max | Dark Current-Max | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Diameter | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 019-141-411-B Advanced Photonix | 10188 |
| Datasheet | 14 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 10ns | 50V | - | - | - | - | - | - | - | 350nm ~ 1100nm | - | 500pA | Blue | 0.06 A/W @ 450nm | - | - | RoHS Compliant | - | ||
![]() 002-151-001 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | 800nm ~ 1700nm | - | 750pA | - | - | - | - | RoHS Compliant | - | ||
![]() 040-111-411 Advanced Photonix | 118 |
| Datasheet | 14 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | 300nm ~ 1100nm | - | 500pA | - | - | - | - | RoHS Compliant | - | ||
![]() 445-14-21-305 Advanced Photonix | 166 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | PIN | 120° | 13ns | 75V | - | - | - | - | - | - | - | 350nm ~ 1100nm | 100mm2 | 6nA | Red | 0.55 A/W @ 900nm | - | - | RoHS Compliant | - | ||
![]() 008-2151-112 Advanced Photonix | 125 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-3 Lens Top Metal Can | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Schottky | - | 1ns | 5V | - | - | - | - | - | - | - | - | 0.076mm2 | 1pA | Ultraviolet (UV) | 0.18 A/W @ 350nm | - | - | RoHS Compliant | - | ||
![]() 100-14-21-021 Advanced Photonix | 156 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | PIN | 82° | 13ns | 75V | - | - | - | - | - | - | - | 350nm ~ 1100nm | 5.067mm2 | 300pA | Red | 0.55 A/W @ 900nm | - | - | RoHS Compliant | - | ||
![]() PDB-C158 Advanced Photonix | 5000 |
| - | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | 75V | - | - | -40°C~80°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 16.3mm | PIN | 120° | - | 50V | 50ns | - | 50V | - | - | - | 2nA | 400nm ~ 1100nm | 9mm2 | - | Blue | - | 5mm | - | RoHS Compliant | - | ||
![]() PD413PI Sharp Microelectronics | In Stock | - | - | - | Through Hole | Through Hole | Side View | - | - | 2 | - | - | - | - | - | -25°C~85°C | Tube | 1997 | - | Obsolete | 2 (1 Year) | 85°C | -25°C | - | - | - | - | 90° | 200ns | 32V | 200ns | - | 32V | - | - | - | 10nA | 750nm ~ 1070nm | - | 10nA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDU-S101 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | Metal | - | 30V | - | - | -40°C~125°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 12.7mm | - | 87° | - | 20V | 5ns | - | 20V | - | - | - | 500pA | 200nm ~ 400nm | 0.08mm2 | - | - | 0.14 A/W @ 280nm | 5.33mm | 3.81mm | Non-RoHS Compliant | - | ||
![]() OPF793 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | - | - | PIN | - | 2ns | 50V | 6ns | 6 ns | 50V | 100V | - | - | 500pA | 800nm ~ 1000nm | - | 500pA | - | 0.55 A/W @ 850nm | - | - | RoHS Compliant | - | ||
![]() SD172-14-21-021 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD200-12-22-041 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD100-12-22-021 Luna Optoelectronics | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | Silicon | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | 75V | 6.4nA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD039-121-011 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD039-151-001 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD012-11-41-211 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD197-121-041 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD040-111-411 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD380-23-21-251 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD225-23-21-040 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |