- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Housing Material | Shape | Breakdown Voltage / V | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | HTS Code | Number of Functions | Reach Compliance Code | Lead Length | Configuration | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Max Reverse Voltage (DC) | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Color - Enhanced | Responsivity @ nm | Diameter | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD200-12-22-241 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD160-24-21-021 Luna Optoelectronics | In Stock | - | - | - | - | - | - | RECTANGULAR | - | 110°C | -40°C | - | - | - | - | - | - | 8541.40.60.50 | 1 | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | - | 0.18mm | - | - | 3.5nA | - | - | - | YES | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD290-11-31-241 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ODD-900-001 Opto Diode Corporation | In Stock | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | Digi-Reel® | - | - | 85°C | -25°C | - | - | unknown | - | - | - | - | 50 ns | - | - | - | 170V | - | 5nA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SD290-12-22-241 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V101 Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | - | 450ns | 75V | - | - | 75V | - | 20pA | 350nm ~ 1100nm | - | - | Blue | - | - | - | Non-RoHS Compliant | - | ||
![]() PDI-G103L Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-46-2 Metal Can | Metal | - | 30V | - | - | -40°C~100°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | 12.7mm | - | - | 65° | - | 100V | - | 1μs | 100V | - | 200pA | 840nm ~ 940nm | 0.79mm2 | - | - | - | 5.33mm | 5.79mm | Non-RoHS Compliant | - | ||
![]() PDB-C155SMF Advanced Photonix | In Stock | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C216F Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | Array - 16 Element | - | - | - | - | - | -20°C~75°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 13ns | 50V | - | - | 50V | - | 5nA | 350nm ~ 1100nm | 2.31mm2 (x16) | - | Blue | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C202F Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | 69° | 10ns | 100V | - | - | 100V | - | 5nA | 350nm ~ 1100nm | 15.5mm2 (x2) | - | Blue | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V216F Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | Array - 16 Element | - | - | - | - | - | -20°C~75°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | - | 50ns | 50V | - | - | 50V | - | 1nA | 350nm ~ 1100nm | 2.31mm2 (x16) | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDU-V111 Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | 54° | 2μs | 75V | - | - | 75V | - | 200pA | 190nm ~ 1100nm | 100.2mm2 | - | - | 0.18 A/W @ 254nm | - | - | Non-RoHS Compliant | - | ||
![]() PDU-V104Q Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-46-2 | - | - | - | - | - | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | 65° | 13ns | 75V | - | - | 75V | - | 5pA | 350nm ~ 1100nm | 3.09mm2 | - | - | 0.18 A/W @ 365nm | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C203F Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-5 Variant, 4 Leads, Lens Top Metal Can | - | - | - | - | - | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 70° | 13ns | 100V | - | - | 100V | - | 500pA | 350nm ~ 1100nm | 1.69mm2 (x4) | - | Blue | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C520-ST Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDU-V101Q Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 74° | 450ns | 75V | - | - | 75V | - | 6pA | 190nm ~ 1100nm | 0.31mm2 | - | - | 0.18 A/W @ 254nm | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C502-FCF Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | - | 3ns | 100V | - | - | 100V | - | 45pA | 350nm ~ 1100nm | 0.87mm2 | - | Blue | - | - | - | Non-RoHS Compliant | - | ||
![]() PDU-C109 Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | 79° | 150ns | 30V | - | - | 30V | - | 5nA | 190nm ~ 1100nm | 42.86mm2 | - | - | 0.18 A/W @ 254nm | - | - | Non-RoHS Compliant | - | ||
![]() PDI-V490-46 Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-46-2 | - | - | - | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C520-FCF Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |