- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-C155SM Advanced Photonix | In Stock | - | - | Surface Mount | Surface Mount | SMD/SMT | - | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C204F Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | PIN | 94° | 5ns | 100V | 100V | 2.5nA | 320nm ~ 1100nm | 7.75mm2 (x4) | - | Blue | - | Non-RoHS Compliant | - | ||
![]() PDB-C201F Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-205AA, TO-5-3 Metal Can | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | - | 72° | 13ns | 100V | 100V | 500pA | 350nm ~ 1100nm | 3.23mm2 (x2) | - | Blue | - | Non-RoHS Compliant | - | ||
![]() PDB-C232F Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | Array - 32 Element | -40°C~75°C | Bulk | Obsolete | 1 (Unlimited) | - | - | 13ns | 50V | 50V | 1nA | 350nm ~ 1100nm | 1.469mm2 (x32) | - | Blue | - | Non-RoHS Compliant | - | ||
![]() PDB-C210F Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-8 Hermetic | -40°C~100°C | Bulk | Obsolete | 1 (Unlimited) | - | - | 35ns, 20ns | - | - | 25nA | 350nm ~ 1100nm | 12.57mm2, 58.91mm2 | 100nA 25nA | Blue | - | Non-RoHS Compliant | - | ||
![]() PDB-C208F Advanced Photonix | In Stock | - | - | Surface Mount | Surface Mount | Array - 8 Element | -40°C~100°C | Bulk | Obsolete | 1 (Unlimited) | PIN | - | 15ns | 50V | 50V | 5nA | 350nm ~ 1100nm | 2.31mm2 (x8) | - | Blue | - | Non-RoHS Compliant | - | ||
![]() PDB-C205 Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-8-3 | - | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C500-ST Advanced Photonix | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C535-FCF Advanced Photonix | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C502-SMA Advanced Photonix | In Stock | - | - | - | - | SMA | -40°C~125°C | - | Obsolete | 1 (Unlimited) | PIN | - | 3ns | 100V | 100V | 45pA | 350nm ~ 1100nm | 0.87mm2 | - | Blue | - | Non-RoHS Compliant | - | ||
![]() PDB-C500-FC Advanced Photonix | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C504-SMA Advanced Photonix | In Stock | - | - | - | - | SMA | -40°C~125°C | - | Obsolete | 1 (Unlimited) | PIN | - | 10ns | 100V | 100V | 150pA | 350nm ~ 1100nm | 2.98mm2 | - | Blue | - | Non-RoHS Compliant | - | ||
![]() PDB-C504-FCF Advanced Photonix | In Stock | - | - | - | - | - | -40°C~125°C | - | Obsolete | 1 (Unlimited) | PIN | - | 10ns | 100V | 100V | 150pA | 350nm ~ 1100nm | 2.98mm2 | - | Blue | - | Non-RoHS Compliant | - | ||
![]() PDB-C216S Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | Array - 16 Element | -20°C~75°C | Bulk | Obsolete | 1 (Unlimited) | PIN | - | 15ns | 50V | 50V | 5nA | 350nm ~ 1100nm | 2.31mm2 (x16) | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C520-FC Advanced Photonix | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C535-SMA Advanced Photonix | In Stock | - | - | - | - | SMA | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C535-ST Advanced Photonix | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C535-FC Advanced Photonix | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C150SMF Advanced Photonix | In Stock | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | PIN | 120° | 6ns | 50V | 50V | 2nA | 400nm ~ 1100nm | 0.185mm2 | - | Blue | - | Non-RoHS Compliant | - | ||
![]() PDU-V102Q Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-46-2 Metal Can | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | PIN | 72° | 400ns | 75V | 75V | 1pA | 190nm ~ 1100nm | 0.87mm2 | - | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | - |