- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Ambient temperature | Base Product Number | Degree of protection (IP) | Explosion safety category for dust | Explosion safety category for gas | Material housing | Max. output current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | RoHS | Suitable for safety functions | Type of electric connection | Voltage type | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312FPG Banner Engineering Corporation | 2437 |
| - | - | - | SM312 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | Compliant | - | - | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Green LED | ||
![]() Q45BB6RFQ5 Banner Engineering Corporation | 2540 |
| - | - | - | Q45B | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | - | - | - | -40°C ~ 70°C | Q45 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | 196.85' (60m) | Through-Beam | Connector | Infrared | ||
![]() T18AW3LQ1 Banner Engineering Corporation | 38 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | - | - | - | -40°C ~ 70°C | T18 | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | Solid State - Light-ON | - | - | 16ms | Photoelectric | Adjustable, Potentiometer | 78.740" (2m) | Retroreflective, NonPolarized | Connector | Infrared LED | ||
![]() SM2A312DBZ Banner Engineering Corporation | 2664 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | - | - | - | -20°C ~ 70°C | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | - | 8ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Diffuse | Cable | Red (650nm) | ||
![]() Q20PFF150Q Banner Engineering Corporation | 2293 |
| - | - | - | Q20P | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | Compliant | - | - | - | -20°C ~ 60°C | Q20 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 800μs | - | - | 5.906" (150mm) | Background Suppression | Connector | Red (655nm) | ||
![]() PIT46UHT1 Banner Engineering Corporation | 36 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | 105°C | PIT4 | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | ||
![]() VS1RP5CV10Q-64639 Banner Engineering Corporation | 2857 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | -20°C ~ 55°C | VS1 | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | PNP - Dark-ON | - | - | 1ms | - | - | 0.394" (10mm) | Convergent | - | Red (630nm) | ||
![]() SMA95RSR Banner Engineering Corporation | 2035 |
| - | - | - | SMA95 | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | - | SM912 | - | 90VAC ~ 130VAC | - | 90 VAC to 130 VAC | SPDT | 78.74" (2m) | - | - | - | - | 118.110" (3m) | - | Cable | - | ||
![]() QS18VN6DBQ5 Banner Engineering Corporation | 2947 |
| - | - | - | QS18VN6 | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 600μs | - | Adjustable, Potentiometer | 17.717" (450mm) | Diffuse | Connector | Infrared | ||
![]() T18SP6LPQP-59810 Banner Engineering Corporation | 2434 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | -40°C ~ 70°C | T18 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | PNP - Light-ON | - | - | 3ms | - | - | 78.740" (2m) | Retroreflective, Polarized | Connector | Red (680nm) | ||
![]() XU2N18KP9AAL5T Schneider Electric | In Stock | - | - | Metal | -25 - 55 | - | IP67K | None | None | Metal | 100 | - | Schneider Electric | - | Box | Active | 24 - 240 | 24 - 240 | Non-Compliant | No | Cable radial | AC/DC | -25°C ~ 55°C | - | - | 24 ~ 240VAC/DC | IP67 | - | NC/NO | 984.25" (25m) | - | 1ms | - | - | 590.551" (15m) | Through-Beam | Cable | - | ||
![]() SMU31R Banner Engineering Corporation | 2677 |
| - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | - | - | - | -20°C ~ 55°C | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC/DC to 240 VAC/DC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 3A | 20ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() PDIS46UM32 Banner Engineering Corporation | In Stock | - | - | - | - | PDIS46 | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | 70°C | PDIS4 | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | ||
![]() PBTP43TMB5 Banner Engineering Corporation | 2350 |
| - | - | - | PBTP43 | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | 70°C | PBTP4 | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | ||
![]() S30SP6FF600 Banner Engineering Corporation | 2502 |
| - | - | - | S30SP6 | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | -40°C ~ 70°C | S30 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 3ms | - | - | 23.622" (600mm) | Background Suppression | Cable | Infrared | ||
![]() Q456EFQ5 Banner Engineering Corporation | 44 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | - | - | - | -40°C ~ 70°C | Q45 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP | - | - | 2ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Connector | Infrared | ||
![]() T30S2P6LPQ Banner Engineering Corporation | 2068 |
| - | - | - | T30S2P6 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | - | - | - | -40°C ~ 70°C | T30 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 3ms | - | - | 236.220" (6m) | Retroreflective, Polarized | Connector | Infrared | ||
![]() QS18EP6CV45 Banner Engineering Corporation | 52 |
| - | - | - | QS18EP6 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | - | - | - | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 600μs | Photoelectric | Adjustable | 1.693" (43mm) | Convergent | Cable | Red (630nm) | ||
![]() Q85BW13LP-T9 Banner Engineering Corporation | 2606 |
| - | - | - | Q85BW13 | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | - | - | - | - | - | -25°C ~ 55°C | Q85 | - | 24 ~ 240VAC, 12 ~ 240VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP67 | 24 VAC to 240 VAC, 12 VDC to 240 VDC | SPST | - | - | 20ms | Photoelectric | Adjustable, Potentiometer | 3.15" ~ 181.10" (80mm ~ 4600mm) | Retroreflective, Polarized | - | Red (680nm) | ||
![]() PBF46UM3MJ1.3 Banner Engineering Corporation | 37 |
| - | - | - | PBF46 | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | 70°C | PBF4 | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - |