- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Approvals | Base Product Number | Brand | Degree of protection (IP) | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Material housing | Max. output current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Style | Part # Aliases | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Suitable for safety functions | Type of electric connection | Unit Weight | Voltage type | Operating Temperature | Series | Composition | Subcategory | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Operating Mode | Response Time | Amplifier Type | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Connection Type | Product Category | Power Type | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312FP1HQD Banner Engineering Corporation | 2090 |
| - | - | - | SM312 | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | - | Active | - | - | - | Compliant | - | - | - | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | - | Adjustable, Potentiometer | - | - | Fiber Optic | Connector | Red LED | - | - | - | - | ||
![]() BR20M-TDTL-C Autonics | In Stock | - | - | - | CE | - | - | - | - | - | - | Autonics | BR20M-TDTL-C | - | - | - | Autonics | - | Bag | Cylindrical | - | Active | - | - | - | - | - | - | - | - | -10°C ~ 60°C (TA) | BR | Metallic | - | 12V ~ 24V | IEC IP66 | NPN | - | NPN - Open Collector/Light-ON | - | Light On | 1ms | - | Fixed | - | 787.402" (20m) | Through-Beam | Connector | Infrared (850nm) | M12 Connector | - | DC | - | ||
![]() SMA30SELMHSQDC Banner Engineering Corporation | 655 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | SM30 | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | - | - | Photoelectric | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | - | - | - | - | ||
![]() SME312ARF-61355 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 500μs | - | Teaching Method | - | - | Fiber Optic | Cable | - | - | - | - | - | ||
![]() SMA30PELBQ5-66157 Banner Engineering Corporation | 2500 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | SM30 | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | - | - | - | - | - | - | - | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | - | - | - | - | ||
![]() Q14AN6RQ Banner Engineering Corporation | 8 |
| - | - | - | Q14AN6 | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 55°C | Q14 | - | - | 10V ~ 30V | NEMA 4 IEC, IP54 | - | - | NPN - Light-ON | - | - | 8ms | - | - | - | 70.866" (1.8m) | Through-Beam | Connector | Infrared (880nm) | - | - | - | - | ||
![]() T18S2P6LPQ Banner Engineering Corporation | 2071 |
| - | - | - | T18S2P6 | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | T18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | PNP - Light-ON | - | - | 3ms | - | - | - | 78.740" (2m) | Retroreflective, Polarized | Connector | Infrared | - | - | - | - | ||
![]() SM912LVAGQD Banner Engineering Corporation | 2392 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | Adjustable | - | 10 VDC to 30 VDC | NPN/PNP | - | - | 4ms | Photoelectric | Adjustable | - | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective, Polarized | Connector | Red (650nm) | - | - | - | - | ||
![]() SMA31E Banner Engineering Corporation | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 24 VAC to 250 VAC | - | 78.74" (2m) | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Cable | Infrared LED | - | - | - | - | ||
![]() SM912LVQDH Banner Engineering Corporation | 2087 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | 5.91" ~ 354.33" (150mm ~ 9m) | Retroreflective | Connector | Red (650nm) | - | - | - | - | ||
![]() SM312WQDP Banner Engineering Corporation | 2045 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | 1ms | - | Adjustable, Potentiometer | - | 5.118" (130mm) | Divergent | Connector | Infrared (880nm) | - | - | - | - | ||
![]() SME312DVQD Banner Engineering Corporation | 2814 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 500μs | Photoelectric | Teaching Method | - | 43.307" (1.1m) | Diffuse | Connector | Red (650nm) | - | - | - | - | ||
![]() QS186LEQPMA Banner Engineering Corporation | 2452 |
| - | - | - | QS186 | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | Box | - | - | Active | - | - | - | - | - | - | - | - | -10°C ~ 50°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | - | - | - | - | Laser | - | - | 590.551" (15m) | Through-Beam | Connector | Red (650nm) | - | - | - | - | ||
![]() SM912FQDH Banner Engineering Corporation | 2641 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | - | Fiber Optic | Connector | Infrared (880nm) | - | - | - | - | ||
![]() SM2A30PRLNCQD Banner Engineering Corporation | 2357 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | SM30 | - | - | 24VAC ~ 240VAC | IP67, NEMA 6P | - | - | SPST - Dark-ON | - | - | 10ms | - | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | - | - | - | - | ||
![]() M12EQ5 Banner Engineering Corporation | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 60°C | M12 | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | - | 10 VDC to 30 VDC | - | - | - | 625μs | Photoelectric | Adjustable, 1-Turn Potentiometer | - | 196.850" (5m) | - | Connector | Red (660nm) | - | - | - | - | ||
![]() E3Z-FDN12 2M Omron Automation and Safety | 27 |
| - | - | - | E3Z-FDN12 | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | - | - | Omron Automation and Safety | - | Bulk | - | E3ZFDN122M | Active | - | - | - | Details | - | - | 2.469177 oz | - | - | * | - | Sensors | - | - | - | - | NPN | - | - | - | - | - | Photoelectric Sensors | 300 mm | Diffuse Reflective | Pre-Wired | Red LED | - | Photoelectric Sensors | - | - | ||
![]() QS18EN6CV45 Banner Engineering Corporation | 44 |
| - | - | - | QS18EN6 | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 600μs | Photoelectric | Adjustable | - | 1.693" (43mm) | Convergent | Cable | Red (630nm) | - | - | - | - | ||
![]() XUK1ARCNL5 Schneider Electric | In Stock | - | - | -25 - 55 | - | - | - | IP65 | None | None | - | - | - | Plastic | 3000 | - | Schneider Electric | - | Box | - | - | Active | 24 - 240 | 24 - 240 | 24 - 240 | - | No | Cable radial | - | AC/DC | -25°C ~ 55°C | - | - | - | 24 ~ 240VAC/DC | IP65 | Relay | - | Relay | 196.85" (5m) | - | 25ms | - | Adjustable | - | 22.97' (7m) | Reflective | Cable | Green LED, Yellow LED | - | - | - | Cable | ||
![]() VS1AN5C10 Banner Engineering Corporation | 23 |
| - | - | - | VS1AN5 | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | - | - | Active | - | - | - | Compliant | - | - | - | - | -20°C ~ 55°C | VS1 | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | - | 1ms | Photoelectric | - | - | 0.394" (10mm) | Convergent | Cable | Infrared (865nm) | - | - | - | - |