- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Ambient temperature | Base Product Number | Degree of protection (IP) | Explosion safety category for dust | Explosion safety category for gas | For Use With | Indication | Material housing | Max. output current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | Rated control supply voltage at DC | RoHS | Suitable for safety functions | Type of electric connection | Voltage type | Operating Temperature | Series | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Product | IP Rating | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T8AN6RQ Banner Engineering Corporation | 2623 |
| - | - | - | - | T8AN6 | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | - | - | - | -20°C ~ 55°C | T8 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | - | 1ms | Photoelectric | - | 78.740" (2m) | Through-Beam | - | Cable with Connector | Red LED | - | - | - | - | - | - | - | ||
![]() OTBVN6 W/Y Banner Engineering Corporation | 2909 |
| - | - | - | - | OTBVN6 | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | Compliant | - | - | - | -20°C ~ 50°C | OTB | - | - | - | - | 10V ~ 30V | NEMA 1, 3, 4X,12, 13 IEC IP66 | - | NPN-NC/NO | 78.74" (2m) | - | 100ms | - | - | - | - | - | Cable with Connector | - | - | - | - | - | - | - | - | ||
![]() VTBN6GRLQ Banner Engineering Corporation | 2062 |
| - | - | - | - | VTBN6 | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | - | - | - | -20°C ~ 50°C | VTB | - | - | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | 12 VDC to 30 VDC | NPN | - | - | 100ms | - | - | - | - | - | Connector | LED | - | - | - | - | - | - | - | ||
![]() XUB5BPANM12 Schneider Electric | In Stock | - | - | 4 | Brass | -25 - 55 | - | IP67K | None | None | - | - | Metal | 100 | + 55 C | Schneider Electric | - 25 C | Box | Active | - | 12 - 24 | Compliant | Yes | Connector M12 | AC/DC | -25°C ~ 55°C | - | Connector | - | 55 °C | -25 °C | 12V ~ 24V | IP65 | 24 V | PNP-NO | - | 100 mA | 1ms | - | - | 23.622" (600mm) | Diffuse | 24 V | Connector, M12 | Yellow LED | 12 V | - | - | 76 mm | 18 mm | Unknown | IP65 | ||
![]() T18AW3FF50Q1 Banner Engineering Corporation | 2887 |
| - | 4 | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | Compliant | - | - | - | -40°C ~ 70°C | T18 | - | - | 70 °C | -40 °C | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | Solid State - Light-ON | - | - | 16ms | - | - | 1.969" (50mm) | Background Suppression | - | Connector | Infrared LED | - | - | - | - | - | - | IP67 | ||
![]() XU2N18PP9AAL5R Schneider Electric | In Stock | - | - | - | - | -25 - 55 | - | IP67K | - | - | - | Other | Plastic | 35 | - | Schneider Electric | - | Box | Active | - | 12 - 24 | - | - | Other | AC/DC | -25°C ~ 55°C | - | - | - | - | - | 12V ~ 24V | - | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A30PRLNCQDC Banner Engineering Corporation | 2720 |
| - | - | - | - | SM2A30 | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | - | - | - | -40°C ~ 70°C | SM30 | - | - | - | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | 24 VAC to 240 VAC | SPST - Dark-ON | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Connector | Infrared | - | - | - | - | - | - | - | ||
![]() Q45VR3DL W/30 Banner Engineering Corporation | 2402 |
| - | - | - | - | Q45V | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | - | - | - | - | - | -25°C ~ 55°C | Q45 | - | - | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT | 78.74" (2m) | - | 15ms | Photoelectric | Adjustable, Potentiometer | 70.866" (1.8m) | Diffuse | - | Cable with Connector | LED | - | - | - | - | - | - | - | ||
![]() S18SP6LPQPMA Banner Engineering Corporation | 2389 |
| - | - | - | - | S18SP6 | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | - | - | - | -40°C ~ 70°C | S18 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | 3ms | Photoelectric | - | 78.740" (2m) | Retroreflective, Polarized | - | Connector | Red (680nm) | - | - | - | - | - | - | - | ||
![]() QS186EV Banner Engineering Corporation | 37 |
| - | - | - | - | QS186 | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | - | - | - | -20°C ~ 70°C | QS18 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | - | - | Photoelectric | - | 787.402" (20m) | Through-Beam | - | Cable | Red (630nm) | - | - | - | - | - | - | - | ||
![]() TM18VP6FF25Q8 Banner Engineering Corporation | 2566 |
| - | - | - | - | TM18VP6 | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | - | - | - | -40°C ~ 70°C | TM18 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | 3ms | Photoelectric | Single-Turn | 0.98" (25mm) | Background Suppression | - | Connector | Red (660nm) | - | - | - | - | - | - | - | ||
![]() EA5E2100Q Banner Engineering Corporation | 674 |
| - | - | - | - | EA5E2100 | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | 400 mm to 4 m | - | - | - | - | - | -40°C ~ 70°C | - | - | - | - | - | 12V ~ 30V | IEC IP65 | 12 VDC to 30 VDC | NPN/PNP | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | Emitter | - | - | - | - | - | ||
![]() SMA915DJQD-28406 Banner Engineering Corporation | 2034 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | Compliant | - | - | - | -40°C ~ 50°C | VALU-BEAM | - | - | 50 °C | -40 °C | 90VAC ~ 130VAC | - | - | SPDT - Dark-ON/Light-ON | - | - | 20ms | - | Adjustable | 29.921" (760mm) | Diffuse | - | Connector | Infrared LED | - | - | - | - | - | No SVHC | - | ||
![]() SBEX Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | MULTI-BEAM Modular Photoelectric Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Opposed Mode Scanner Block | - | - | - | - | - | ||
![]() Q12RB6RCR Banner Engineering Corporation | 2529 |
| - | - | - | - | Q12RB6 | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | -20°C ~ 55°C | Q12 | - | - | - | - | 10V ~ 30V | IEC IP67 | - | NPN/PNP - Dark-ON | 78.74" (2m) | - | 1.3μs | - | - | 78.740" (2m) | Through-Beam | - | Cable | Red (640nm) | - | - | - | - | - | - | - | ||
![]() Q12RB6FF50CR Banner Engineering Corporation | In Stock | - | - | - | - | - | Q12RB6 | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | -20°C ~ 55°C | Q12 | - | - | - | - | 10V ~ 30V | IEC IP67 | - | NPN/PNP - Dark-ON | 78.74" (2m) | - | 850μs | - | - | 1.969" (50mm) | Background Suppression | - | Cable | Red (640nm) | - | - | - | - | - | - | - | ||
![]() STBVP6Q Banner Engineering Corporation | 2798 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | 0°C ~ 50°C | STB | - | - | - | - | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | PNP - Open Collector | - | - | 20ms | - | - | - | Through-Beam | - | Connector | Green LED | - | - | IP66 | - | - | - | - | ||
![]() PBFM16U Banner Engineering Corporation | 30 |
| - | - | - | - | PBFM16 | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | Compliant | - | - | - | 70°C | PBFM1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | ||
![]() SB12TE1 Banner Engineering Corporation | 27 |
| - | - | - | - | SB12TE | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | - | - | - | -20°C ~ 50°C | SB12T | - | - | - | - | 10V ~ 30V | IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | - | 2.5ms | - | - | 4.9' (1.50m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() PBPS26U Banner Engineering Corporation | 48 |
| - | - | - | - | PBPS26 | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | 70°C | PBPS2 | - | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - |