- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Approvals | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Ingress Protection | Frequency | Function | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Failure Rate | Configuration | Interface | Polarization | Current - Output (Max) | Number of Ports | Number of Resistors | Input Type | Voltage - Output | Voltage - Output 2 | Response Time | Circuit Type | Power Per Element | Terminal Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Power - Output | No Load Power Consumption | Sensitivity | Data Rate (Max) | Resistor-Ratio-Drift | Light Source | Fiber Type | Modulation or Protocol | Copper Type | Resistance (Ohms) | Copper Ports | Fiber Ports | Resistor Matching Ratio | Features | SFP/XFP Ports | SFP/XFP Type | PoE Ports | Electrical Connection | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GL10-F7551 SICK | In Stock | - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | -- | Plastic | - | - | +60°C | -30°C | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | - | ±200ppm/°C | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | 4 | - | - | - | 1 ms | Isolated | 62.5mW | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | -- | PinPoint LED | - | - | - | 430k | - | - | -- | - | - | - | - | Cable with connector | IP67 | 0.020 (0.50mm) | ||
![]() WLG4S-3K2232 SICK | In Stock | - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | -- | Plastic | - | - | +60°C | -40°C | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | - | ±200ppm/°C | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | 4 | - | - | - | 500 μs | Isolated | 62.5mW | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | -- | PinPoint LED | - | - | - | 330k | - | - | -- | - | - | - | - | M8 Connector | IP66, IP67 | 0.020 (0.50mm) | ||
![]() GL6-F2411V SICK | In Stock | - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | -- | Stainless Steel | - | - | +55°C | -25°C | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | - | ±200ppm/°C | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | 4 | - | - | - | 650 μs | Isolated | 62.5mW | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | -- | PinPoint LED | - | - | - | 430 | - | - | -- | - | - | - | - | Cable | IP67, IP69K | 0.020 (0.50mm) | ||
![]() WL4SL-3F2232 SICK | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | 8 | -- | Plastic | - | - | +50°C | -10°C | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RACF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | - | ±200ppm/°C | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | 4 | - | - | - | 500 μs | Isolated | 62.5mW | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 499 | - | - | -- | - | - | - | - | M8 Connector | IP66, IP67 | 0.030 (0.75mm) | ||
![]() GL6-E4411V SICK | In Stock | - | - | Chassis Mount | - | - | - | Stainless Steel | cURus | - | +55°C | -25°C | - | 12V | -20°C ~ 60°C (With Derating) | - | RDS | 6.30 L x 3.74 W x 1.69 H (160.0mm x 95.0mm x 43.0mm) | - | Active | - | - | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 60W | - | - | - | - | 1 | 79% | 2kV | 32V | NPN | 18V | - | - | - | - | 5A | - | - | - | - | -- | 650 μs | - | - | 4 Pin Connector | -- | -- | - | - | - | - | - | - | - | - | - | - | - | PinPoint LED | - | - | - | - | - | - | - | - | - | - | - | M8 Connector | IP67, IP69K | - | ||
![]() WL9C-3P2432A70 SICK | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | 8 | -- | Plastic | - | - | +60°C | -40°C | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RACF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | - | ±200ppm/°C | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | PNP | - | - | - | IO-Link | - | - | - | 4 | - | - | - | 500 μs | Isolated | 62.5mW | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | -- | LED | - | - | - | 5.11k | - | - | -- | - | - | - | - | M12 Connector | IP66, IP67, IP69K | 0.030 (0.75mm) | ||
![]() WL9G-3N1132P06 SICK | In Stock | - | - | Surface Mount | 2010 (5025 Metric), Concave, Long Side Terminals | 8 | -- | Plastic | - | - | +60°C | -40°C | - | - | -55°C ~ 125°C | Tape & Reel (TR) | RACF | 0.200 L x 0.118 W (5.08mm x 3.00mm) | ±5% | Active | - | ±200ppm/°C | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | 4 | - | - | - | 500 μs | Isolated | 125mW | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | -- | LED | - | - | - | 33 | - | - | -- | - | - | - | - | Cable | IP66, IP67, IP69K | 0.028 (0.70mm) | ||
![]() WL260-E270 SICK | In Stock | - | - | - | - | - | - | Plastic | CB, CCC, CE, cETLus, EAC, PSE, RCM, S-Mark, UkrSEPRO, VCCI | - | +55°C | -25°C | 90 ~ 264 VAC | - | -20°C ~ 40°C | - | -- | 4.63 L x 2.11 W x 1.44 H (117.5mm x 53.5mm x 36.6mm) | - | Active | - | - | - | - | - | - | ITE (Commercial), Medical | 60W | - | - | - | - | - | Level VI | - | - | NPN | - | - | - | - | -- | 3A | - | - | Cord, Multi-Blade (Sold Separately) | 20V | - | 15 ms | - | - | - | - | - | - | Desktop, Wall Mount (Class I) | International | 47.2 (1.20m) | IEC 320-C6, Multi-Blade (Sold Separately) | Barrel Plug Kit, 1.3mm ~ 2.5mm I.D. | - | 150mW (Max) | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | IP67 | - | ||
![]() WL280-2P4331 SICK | In Stock | - | - | Chassis Mount | - | - | - | Plastic | CE | - | +55°C | -25°C | 85 ~ 265 VAC | 12V | -20°C ~ 60°C (With Derating) | - | RWS1500B/ME | 10.28 L x 5.00 W x 2.48 H (261.1mm x 127.0mm x 63.0mm) | - | Active | - | - | - | Enclosed | - | - | Medical | 1500W | - | - | - | - | 1 | 85% | 4kV | - | PNP | - | - | - | - | - | 125A | - | - | - | - | -- | 500 μs | - | - | - | -- | -- | -- | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | Remote Sense, Universal Input | - | - | - | Cable Gland | IP66, IP67 | - | ||
![]() WL250-2P1231 SICK | In Stock | - | - | Chassis Mount | - | - | - | Plastic | CE | - | +55°C | -25°C | 85 ~ 265 VAC | 15V | -20°C ~ 60°C (With Derating) | - | RWS1500B/ME | 10.28 L x 5.00 W x 2.48 H (261.1mm x 127.0mm x 63.0mm) | - | Active | - | - | - | Enclosed | - | - | Medical | 1500W | - | - | - | - | 1 | 85% | 4kV | - | PNP | - | - | - | - | - | 100A | - | - | - | - | -- | 500 μs | - | - | 4 Pin Connector | -- | -- | -- | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | - | - | - | Cable | IP67 | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | Axial | Plastic | - | - | +60°C | -40°C | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | - | - | 1.8 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | NPN, PNP, PUSH/PULL | - | -- | - | IO-Link | - | - | - | - | - | - | - | 3 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | M12 Connector | IP67 | -- | ||
![]() VL180-2N42438 SICK | In Stock | - | - | - | Axial | - | Axial | Plastic | - | - | +55°C | -25°C | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | - | - | 330 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | NPN | - | -- | - | - | - | - | - | - | - | - | - | 500 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | M12 Connector | IP67 | -- | ||
![]() WL24-2X230 SICK | In Stock | - | - | DIN Rail | - | - | - | Metal | - | - | +60°C | -20°C | 48 ~ 57VDC | - | -40°C ~ 75°C | - | RH | - | - | Active | - | - | RJ45, SFP | Switch - Managed | - | - | - | - | - | IP30 | - | - | - | - | - | - | NAMUR | - | - | Modular - Rack | - | - | - | 28 | - | - | - | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | SFP | - | 10/100/1000 | - | 16 | 12 | - | - | 12 | SFP, Gigabit | 8 | Terminal Block | IP67 | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | Axial | Plastic | - | - | +60°C | -40°C | - | - | -55°C ~ 350°C | Bulk | RWM | 0.291 Dia x 1.327 L (7.40mm x 33.70mm) | ±5% | Active | 2 | ±75ppm/°C | - | - | 33 kOhms | Wirewound | - | 8W | - | - | - | - | - | - | - | - | NPN, PNP, PUSH/PULL | - | -- | - | IO-Link | - | - | - | - | - | - | - | 3 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | M12 Connector | IP67 | -- | ||
![]() WL11-2K2432 SICK | In Stock | - | - | - | - | - | - | Plastic | - | - | +60°C | -30°C | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | <2.5 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | IP66, IP67, IP69K | - | ||
![]() WL11-2N2430 SICK | In Stock | - | - | - | - | 4 | - | Plastic | - | - | +60°C | -30°C | - | - | - | - | Spectre™ | - | - | Obsolete | - | - | - | - | - | - | General Purpose | - | 10 V ~ 30 V | - | 700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | Router | - | - | - | - | NPN | - | - | - | USB | - | - | - | - | - | - | - | <2.5 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | -- | - | -- | 54Mbps | - | LED | - | CDMA, GSM, LTE, WCDMA | - | - | - | - | - | -- | - | - | - | M12 Connector | IP66, IP67, IP69K | - | ||
![]() VL12-2P430 SICK | In Stock | - | - | - | - | - | - | Metal | - | - | +70°C | -25°C | - | - | - | - | Spectre™ | - | - | Obsolete | - | - | - | - | - | - | General Purpose | - | 10 ~ 30VDC | - | 700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | Router | - | - | - | - | PNP | - | - | - | RS-232 | - | - | - | - | - | - | - | <1.25 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | -- | - | -- | 100Mbps | - | LED | - | GSM, LTE | - | - | - | - | - | -- | - | - | - | M12 Connector | IP67 | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | Axial | Plastic | - | - | +60°C | -40°C | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | - | 4.42 MOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | NPN, PNP, PUSH/PULL | - | -- | - | IO-Link | - | - | - | - | - | - | - | 3 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | M12 Connector | IP67 | -- | ||
![]() RAY10-AB4CBL SICK | In Stock | - | - | - | Axial | - | Axial | Plastic | - | - | +60°C | -40°C | - | - | -55°C ~ 155°C | Tape & Box (TB) | RNV | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | Active | 2 | ±200ppm/°C | - | - | 160 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | NPN, PNP, PUSH/PULL | - | -- | - | - | - | - | - | - | - | - | - | 500 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | - | - | - | Cable with connector | IP67 | -- | ||
![]() VL18-4N3712 SICK | In Stock | - | - | - | Axial | - | Axial | Plastic | - | Sick | +70°C | -25°C | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±50ppm/°C | - | - | 76.8 Ohms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | NPN | - | -- | - | - | - | - | - | - | - | - | - | 2 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | Cable | IP67 | -- |