- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R55FVG Banner Engineering Corporation | 2515 |
| - | R55FV | - | Banner Engineering Corporation | - | Cable | Box | Active | - | -10°C ~ 55°C | R55F | LO/DO | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN/PNP | 78.74" (2m) | - | 500μs | - | Adjustable | - | - | Fiber Optic | Cable | Blue LED | ||
![]() Q45AD9LV Banner Engineering Corporation | 2240 |
| - | Q45AD9 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | Q45 | - | - | 5V ~ 15V | NEMA 6P, IEC IP67 | 5 VDC to 15 VDC | - | 78.74" (2m) | - | 5ms | Photoelectric | Adjustable, Potentiometer | - | 29.53' (9m) | Retroreflective, NonPolarized | Cable | Red (680nm) | ||
![]() PBT415UHF Banner Engineering Corporation | 2095 |
| - | PBT415 | - | Banner Engineering Corporation | - | - | Box | Active | - | 105°C | PBT4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | ||
![]() PBCF21X46U Banner Engineering Corporation | 2688 |
| - | PBCF21 | - | Banner Engineering Corporation | - | - | Box | Active | - | 85°C | PBCF2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | ||
![]() T18RW3FF100 Banner Engineering Corporation | 2713 |
| - | T18RW3 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | Dark-On | 78.74" (2m) | - | 16ms | Photoelectric | - | - | 3.937" (100mm) | Background Suppression | Cable | Infrared (880nm) | ||
![]() SM312CV2MHS Banner Engineering Corporation | 2050 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | 1.693" (43mm) | Convergent | Cable | Red (650nm) | ||
![]() QS18VN6LAF250Q Banner Engineering Corporation | 2324 |
| - | QS18VN6 | + 50 C | Banner Engineering Corporation | - 10 C | - | Box | Active | Compliant | -10°C ~ 50°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 100 mA | 700μs | Photoelectric | Adjustable | - | 9.843" (250mm) | Background Suppression | Cable | Red (658nm) | ||
![]() DS186E Banner Engineering Corporation | 36 |
| - | DS186 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | DS18 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | - | - | Photoelectric | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared (940nm) | ||
![]() PBPS26U Banner Engineering Corporation | 48 |
| - | PBPS26 | - | Banner Engineering Corporation | - | - | Box | Active | - | 70°C | PBPS2 | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | ||
![]() VTBP6RLQ Banner Engineering Corporation | 2930 |
| - | VTBP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 50°C | VTB | - | Switches | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | PNP | - | - | 100ms | - | - | Pushbutton Switches | - | - | Connector | LED | ||
![]() SM2A912CV Banner Engineering Corporation | 2812 |
| - | SM2A912 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | SM912 | - | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | 24 VAC to 250 VAC | SPST | 78.74" (2m) | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | 1.496" (38mm) | Convergent | Cable | Red (650nm) | ||
![]() Q20PDLQPMA Banner Engineering Corporation | 2129 |
| - | Q20P | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 60°C | Q20 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | 800μs | Photoelectric | Adjustable, Potentiometer | - | 31.496" (800mm) | Diffuse | Connector | Red (655nm) | ||
![]() STBVP6LQ Banner Engineering Corporation | 2587 |
| - | STBVP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | - | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | PNP - Open Collector | 78.74" (2m) | - | 20ms | - | - | - | - | - | Cable with Connector | Green LED | ||
![]() VS1AN5CV10 Banner Engineering Corporation | In Stock | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | VS1 | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | - | 1ms | Photoelectric | - | - | 0.394" (10mm) | Convergent | Cable | Red (630nm) | ||
![]() T18AW3L Banner Engineering Corporation | 28 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | SPST - Light-ON | 78.74" (2m) | - | 16ms | Photoelectric | Single-Turn | - | 78.740" (2m) | Retroreflective, NonPolarized | Cable | Infrared (950nm) | ||
![]() R55CG1Q Banner Engineering Corporation | In Stock | - | - | R55CG1 | + 50 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 55°C | R55 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 50μs | - | Adjustable, Potentiometer | - | 0.394" (10mm) | - | Connector | Green LED | ||
![]() SME312FPWQD Banner Engineering Corporation | 2945 |
| - | SME312 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | SME312 | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | - | Adjustable | - | - | - | Connector | LED | ||
![]() QS18VP6FPQ Banner Engineering Corporation | 2229 |
| - | QS18VP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 600μs | - | Adjustable, Potentiometer | - | 8.661" (220mm) | Diffuse | Connector | - | ||
![]() PVA100N6RQ Banner Engineering Corporation | 2420 |
| - | PVA100 | + 55 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | 0°C ~ 50°C | PVA | - | - | 12V ~ 30V | NEMA 2, IP62 | 12 VDC to 30 VDC | NPN | 78.74" (2m) | - | 20ms | - | - | - | 78.740" (2m) | Through-Beam | Cable with Connector | Green LED | ||
![]() PIF66UMVFA Banner Engineering Corporation | 30 |
| - | PIF66 | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | 70°C | PIF6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - |