- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Ambient temperature | Brand | Degree of protection (IP) | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Package | Part # Aliases | Product Status | Qualification | Rated control supply voltage at DC | Suitable for safety functions | Type of electric connection | Unit Weight | Voltage type | Operating Temperature | Series | Part Status | Type | Capacitance | Subcategory | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | Cable Length | Program Memory Size | Response Time | Amplifier Type | Data Bus Width | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Category | Product Length | Product Width | Device Core | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5152428000 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP65 | - | - | - | - | - | - | - | CO2-Sensor | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 16.58°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() PBPS23TMB5MFFM8 Banner Engineering | 2345 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffuse Reflective | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE550KQP Banner Engineering | 914 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M18-4VNDL-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | M18 | - | - | - | - | 10V ~ 30V | - | - | - | - | - | - | NPN | 78.74 (2m) | - | 1.5ms, 1ms | - | - | Adjustable, Potentiometer | - | 24.61 (7.5m) | Diffuse | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30LDBQ Banner Engineering | 2842 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB11CNT15WE Carlo Gavazzi | In Stock | - | - | - | - | - | - | -25 - 55 | Carlo Gavazzi | IP67 | - | 1 | Carlo Gavazzi | Plastic | - | - | - | - | - | - | - | - | 10 - 30 | Yes | Cable | - | DC | - | * | Active | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - | - | ||
![]() FD-40 L-Com | 2348 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVD100QPMA15 Banner Engineering | 2308 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 12 VDC to 30 VDC | - | - | - | - | NPN, PNP | - | - | - | - | - | - | - | 400 mm | Diffused | 2 m Cable | Visible Red | - | - | - | - | - | - | - | - | - | - | ||
![]() Q256E W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | Q25 | - | - | - | - | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | - | - | - | - | - | 354.331 (9000.00mm) | - | 1.5ms, 3ms | - | - | - | - | 787.402 (20m) | Through-Beam | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | - | ||
![]() S303E W/30 Banner Engineering | 2532 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | S30 | - | - | - | - | 20V ~ 250V | - | 20 VAC to 250 VAC | - | - | - | - | SPST | 354.331 (9000.00mm) | - | - | Photoelectric | - | - | - | 196.85 (60m) | Through-Beam | Cable | Infrared (850nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() M18-4NAEJ-Q8 Banner Engineering | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | M18-4 | - | - | - | - | 10V ~ 30V | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 1.5ms, 1ms | Photoelectric | - | Adjustable, Potentiometer | - | 82.02 (25m) | Through-Beam | Connector | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() E3NC-LH01 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 50 C | - | - 10 C | - | - | E3NCLH015M | - | - | - | - | - | 6.349313 oz | - | - | E3NC-L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mm | Limited Reflective | Cable | Red Semiconductor Laser Diode | - | - | Sensor Heads, Spot Beam Shape | - | - | - | - | - | - | - | ||
![]() E3NC-LH01 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 50 C | - | - 10 C | - | - | E3NCLH012M | - | - | - | - | - | 6.349313 oz | - | - | E3NC-L | - | - | 25 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mm | Limited Reflective | Cable | Red Semiconductor Laser Diode | - | - | Sensor Heads, Spot Beam Shape | - | 1.6 mm | 1.6 x 0.81 | - | - | - | - | ||
![]() E3T-ST12MF2M Omron Automation and Safety | 2940 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E3TST12MF2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SSP/USART/USB | - | - | - | - | - | 32 Kb | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M3 | - | - | - | ||
![]() E9NC-TH5LF2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E9NCTH5LF2M | - | MIL-PRF-55681/8 | - | - | - | - | - | - | - | - | - | 200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | - | - | - | - | ||
![]() ZX0-LD300A860.5M Omron Automation and Safety | 706 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ZX0LD300A8605M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-T82-M1TJ0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E3ZT82M1TJ03M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI/SPI | - | - | - | - | - | 32 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3NC-SA9 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 55 C | - | - 25 C | - | - | E3NCSA9 | - | - | - | - | - | 6.349313 oz | - | - | E3NC-S | - | - | 0.022 uF | - | - | - | 24 V | - | - | - | - | PNP | - | - | - | Laser | - | - | - | - | - | Wire-saving Connector | - | - | - | Sensor Amplifier Units, Light ON / Dark ON | - | 3.2 mm | 3.2 x 1.6 x 0.94 | - | - | - | - | ||
![]() E3FB-DP24-F2 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E3FBDP24F2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S-AT81-M1J1M Omron Automation and Safety | 2631 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | E3SAT81M1J1M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |