- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Circuit integrity | Colour outer sheath | Degree of protection (IP) | Explosion safety category for dust | Explosion safety category for gas | Fibre type | Flame retardant | Low smoke (according to EN 61034-2) | Material housing | Material outer sheath | Max. output current | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Outer diameter approx. | Package | Product Status | Specification material outer sheath | Suitable for safety functions | Type of electric connection | Voltage type | With strain relief | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | UV resistant |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2XABLPF-Q Banner Engineering Corporation | 2539 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - | - 25 C | - | Box | Active | - | - | - | - | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | - | 600μs | Photoelectric | Adjustable, Potentiometer | 129.921" (3.3m) | Retroreflective, Polarized | Connector, M8 | Red (645nm) | - | ||
![]() Q2XABLAF100-Q Banner Engineering Corporation | 2967 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - | - 25 C | - | Box | Active | - | - | - | - | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 50mA | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | 0.709" ~ 3.937" (18mm ~ 100mm) | Background Suppression | Connector, M8 | Red (680nm) | - | ||
![]() Q2XABR-Q Banner Engineering Corporation | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - | - 25 C | - | Box | Active | - | - | - | - | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector, M8 | Red (645nm) | - | ||
![]() T18-2VPFF150IR-9M Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - | - 40 C | - | Box | Active | - | - | - | - | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | - | 1.5ms | Photoelectric | - | 5.906" (150mm) | Background Suppression | Cable | Infrared (870nm) | - | ||
![]() SM30PRLE Banner Engineering Corporation | 2561 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - | - 40 C | - | Box | Active | - | - | - | - | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() T18-2NAELIR-Q8 Banner Engineering Corporation | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - | - 40 C | - | Box | Active | - | - | - | - | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | - | Photoelectric | - | 82.02' (25m) | Through-Beam | Connector | Infrared (850nm) | - | ||
![]() VSM-2M5APD50-Q7 Banner Engineering Corporation | 2450 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - 25 C | - | Box | Active | - | - | - | - | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs | - | - | 1.969" (50mm) | Diffuse | Connector | Red LED | - | ||
![]() VSM-2S4APD10-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - 25 C | - | Box | Active | - | - | - | - | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs | - | - | 0.394" (10mm) | Diffuse | Connector | Red (630nm) | - | ||
![]() VSM-2S4APD10-Q7 Banner Engineering Corporation | 2428 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - 25 C | - | Box | Active | - | - | - | - | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs | - | - | 0.394" (10mm) | Diffuse | Connector | Red (630nm) | - | ||
![]() T8LGYXPQP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | Active | - | - | - | - | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | - | PNP | 78.74" (2m) | - | 1ms | - | - | - | Diffuse | Connector | Green LED, Yellow LED | - | ||
![]() VSM-2S4APD50-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - 25 C | - | Box | Active | - | - | - | - | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs | - | - | 1.969" (50mm) | Diffuse | Connector | Red (630nm) | - | ||
![]() TTR500BMSB5B-2.0FL-CTR Banner Engineering Corporation | 2127 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - | - 10 C | - | Box | Active | - | - | - | - | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Dark-ON | - | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | ||
![]() TTR483RNSD3T-1.0Q3-CTR-H1 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - | - 10 C | - | Box | Active | - | - | - | - | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | NPN - Dark-ON | - | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | ||
![]() VSM-2S4AND100-Q3 Banner Engineering Corporation | 2717 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - 25 C | - | Box | Active | - | - | - | - | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | - | - | 3.937" (100mm) | Diffuse | Connector | Red (630nm) | - | ||
![]() TTR610APSB6A-2.0RJ-CTR Banner Engineering Corporation | 2326 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | Active | - | - | - | - | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | PNP - Light-ON | - | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | ||
![]() XU2M18MA230W Schneider Electric | In Stock | - | - | - | -25 - 55 | - | - | IP67K | None | None | - | - | - | Metal | - | 1.5 | - | Schneider Electric | - | - | - | Box | Active | - | No | Cable radial | AC/DC | - | -25°C ~ 55°C | - | 24 ~ 240VAC/DC | IP67 | - | SCR, NO | 78.74" (2m) | - | 20ms | - | Adjustable | 590.551" (15m) | Through-Beam | Cable | Red LED, Yellow LED | - | ||
![]() XUFN01331 Schneider Electric | In Stock | - | - | 0.045 | - | None | Grey | - | - | - | Other | No | No | - | Other | - | - | Schneider Electric | 10 | - | 1 | - | Active | Polyethylene (PE) | - | - | - | No | -25°C ~ 60°C | - | - | IP64 | - | - | - | - | - | - | - | 0.709" (18mm) | Diffuse | - | - | No | ||
![]() T18-2VNFF150-2M Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - | - 40 C | - | Box | Active | - | - | - | - | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1.5ms | Photoelectric | - | 5.906" (150mm) | Background Suppression | Cable | Red (624nm) | - | ||
![]() TTR653APSB7T-2.0FL-063 Banner Engineering Corporation | 2779 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - | - 10 C | - | Box | Active | - | - | - | - | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | - | ||
![]() VSM-2M5AND20-2M Banner Engineering Corporation | 2543 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - 25 C | - | Box | Active | - | - | - | - | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | - | - | 0.787" (20mm) | Diffuse | Connector | Red (630nm) | - |