- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Housing Material | Dimensions | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Ingress Protection | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Interface | Load Capacitance | Output Configuration | Cable Length | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Sensing Distance | Wavelength | Sensing Method | Absolute Pull Range (APR) | Connection Method | Light Source | Communication Protocol | Electrical Connection | IP Rating | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-LS81 5M Omron | 2777 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E3T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | ||
![]() OA0101 IFM Electronic | 2716 |
| - | - | - | - | PPO | - | 3 A | +60°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infrared | - | Cable | IP65 | - | - | - | - | - | ||
![]() O8P202 IFM Electronic | 2427 |
| - | - | Cable Mount | - | ABS, Stainless Steel | - | 20 mA | +60°C | - | -25°C | - | - | - | CE, EN 60947-5-2 | - | - | - | O8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | IO-Link | - | - | - | - | - | - | - | - | - | M8 Connector | - | - | - | - | - | LED | IO-LINK | M8 Connector | IP65, IP67 | - | - | - | - | - | ||
![]() E3RB-DP21-F2 Omron | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | - | - | - | - | ||
![]() E3F1-DP12 2M Omron | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E3F1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | ||
![]() E3Z-D82-M3J 0.3M Omron | 2640 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E3Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 4 Pin Connector | - | - | - | - | - | - | ||
![]() E32-D61 2M Omron | 2587 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 m Cable | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | ||
![]() E32-TC500 5M Omron | 2627 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 m Cable | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | ||
![]() E3T-FT11 2M Omron | 2 |
| - | Through Hole | - | - | PBT | - | - | - | - | - | - | - | Compliant | - | - | - | - | E3T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | IP67 | ||
![]() PVD100QPMA15 Banner Engineering | 2308 |
| - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | - | - | - | NPN, PNP | - | - | - | - | - | - | - | - | 400 mm | - | Diffused | - | 2 m Cable | Visible Red | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | - | 100 mA | +60°C | - | -20°C | - | - | - | - | 50 KHz | - | - | KTS Prime | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | - | - | - | - | - | - | NPN, PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-pin, Male connector M12 | - | - | - | - | - | - | - | Male connector M12 | IP67 | - | - | - | - | - | ||
![]() WLL180T-P435 SICK | In Stock | - | - | - | - | - | Plastic | 10.5 x 34.6 x 71.9 mm | - | +55°C | - | -25°C | - | - | - | - | 31.2 kHz | - | - | - | - | - | - | - | - | - | - | - | 12 → 24 V dc | 71.9mm | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | 1.60E-05 seconds | - | - | 4-Wire | - | - | - | - | - | - | - | Cable | IP50 | - | 34.6mm | 10.5mm | - | - | ||
![]() LUTM-UP817A1P SICK | In Stock | - | - | - | - | - | Plastic | - | 100 mA | +55°C | - | -10°C | - | - | - | - | 6 KHz | - | - | LUTM | - | - | - | - | - | - | - | - | 12 → 24 V dc | - | - | - | - | - | - | - | PNP | - | - | - | IO-Link | - | - | - | - | - | - | - | - | - | 4-pin, Male connector M8 | - | - | - | - | - | - | IO-LINK | Male Connector M8 | IP67 | - | - | - | - | - | ||
![]() WLL260-S240 SICK | In Stock | - | - | - | - | - | Plastic | 25 x 77.8 x 63 mm | - | +55°C | - | -25°C | - | - | - | - | 25 Hz | - | - | - | - | - | - | - | - | - | - | - | 12 → 240 V dc, 24 → 240 V ac | 63mm | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | - | 0.02 seconds | - | - | - | - | - | - | - | - | - | - | Cable Gland | IP66 | - | 77.8mm | 25mm | - | - | ||
![]() Q256E W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | - | -40°C ~ 70°C | - | Q25 | - | - | - | - | - | 10V ~ 30V | - | IP67 | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | 354.331 (9000.00mm) | - | - | - | 1.5ms, 3ms | - | - | - | 787.402 (20m) | - | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | ||
![]() S303E W/30 Banner Engineering | 2532 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | - | -40°C ~ 70°C | - | S30 | - | - | - | - | - | 20V ~ 250V | - | - | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | SPST | 354.331 (9000.00mm) | - | - | - | - | Photoelectric | - | - | 196.85 (60m) | - | Through-Beam | - | Cable | Infrared (850nm) | - | - | - | - | - | - | - | - | ||
![]() M18-4NAEJ-Q8 Banner Engineering | 10 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | - | -40°C ~ 70°C | - | M18-4 | - | - | - | - | - | 10V ~ 30V | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | 1.5ms, 1ms | Photoelectric | Adjustable, Potentiometer | - | 82.02 (25m) | - | Through-Beam | - | Connector | Red LED | - | - | - | - | - | - | - | - | ||
![]() M18SN6L Banner Engineering | 17 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SiTime | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | XO (Standard) | - | - | 2.8V | - | - | - | - | 48 MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() QS18VP6C15YQ5 Banner Engineering | 10 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | Compliant | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | - | - | 13 MHz | ±20ppm | - | - | - | - | - | - | 100 Ohms | - | - | 8pF | - | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() ZHX1203MB115TH IXYS Zilog | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | * | - | Active | - | 85 °C | -30 °C | - | Side View | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 870 nm | - | - | - | - | - | - | - | - | - | - | Contains Lead | - |