- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Approvals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Operating Mode | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Measurement Range-Max | Connection Type | Measurement Range-Min | Power Type | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T30AW3FF200 Banner Engineering Corporation | 2336 |
| - | - | - | - | - | - | - | - | - | T30AW3 | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | -40°C ~ 70°C | - | - | T30 | - | - | - | - | - | - | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67 | - | - | - | - | - | 20 VAC to 250 VAC | NPN | 78.74" (2m) | - | - | - | - | 16ms | Photoelectric | - | 7.874" (200mm) | Background Suppression | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BB6LP Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | - | - | - | - | Photoelectric | - | 0.15 m to 6 m | Polarized Retroreflective | - | - | Cable | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-LS86 Omron Automation and Safety | 2630 | - | Datasheet | 2 Weeks | - | - | NO | BOARD MOUNT | 4 | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2004 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | - | - | 20mm | 10.8 mm | ANALOG CURRENT | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | 24V | 1 ms | 1000 μs | - | Five-Turn Endless Adjuster | 0.787 ~ 7.874 (20mm ~ 200mm) ADJ | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Connector | Red (680nm) | 12V | 100mA | 200 mm | - | 20 mm | - | - | - | - | 31mm | Unknown | RoHS Compliant | IP67 | ||
![]() E3S-CT66 Omron Automation and Safety | 2394 | - | Datasheet | 2 Weeks | Screw | Metal | - | - | 3 | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2001 | E3S-C | Active | 1 (Unlimited) | Connector | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | - | unknown | - | - | - | 24V | NPN/PNP - Dark-ON/Light-ON - Selectable | 2m | - | - | - | 1 ms | - | - | Adjustable, 3/4-Turn Potentiometer | 1181.102 (30m) | Through-Beam | - | 30V | Cable | Infrared (880nm) | 10V | - | - | - | - | - | 32.2mm | 74mm | 40.4mm | - | - | RoHS Compliant | IP67 | ||
![]() SM2A312DBZQD Banner Engineering Corporation | 2476 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | - | - | - | 8ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Diffuse | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX700-DFR-T Autonics | In Stock | - | - | - | - | - | - | - | - | - | CE | - | - | Autonics | BX700-DFR-T | - | Autonics | - | Bag | - | Active | - | - | -20°C ~ 55°C (TA) | - | - | BX | - | - | - | - | - | Non-Metallic | - | 24V ~ 240VAC, 24 ~ 240VDC | IEC IP66 | - | - | - | - | SPDT Relay | - | Relay - Dark-ON/Light-ON | - | Light On, Dark On | - | - | - | 20ms | - | Adjustable | 27.559" (700mm) | Reflective, Diffuse | - | - | Terminal | Infrared (940nm) | - | - | - | Cable | - | AC, DC | - | - | - | - | - | - | - | ||
![]() TM18VP6LPQ5 Banner Engineering Corporation | 2839 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | -40°C ~ 70°C | - | - | TM18 | - | - | - | - | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | - | - | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | - | 3ms | - | - | 0.217" (5.5mm) | Retroreflective, Polarized | - | - | Connector | Red (624nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTF30-DDTL-P Autonics | In Stock | - | - | - | - | - | - | - | - | - | CE | - | - | Autonics | BTF30-DDTL-P | - | Autonics | - | Bag | - | Active | - | - | -25°C ~ 55°C (TA) | - | - | BTF | - | - | - | - | - | Non-Metallic | - | 12V ~ 24V | IEC IP67 | - | - | - | - | PNP | - | PNP - Open Collector/Light-ON | 78.74" (2m) | Light On | - | - | - | 1ms | - | - | 0.197" ~ 1.181" (5mm ~ 30mm) | Reflective, Diffuse | - | - | Cable | Red (650nm) | - | - | - | Cable | - | DC | - | - | - | - | - | - | - | ||
![]() SM2A912F Banner Engineering Corporation | 2360 |
| - | - | - | - | - | - | - | PET | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | Compliant | - | -20°C ~ 70°C | - | - | VALU-BEAM | - | - | - | 70 °C | -20 °C | - | - | 24VAC ~ 250VAC | Adjustable | 35.6 mm | - | - | - | - | 250 V | Adjustable | 78.74" (2m) | - | - | - | - | 4ms | Photoelectric | Adjustable | - | Fiber Optic | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | 36.6 mm | 63.5 mm | - | - | - | IP66 | ||
![]() T18AW3LPQ1 Banner Engineering Corporation | 2619 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | -40°C ~ 70°C | - | - | T18 | - | - | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | 20 VAC to 250 VAC | Solid State - Light-ON | - | - | - | - | - | 16ms | Photoelectric | - | 78.740" (2m) | Retroreflective, Polarized | - | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTBVR81LQD W/Y Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | OTBVR81 | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | -20°C ~ 50°C | - | - | OTB | - | - | - | - | - | - | - | 20V ~ 30V | NEMA 1, 3, 4X,12, 13 IEC IP66 | - | - | - | - | - | - | NC/NO | - | - | - | - | - | 100ms | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18AW3L W/30 Banner Engineering Corporation | 2814 |
| - | - | - | - | - | - | - | - | - | S18AW3 | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | -40°C ~ 70°C | - | - | S18 | - | - | - | - | - | - | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | 20 VAC to 250 VAC | Light-On | 354.33" (9m) | - | - | - | - | 16ms | Photoelectric | - | 78.740" (2m) | Retroreflective, NonPolarized | - | - | Cable with Connector | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312DQD-78419 Banner Engineering Corporation | 2524 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | Compliant | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 1ms | - | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | - | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BW13F Banner Engineering Corporation | 2330 |
| - | - | - | - | - | - | - | - | - | Q45B | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | Box | - | Active | Compliant | - | -25°C ~ 55°C | - | - | Q45 | - | - | - | - | - | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPST | 78.74" (2m) | - | - | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312LVAGQD-70212 Banner Engineering Corporation | 2586 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 1ms | - | Adjustable, Potentiometer | 78.740" (2m) | Retroreflective, Polarized | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM31RLMHS-40381 Banner Engineering Corporation | 2815 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | Non-Compliant | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | - | 300μs | - | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18SN6R-75802 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | -40°C ~ 70°C | - | - | T18 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | - | NPN - Dark-ON/Light-ON | - | - | - | - | - | 1.5ms, 3ms | - | - | 787.402" (20m) | Through-Beam | - | - | - | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALR-TL-115 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | 908604-000 | - | N | 1.128767 oz | - | - | - | TL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLM50P6QPMA Banner Engineering Corporation | 2089 |
| - | - | - | - | - | - | - | - | - | SLM50P6 | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | -20°C ~ 60°C | - | - | SLM | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 500μs | - | Adjustable, Potentiometer | 1.969" (50mm) | - | - | - | Connector | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME312DQDP-68912 Banner Engineering Corporation | 2189 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | - | NPN - Dark-ON/Light-ON | - | - | - | - | - | 500μs | - | Teaching Method | 14.961" (380mm) | Diffuse | - | - | - | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | - | - |